Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Special Purpose
/ Maxim Integrated MAX952EPA
MAX952EPA
Active
Linear - Amplifiers - Special Purpose
Description:
OPERATIONAL AMPLIFIER
Manufacturer:
Maxim Integrated
Datasheet:
MAX952EPA Datasheet
History Price: $2.13000
In Stock: 24080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX952EPA Specification
Specification
Part No
MAX952EPA
Category
Linear - Amplifiers - Special Purpose
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Amplifier, Comparator, Reference
Applications
Smart Card
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
MAX952EPA PDF Datasheet
MAX952EPA Datasheet
Click and Download: MAX952EPA Datasheet
MAX952EPA Related Parts
MAX2036CCQ+
Maxim Integrated
IC OPAMP VGA 8 CIRCUIT 100QFP
MAX2036CCQ+D
Maxim Integrated
ULTRASOUND VGA WITH OCTAL MIXER
MAX2037CCQ+
Maxim Integrated
IC VGAIN AMP 100TQFP
MAX2037CCQ+T
Maxim Integrated
IC VGAIN AMP 100TQFP
MAX2038CCQ+
Maxim Integrated
IC VGAIN AMP 100TQFP
MAX2038CCQ+D
Maxim Integrated
IC VGAIN AMP 100TQFP
MAX2038CCQ+T
Maxim Integrated
IC VGAIN AMP 100TQFP
MAX2077CTK+
Maxim Integrated
IC ULTRASOUND RECEIVERS 68TQFN
MAX2077CTK+T
Maxim Integrated
IC ULTRASOUND RECEIVERS 68TQFN
MAX2077CTN+
Maxim Integrated
IC ULTRASOUND RECEIVERS 56TQFN
MAX2077CTN+T
Maxim Integrated
IC ULTRASOUND RECEIVERS 56TQFN
MAX2078CTK+
Maxim Integrated
IC ULTRASOUND RECEIVERS 68TQFN
MAX952EPA Compare Parts
MAX952EPA vs MAX9612AUB+
MAX952EPA vs MAX954EUA+T
MAX952EPA vs MAX954EUA+
MAX952EPA vs MAX954EUA
MAX952EPA vs MAX954ESA+T
MAX952EPA vs MAX954ESA+
MAX952EPA vs MAX954EPA+
MAX952EPA vs MAX954EPA
MAX952EPA vs MAX953EUA-T
MAX952EPA vs MAX953EUA+
MAX952EPA vs MAX953EUA
MAX952EPA vs MAX953ESA+T
MAX952EPA vs MAX953ESA+
MAX952EPA vs MAX953ESA
MAX952EPA vs MAX953EPA+
MAX952EPA vs MAX953EPA
MAX952EPA vs MAX952EUA+T
MAX952EPA vs MAX952EUA+
MAX952EPA vs MAX952ESA-T
MAX952EPA vs MAX952ESA+T
MAX952EPA vs MAX952ESA+
MAX952EPA vs MAX952ESA
MAX952EPA vs MAX952EPA+
MAX952EPA vs MAX951EUA-T
MAX952EPA vs MAX951EUA+T
MAX952EPA vs MAX951EUA+
MAX952EPA vs MAX951EUA
MAX952EPA vs MAX951ESA-T
MAX952EPA vs MAX951ESA+T
MAX952EPA vs MAX951ESA+
MAX952EPA vs MAX951ESA
MAX952EPA vs MAX951EPA+
MAX952EPA vs MAX951EPA
MAX952EPA vs MAX9005EUA+T
MAX952EPA vs MAX9005EUA+
MAX952EPA vs MAX9005ESA-T
MAX952EPA vs MAX9005ESA+T
MAX952EPA vs MAX9005ESA+
MAX952EPA vs MAX9005ESA
MAX952EPA vs MAX9004EUB-T
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.