☰
MX574AJCWI
MX574AJCWI
Active
Description:  MX574 12-BIT ADC
Manufacturer:  Maxim Integrated
Datasheet:   MX574AJCWI Datasheet
History Price: $16.54000
In Stock: 35040
MX574AJCWI Specification
Specification
Part No
MX574AJCWI
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Sampling Rate (Per Second)
40k
Number of Inputs
1
Input Type
Single Ended
Data Interface
Parallel
Configuration
S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
Internal
Voltage - Supply, Analog
-11.4V ~ -15.75V, 4.75V ~ 5.25V
Voltage - Supply, Digital
-11.4V ~ -15.75V, 4.75V ~ 5.25V
Features
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
Mounting Type
Surface Mount
MX574AJCWI PDF Datasheet
MX574AJCWI Related Parts
MX574AJCWI+
MX574AJCWI+
Maxim Integrated
IC ADC 12BIT SAR 28SO
MX574AJD
MX574AJD
Maxim Integrated
MX574 12-BIT ADC
MX574AJEPI
MX574AJEPI
Maxim Integrated
IC ADC 12BIT SAR 28DIP
MX574AJEPI+
MX574AJEPI+
Maxim Integrated
IC ADC 12BIT W/REF 28-DIP
MX574AJEWI
MX574AJEWI
Maxim Integrated
IC ADC 12BIT SAR 28SOIC
MX574AJEWI+
MX574AJEWI+
Maxim Integrated
IC ADC 12BIT SAR 28SO
MX574AJEWI+T
MX574AJEWI+T
Maxim Integrated
IC ADC 12BIT SAR 28SO
MX574AJMWI/PR+W
MX574AJMWI/PR+W
Maxim Integrated
IC ADC 12BIT SAR 28SOIC
MX574AJN
MX574AJN
Maxim Integrated
IC ADC 12BIT SAR 28DIP
MX574AJN+
MX574AJN+
Maxim Integrated
IC ADC 12BIT SAR 28DIP
MX574AJP+
MX574AJP+
Maxim Integrated
IC ADC 12BIT SAR 28PLCC
MX574AJP+T
MX574AJP+T
Maxim Integrated
IC ADC 12BIT SAR 28PLCC
MX574AJCWI Compare Parts
  • MX574AJCWI vs MX574ATD
  • MX574AJCWI vs MX574ASQ
  • MX574AJCWI vs MX574ALP+T
  • MX574AJCWI vs MX574ALP+
  • MX574AJCWI vs MX574ALN+
  • MX574AJCWI vs MX574ALEWI+
  • MX574AJCWI vs MX574ALEPI+
  • MX574AJCWI vs MX574ALEPI
  • MX574AJCWI vs MX574ALCWI+T
  • MX574AJCWI vs MX574ALCWI+
  • MX574AJCWI vs MX574AKP+T
  • MX574AJCWI vs MX574AKP+
  • MX574AJCWI vs MX574AKN+
  • MX574AJCWI vs MX574AKEWI+T
  • MX574AJCWI vs MX574AKEWI+
  • MX574AJCWI vs MX574AKEWI
  • MX574AJCWI vs MX574AKEQI+T
  • MX574AJCWI vs MX574AKEQI+
  • MX574AJCWI vs MX574AKEPI+
  • MX574AJCWI vs MX574AKEPI
  • MX574AJCWI vs MX574AKCWI+T
  • MX574AJCWI vs MX574AKCWI+
  • MX574AJCWI vs MX574AJP-T
  • MX574AJCWI vs MX574AJP+T
  • MX574AJCWI vs MX574AJP+
  • MX574AJCWI vs MX574AJN+
  • MX574AJCWI vs MX574AJN
  • MX574AJCWI vs MX574AJMWI/PR+W
  • MX574AJCWI vs MX574AJEWI+T
  • MX574AJCWI vs MX574AJEWI+
  • MX574AJCWI vs MX574AJEWI
  • MX574AJCWI vs MX574AJEPI+
  • MX574AJCWI vs MX574AJEPI
  • MX574AJCWI vs MX574AJD
  • MX574AJCWI vs MX574AJCWI+
  • MX574AJCWI vs MX574ALEWI+TCDR
  • MX574AJCWI vs MX574ALEWI+CDR
  • MX574AJCWI vs MX574AKEQI+C10079
  • MX574AJCWI vs MX574AKD
  • MX574AJCWI vs MX574AJEWI/GG8
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly