☰
MX7845KR
MX7845KR
Active
Description:  IC DAC 12BIT V-OUT 24SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MX7845KR Datasheet
History Price: $12.34000
In Stock: 8560
MX7845KR Specification
Specification
Part No
MX7845KR
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
12
Number of D/A Converters
1
Settling Time
5μs
Output Type
Voltage - Buffered
Differential Output
No
Data Interface
Parallel
Reference Type
External
Voltage - Supply, Analog
?4.25V ~ 15.75V
Voltage - Supply, Digital
?4.25V ~ 15.75V
INL/DNL (LSB)
?.5 (Max), ? (Max)
Architecture
Multiplying DAC, R-2R
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SOIC
Mounting Type
Surface Mount
MX7845KR PDF Datasheet
MX7845KR Related Parts
MX7224BQ
MX7224BQ
Maxim Integrated
IC DAC 8BIT V-OUT 18CDIP
MX7224KCWN
MX7224KCWN
Maxim Integrated
IC DAC 8BIT V-OUT 18SOIC
MX7224KCWN+
MX7224KCWN+
Maxim Integrated
IC DAC 8BIT V-OUT 18SOIC
MX7224KCWN+T
MX7224KCWN+T
Maxim Integrated
IC DAC 8BIT V-OUT 18SOIC
MX7224KEWN+
MX7224KEWN+
Maxim Integrated
IC DAC 8BIT V-OUT 18SOIC
MX7224KEWN+T
MX7224KEWN+T
Maxim Integrated
IC DAC 8BIT V-OUT 18SOIC
MX7224KN+
MX7224KN+
Maxim Integrated
IC DAC 8BIT V-OUT 18DIP
MX7224KP
MX7224KP
Maxim Integrated
IC DAC 8BIT V-OUT 20PLCC
MX7224KP+
MX7224KP+
Maxim Integrated
IC DAC 8BIT W/AMP 20-PLCC
MX7224KP+T
MX7224KP+T
Maxim Integrated
IC DAC 8BIT W/AMP 20-PLCC
MX7224LCWN
MX7224LCWN
Maxim Integrated
IC DAC 8BIT V-OUT 18SOIC
MX7224LCWN+
MX7224LCWN+
Maxim Integrated
IC DAC 8BIT V-OUT 18SOIC
MX7845KR Compare Parts
  • MX7845KR vs MX7847KR+
  • MX7845KR vs MX7847KR
  • MX7845KR vs MX7847KN
  • MX7845KR vs MX7847JR+T
  • MX7845KR vs MX7847JR+
  • MX7845KR vs MX7847JR
  • MX7845KR vs MX7847JN+
  • MX7845KR vs MX7847BR+T
  • MX7845KR vs MX7847BR+
  • MX7845KR vs MX7847BN+
  • MX7845KR vs MX7847BN
  • MX7845KR vs MX7847AR+T
  • MX7845KR vs MX7847AR+
  • MX7845KR vs MX7847AN+
  • MX7845KR vs MX7847AN
  • MX7845KR vs MX7845KN+
  • MX7845KR vs MX7845KN
  • MX7845KR vs MX7845JR+T
  • MX7845KR vs MX7845JR+
  • MX7845KR vs MX7845JP+T
  • MX7845KR vs MX7845JP+
  • MX7845KR vs MX7845JN+
  • MX7845KR vs MX7845JN
  • MX7845KR vs MX7837SQ
  • MX7845KR vs MX7837KR-T
  • MX7845KR vs MX7837KR+T
  • MX7845KR vs MX7837KR+
  • MX7845KR vs MX7837KR
  • MX7845KR vs MX7837KN+
  • MX7845KR vs MX7837JR+T
  • MX7845KR vs MX7837JR+
  • MX7845KR vs MX7837JR
  • MX7845KR vs MX7837JN+
  • MX7845KR vs MX7837BR+
  • MX7845KR vs MX7837BN+
  • MX7845KR vs MX7837AR+
  • MX7845KR vs MX7628KP+T
  • MX7845KR vs MX7628KP+
  • MX7845KR vs MX7628KP
  • MX7845KR vs MX7628KN+
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much