PHY1040-01QT-BR
PHY1040-01QT-BR
Active
Description:  125MBPS TO 1.25GBPS VCSEL/LASER
Manufacturer:  Maxim Integrated
History Price: Active
In Stock: 44400
PHY1040-01QT-BR Specification
Specification
Part No
PHY1040-01QT-BR
Category
PMIC - Laser Drivers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Laser Diode Controller (Fiber Optic)
Data Rate
1.25Gbps
Number of Channels
1
Voltage - Supply
2.97V ~ 3.63V
Current - Supply
120 mA
Current - Modulation
80mA
Current - Bias
90 mA
Operating Temperature
-40 ℃ ~ 95 ℃
Package / Case
32-WFQFN Exposed Pad
Supplier Device Package
32-TQFN (5x5)
Mounting Type
Surface Mount
PHY1040-01QT-BR Related Parts
PHY1040-01QT-RR
PHY1040-01QT-RR
Maxim Integrated
1.25G LASER/VCSEL SFP TXRX
PHY1078-01QT-BR
PHY1078-01QT-BR
Maxim Integrated
2.5G BM LASER GEPON TXRX
PHY1078-01QT-RR
PHY1078-01QT-RR
Maxim Integrated
2.5G BM LASER GEPON TXRX
PHY2078QT-RR
PHY2078QT-RR
Maxim Integrated
2.5G BM LASER PON TXRX
PHY1075-01QH-BR
PHY1075-01QH-BR
Maxim Integrated
IC LIMITING AMP LASER 4.25GBPS Q
PHY1075-01QH-RR
PHY1075-01QH-RR
Maxim Integrated
IC LIMITING AMP LASER 4.25GBPS Q
PHY1076-01QD-RR
PHY1076-01QD-RR
Maxim Integrated
IC LASER DRVR 2.7GB 3.63V 36QFN
PHY1076-01QH-BR
PHY1076-01QH-BR
Maxim Integrated
IC LIMITING AMP LASER 2.5GBPS QF
PHY1076-01QH-RR
PHY1076-01QH-RR
Maxim Integrated
IC LIMITING AMP LASER 2.5GBPS QF
PHY1078QT-BR
PHY1078QT-BR
Maxim Integrated
2.5G BM LASER GEPON TXRX
PHY1078QT-RR
PHY1078QT-RR
Maxim Integrated
2.5G BM LASER GEPON TXRX
PHY1090-DS-WR
PHY1090-DS-WR
Maxim Integrated
IC OPAMP
PHY1040-01QT-BR Compare Parts
  • PHY1040-01QT-BR vs PHY1078-01QT-RR
  • PHY1040-01QT-BR vs PHY1078-01QT-BR
  • PHY1040-01QT-BR vs PHY1040-01QT-RR
  • PHY1040-01QT-BR vs PHY2078QT-BR
  • PHY1040-01QT-BR vs PHY1097-03DS-WR
  • PHY1040-01QT-BR vs PHY1095-01DS-WR
  • PHY1040-01QT-BR vs PHY1095-01DS+GR1
  • PHY1040-01QT-BR vs PHY1092-01DS-WR
  • PHY1040-01QT-BR vs PHY1092-01DS-FR
  • PHY1040-01QT-BR vs PHY1090-DS-WR
  • PHY1040-01QT-BR vs PHY1078QT-RR
  • PHY1040-01QT-BR vs PHY1078QT-BR
  • PHY1040-01QT-BR vs PHY1076-01QH-RR
  • PHY1040-01QT-BR vs PHY1076-01QH-BR
  • PHY1040-01QT-BR vs PHY1076-01QD-RR
  • PHY1040-01QT-BR vs PHY1075-01QH-RR
  • PHY1040-01QT-BR vs PHY1075-01QH-BR
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!