Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ MaxLinear CDK1307AILP40
CDK1307AILP40
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 12/13BIT 20MSPS 40QFN
Manufacturer:
MaxLinear
Datasheet:
CDK1307AILP40 Datasheet
History Price: Obsolete
In Stock: 26440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CDK1307AILP40 Specification
Specification
Part No
CDK1307AILP40
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
MaxLinear
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
-
Sampling Rate (Per Second)
-
Number of Inputs
-
Input Type
-
Data Interface
-
Configuration
-
Ratio - S/H:ADC
-
Number of A/D Converters
-
Architecture
-
Reference Type
-
Voltage - Supply, Analog
-
Voltage - Supply, Digital
-
Features
-
Operating Temperature
-
Package / Case
40-VFQFN Exposed Pad
Supplier Device Package
40-QFN (6x6)
Mounting Type
Surface Mount
CDK1307AILP40 PDF Datasheet
CDK1307AILP40 Datasheet
Click and Download: CDK1307AILP40 Datasheet
CDK1307AILP40 Related Parts
CDK1307BILP40
MaxLinear
IC ADC 12/13BIT 40MSPS 40QFN
CDK1307CILP40
MaxLinear
IC ADC 12/13BIT 65MSPS 40QFN
CDK1307DILP40
MaxLinear
IC ADC 12/13BIT 80MSPS 40QFN
CDK1308AILP40
MaxLinear
IC ADC 10BIT 20MSPS 40QFN
CDK1308BILP40
MaxLinear
IC ADC 10BIT 40MSPS 40QFN
CDK1308CILP40
MaxLinear
IC ADC 10BIT 65MSPS 40QFN
CDK1308DILP40
MaxLinear
IC ADC 10BIT 80MSPS 40QFN
CDK2308DITQ64X
MaxLinear
IC ADC 10BIT 64TQFP
CDK2307AILP64
MaxLinear
IC ADC 12/13BIT 20MSPS DUAL 64QF
CDK2307BILP64
MaxLinear
IC ADC 12/13BIT 40MSPS DUAL 64QF
CDK2307CILP64
MaxLinear
IC ADC 12/13BIT 65MSPS DUAL 64QF
CDK2307DILP64
MaxLinear
IC ADC 12/13BIT 80MSPS DUAL 64QF
CDK1307AILP40 Compare Parts
CDK1307AILP40 vs CDK1308DILP40
CDK1307AILP40 vs CDK1308CILP40
CDK1307AILP40 vs CDK1308BILP40
CDK1307AILP40 vs CDK1308AILP40
CDK1307AILP40 vs CDK1307DILP40
CDK1307AILP40 vs CDK1307CILP40
CDK1307AILP40 vs CDK1307BILP40
CDK1307AILP40 vs CDK8307EILP64
CDK1307AILP40 vs CDK8307DILP64
CDK1307AILP40 vs CDK8307CILP64
CDK1307AILP40 vs CDK8307BILP64
CDK1307AILP40 vs CDK8307AILP64
CDK1307AILP40 vs CDK2308DILP64
CDK1307AILP40 vs CDK2308CILP64
CDK1307AILP40 vs CDK2308BILP64
CDK1307AILP40 vs CDK2308AILP64
CDK1307AILP40 vs CDK2307DILP64
CDK1307AILP40 vs CDK2307CILP64
CDK1307AILP40 vs CDK2307BILP64
CDK1307AILP40 vs CDK2307AILP64
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
2026-09-18 06:16
100% Quality. verry good product.