Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ MaxLinear CDK3402CTQ48MTR
CDK3402CTQ48MTR
Obsolete
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC VIDEO DAC 8BIT 100M 48TQFP
Manufacturer:
MaxLinear
Datasheet:
CDK3402CTQ48MTR Datasheet
History Price: Obsolete
In Stock: 36260
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CDK3402CTQ48MTR Specification
Specification
Part No
CDK3402CTQ48MTR
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
MaxLinear
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Video DAC
Number of Channels
3
Resolution (Bits)
8 b
Sampling Rate (Per Second)
100M
Data Interface
Parallel
Voltage Supply Source
Single Supply
Voltage - Supply
5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
48-TQFP
Supplier Device Package
48-TQFP (7x7)
CDK3402CTQ48MTR PDF Datasheet
CDK3402CTQ48MTR Datasheet
Click and Download: CDK3402CTQ48MTR Datasheet
CDK3402CTQ48MTR Related Parts
CDK3400CTQ48
MaxLinear
IC VIDEO DAC 10BIT 100M 48TQFP
CDK3400CTQ48MTR
MaxLinear
IC VIDEO DAC 10BIT 100M 48TQFP
CDK3400CTQ48X
MaxLinear
IC VIDEO DAC 10BIT 100M 48TQFP
CDK3401CTQ48
MaxLinear
IC VIDEO DAC 10BIT 150M 48TQFP
CDK3401CTQ48MTR
MaxLinear
IC VIDEO DAC 10BIT 150M 48TQFP
CDK3401CTQ48X
MaxLinear
IC VIDEO DAC 10BIT 150M 48TQFP
CDK3402CTQ48
MaxLinear
IC VIDEO DAC 8BIT 100M 48TQFP
CDK3402CTQ48X
MaxLinear
IC VIDEO DAC 8BIT 100M 48TQFP
CDK3403CTQ48
MaxLinear
IC VIDEO DAC 8BIT 150M 48TQFP
CDK3403CTQ48MTR
MaxLinear
IC VIDEO DAC 8BIT 150M 48TQFP
CDK3403CTQ48X
MaxLinear
IC VIDEO DAC 8BIT 150M 48TQFP
CDK3404ATQ48
MaxLinear
IC VIDEO DAC 8BIT 180M 48TQFP
CDK3402CTQ48MTR Compare Parts
CDK3402CTQ48MTR vs CDK3405CTQ48MTR
CDK3402CTQ48MTR vs CDK3405CTQ48
CDK3402CTQ48MTR vs CDK3405ATQ48X
CDK3402CTQ48MTR vs CDK3405ATQ48MTR
CDK3402CTQ48MTR vs CDK3405ATQ48
CDK3402CTQ48MTR vs CDK3404CTQ48X
CDK3402CTQ48MTR vs CDK3404CTQ48MTR
CDK3402CTQ48MTR vs CDK3404CTQ48
CDK3402CTQ48MTR vs CDK3404ATQ48X
CDK3402CTQ48MTR vs CDK3404ATQ48MTR
CDK3402CTQ48MTR vs CDK3404ATQ48
CDK3402CTQ48MTR vs CDK3403CTQ48X
CDK3402CTQ48MTR vs CDK3403CTQ48MTR
CDK3402CTQ48MTR vs CDK3403CTQ48
CDK3402CTQ48MTR vs CDK3402CTQ48X
CDK3402CTQ48MTR vs CDK3402CTQ48
CDK3402CTQ48MTR vs CDK3401CTQ48X
CDK3402CTQ48MTR vs CDK3401CTQ48MTR
CDK3402CTQ48MTR vs CDK3401CTQ48
CDK3402CTQ48MTR vs CDK3400CTQ48X
CDK3402CTQ48MTR vs CDK3400CTQ48MTR
CDK3402CTQ48MTR vs CDK3400CTQ48
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected