☰
CLC1007ISO8MTR
CLC1007ISO8MTR
Obsolete
Description:  IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Manufacturer:  MaxLinear
History Price: Obsolete
In Stock: 26080
CLC1007ISO8MTR Specification
Specification
Part No
CLC1007ISO8MTR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
MaxLinear
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Voltage Feedback
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
220V/μs
Gain Bandwidth Product
95 MHz
-3db Bandwidth
85 MHz
Current - Input Bias
1.4 μA
Voltage - Input Offset
500 μV
Current - Supply
2.6mA
Current - Output / Channel
100 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
12.6 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
CLC1007ISO8MTR PDF Datasheet
CLC1007ISO8MTR Related Parts
CLC1001ISO8
CLC1001ISO8
MaxLinear
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
CLC1001ISO8MTR
CLC1001ISO8MTR
MaxLinear
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
CLC1001ISO8X
CLC1001ISO8X
MaxLinear
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
CLC1001IST6MTR
CLC1001IST6MTR
MaxLinear
IC OPAMP VFB 1 CIRCUIT SOT23-6
CLC1001IST6X
CLC1001IST6X
MaxLinear
IC OPAMP VFB 1 CIRCUIT SOT23-6
CLC1002ISO8
CLC1002ISO8
MaxLinear
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
CLC1002ISO8MTR
CLC1002ISO8MTR
MaxLinear
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
CLC1002ISO8X
CLC1002ISO8X
MaxLinear
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
CLC1002IST6
CLC1002IST6
MaxLinear
IC OPAMP VFB 1 CIRCUIT SOT23-6
CLC1002IST6MTR
CLC1002IST6MTR
MaxLinear
IC OPAMP VFB 1 CIRCUIT SOT23-6
CLC1002IST6X
CLC1002IST6X
MaxLinear
IC OPAMP VFB 1 CIRCUIT SOT23-6
CLC1003ISO8MTR
CLC1003ISO8MTR
MaxLinear
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
CLC1007ISO8MTR Compare Parts
  • CLC1007ISO8MTR vs CLC5801IMX
  • CLC1007ISO8MTR vs CLC5801IM
  • CLC1007ISO8MTR vs CLC5665IN
  • CLC1007ISO8MTR vs CLC5665IMX
  • CLC1007ISO8MTR vs CLC5665IM
  • CLC1007ISO8MTR vs CLC5654IN
  • CLC1007ISO8MTR vs CLC5644IMX
  • CLC1007ISO8MTR vs CLC5644IM
  • CLC1007ISO8MTR vs CLC5633IN
  • CLC1007ISO8MTR vs CLC5632IM
  • CLC1007ISO8MTR vs CLC56321MX
  • CLC1007ISO8MTR vs CLC5612IMX
  • CLC1007ISO8MTR vs CLC5612IM
  • CLC1007ISO8MTR vs CLC5526MSAX/NOPB
  • CLC1007ISO8MTR vs CLC5526MSA/NOPB
  • CLC1007ISO8MTR vs CLC5523IN
  • CLC1007ISO8MTR vs CLC5506IMX
  • CLC1007ISO8MTR vs CLC5506IM
  • CLC1007ISO8MTR vs CLC5506IM
  • CLC1007ISO8MTR vs CLC522AJE
  • CLC1007ISO8MTR vs CLC522A/BCA
  • CLC1007ISO8MTR vs CLC522A/B2A
  • CLC1007ISO8MTR vs CLC520AJP
  • CLC1007ISO8MTR vs CLC520AJ-QML
  • CLC1007ISO8MTR vs CLC505AJP
  • CLC1007ISO8MTR vs CLC505AJE
  • CLC1007ISO8MTR vs CLC505AJ/B
  • CLC1007ISO8MTR vs CLC502AE-QML
  • CLC1007ISO8MTR vs CLC502A/BPA
  • CLC1007ISO8MTR vs CLC501AJE-TR13
  • CLC1007ISO8MTR vs CLC501AJ-MIL
  • CLC1007ISO8MTR vs CLC4601ISO14X
  • CLC1007ISO8MTR vs CLC4601ISO14MTR
  • CLC1007ISO8MTR vs CLC452AJP
  • CLC1007ISO8MTR vs CLC452AJE-TR13
  • CLC1007ISO8MTR vs CLC450AJE
  • CLC1007ISO8MTR vs CLC449AJE
  • CLC1007ISO8MTR vs CLC449A/BPA
  • CLC1007ISO8MTR vs CLC446AJP
  • CLC1007ISO8MTR vs CLC446AJE-TR13
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much