☰
CLC2009ISO8
CLC2009ISO8
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  MaxLinear
Datasheet:   CLC2009ISO8 Datasheet
History Price: Obsolete
In Stock: 32080
CLC2009ISO8 Specification
Specification
Part No
CLC2009ISO8
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
MaxLinear
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
27V/μs
Gain Bandwidth Product
20 MHz
-3db Bandwidth
18 MHz
Current - Input Bias
370 nA
Voltage - Input Offset
1.5 mV
Current - Supply
185μA (x2 Channels)
Current - Output / Channel
8.5 mA
Voltage - Supply Span (Min)
2.5 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
CLC2009ISO8 PDF Datasheet
CLC2009ISO8 Related Parts
CLC1001ISO8
CLC1001ISO8
MaxLinear
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
CLC1001ISO8MTR
CLC1001ISO8MTR
MaxLinear
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
CLC1001ISO8X
CLC1001ISO8X
MaxLinear
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
CLC1001IST6MTR
CLC1001IST6MTR
MaxLinear
IC OPAMP VFB 1 CIRCUIT SOT23-6
CLC1001IST6X
CLC1001IST6X
MaxLinear
IC OPAMP VFB 1 CIRCUIT SOT23-6
CLC1002ISO8
CLC1002ISO8
MaxLinear
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
CLC1002ISO8MTR
CLC1002ISO8MTR
MaxLinear
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
CLC1002ISO8X
CLC1002ISO8X
MaxLinear
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
CLC1002IST6
CLC1002IST6
MaxLinear
IC OPAMP VFB 1 CIRCUIT SOT23-6
CLC1002IST6MTR
CLC1002IST6MTR
MaxLinear
IC OPAMP VFB 1 CIRCUIT SOT23-6
CLC1002IST6X
CLC1002IST6X
MaxLinear
IC OPAMP VFB 1 CIRCUIT SOT23-6
CLC1003ISO8MTR
CLC1003ISO8MTR
MaxLinear
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
CLC2009ISO8 Compare Parts
  • CLC2009ISO8 vs CLC5801IMX
  • CLC2009ISO8 vs CLC5801IM
  • CLC2009ISO8 vs CLC5665IN
  • CLC2009ISO8 vs CLC5665IMX
  • CLC2009ISO8 vs CLC5665IM
  • CLC2009ISO8 vs CLC5654IN
  • CLC2009ISO8 vs CLC5644IMX
  • CLC2009ISO8 vs CLC5644IM
  • CLC2009ISO8 vs CLC5633IN
  • CLC2009ISO8 vs CLC5632IM
  • CLC2009ISO8 vs CLC56321MX
  • CLC2009ISO8 vs CLC5612IMX
  • CLC2009ISO8 vs CLC5612IM
  • CLC2009ISO8 vs CLC5526MSAX/NOPB
  • CLC2009ISO8 vs CLC5526MSA/NOPB
  • CLC2009ISO8 vs CLC5523IN
  • CLC2009ISO8 vs CLC5506IMX
  • CLC2009ISO8 vs CLC5506IM
  • CLC2009ISO8 vs CLC5506IM
  • CLC2009ISO8 vs CLC522AJE
  • CLC2009ISO8 vs CLC522A/BCA
  • CLC2009ISO8 vs CLC522A/B2A
  • CLC2009ISO8 vs CLC520AJP
  • CLC2009ISO8 vs CLC520AJ-QML
  • CLC2009ISO8 vs CLC505AJP
  • CLC2009ISO8 vs CLC505AJE
  • CLC2009ISO8 vs CLC505AJ/B
  • CLC2009ISO8 vs CLC502AE-QML
  • CLC2009ISO8 vs CLC502A/BPA
  • CLC2009ISO8 vs CLC501AJE-TR13
  • CLC2009ISO8 vs CLC501AJ-MIL
  • CLC2009ISO8 vs CLC4601ISO14X
  • CLC2009ISO8 vs CLC4601ISO14MTR
  • CLC2009ISO8 vs CLC452AJP
  • CLC2009ISO8 vs CLC452AJE-TR13
  • CLC2009ISO8 vs CLC450AJE
  • CLC2009ISO8 vs CLC449AJE
  • CLC2009ISO8 vs CLC449A/BPA
  • CLC2009ISO8 vs CLC446AJP
  • CLC2009ISO8 vs CLC446AJE-TR13
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much