☰
CLC4011ITP14MTR
CLC4011ITP14MTR
Obsolete
Description:  IC OPAMP VFB 4 CIRCUIT 14TSSOP
Manufacturer:  MaxLinear
History Price: Obsolete
In Stock: 17080
CLC4011ITP14MTR Specification
Specification
Part No
CLC4011ITP14MTR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
MaxLinear
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Voltage Feedback
Number of Circuits
4
Output Type
Rail-to-Rail
Slew Rate
9V/μs
Gain Bandwidth Product
2.5 MHz
-3db Bandwidth
3 MHz
Current - Input Bias
90 nA
Voltage - Input Offset
500 μV
Current - Supply
136μA (x4 Channels)
Current - Output / Channel
35 mA
Voltage - Supply Span (Min)
2.5 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-TSSOP
CLC4011ITP14MTR PDF Datasheet
CLC4011ITP14MTR Related Parts
CLC1001ISO8
CLC1001ISO8
MaxLinear
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
CLC1001ISO8MTR
CLC1001ISO8MTR
MaxLinear
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
CLC1001ISO8X
CLC1001ISO8X
MaxLinear
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
CLC1001IST6MTR
CLC1001IST6MTR
MaxLinear
IC OPAMP VFB 1 CIRCUIT SOT23-6
CLC1001IST6X
CLC1001IST6X
MaxLinear
IC OPAMP VFB 1 CIRCUIT SOT23-6
CLC1002ISO8
CLC1002ISO8
MaxLinear
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
CLC1002ISO8MTR
CLC1002ISO8MTR
MaxLinear
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
CLC1002ISO8X
CLC1002ISO8X
MaxLinear
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
CLC1002IST6
CLC1002IST6
MaxLinear
IC OPAMP VFB 1 CIRCUIT SOT23-6
CLC1002IST6MTR
CLC1002IST6MTR
MaxLinear
IC OPAMP VFB 1 CIRCUIT SOT23-6
CLC1002IST6X
CLC1002IST6X
MaxLinear
IC OPAMP VFB 1 CIRCUIT SOT23-6
CLC1003ISO8MTR
CLC1003ISO8MTR
MaxLinear
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
CLC4011ITP14MTR Description
The MaxLinear CLC4011ITP14MTR is a quad-channel, high-speed operational amplifier designed for demanding analog signal applications. Developed as part of the high-performance current-feedback amplifier series, this device offers excellent bandwidth, low distortion, and fast slew rate, making it well-suited for a wide range of applications including video processing, communications, industrial instrumentation, and active filtering systems.

Key Features and Performance Characteristics:

High-Speed Performance:
The CLC4011ITP14MTR is optimized for high-speed signal processing. It provides a typical −3 dB bandwidth of 300 MHz at a gain of +1, which ensures minimal signal degradation across a wide frequency range. The high slew rate of 5000 V/μs allows for rapid transitions and accurate reproduction of fast input signals, critical for high-frequency analog applications.

Low Distortion and Low Noise:
The amplifier delivers excellent linearity, with third-order intermodulation distortion (IMD3) performance typically better than −65 dBc at 20 MHz. The total harmonic distortion (THD) remains very low even at high frequencies, ensuring high-fidelity signal amplification. With an input-referred voltage noise density of 2.0 nV/√Hz, the device ensures minimal added noise, making it ideal for applications requiring high signal integrity.

Input and Output Capabilities:
The CLC4011ITP14MTR operates from a wide supply voltage range of ±2.5 V to ±5 V (or 5 V to 10 V single supply), allowing compatibility with a variety of system architectures. It supports rail-to-rail output swing, which enhances the dynamic range and efficiency of signal utilization. The input common-mode voltage range extends to within 1.5 V of either rail, ensuring compatibility with low-voltage signal sources.

Flexible Configuration:
As a quad-channel device, the CLC4011ITP14MTR integrates four independent amplifiers in a single package, reducing board space and enhancing channel density in multi-signal systems. Each amplifier is internally compensated for stability at unity gain and offers a high open-loop gain of over 80 dB, ensuring accurate closed-loop operation across various gain settings.

Low Power Consumption:
Despite its high-speed capabilities, the amplifier is designed for efficient operation with a quiescent supply current of approximately 6.5 mA per amplifier. This balance of speed and power efficiency makes it suitable for battery-operated or thermally constrained environments.

Thermal and Packaging Characteristics:
The CLC4011ITP14MTR is available in a space-saving 14-pin TSSOP (Thin Shrink Small Outline Package), designated by the "TP14" package code. This package offers a compact footprint with good thermal performance and is well-suited for automated surface-mount manufacturing processes. The operating temperature range extends from −40°C to +85°C (industrial grade), ensuring reliable operation in harsh environments.

Stability and Load Driving Capabilities:
This amplifier is internally compensated for stability across a broad range of capacitive and resistive loads. It can drive up to 150 Ω loads with full bandwidth performance, and its robust output stage ensures consistent performance under heavy loading conditions. Capacitive load drive capability extends up to 10 pF without additional external compensation, making it suitable for direct interfacing with ADCs and other capacitive input stages.

Applications:
The CLC4011ITP14MTR is ideal for applications requiring wide bandwidth, low noise, and low distortion. Common uses include video line drivers, analog front ends for ADCs, high-speed data acquisition systems, active filters, and RF signal processing chains. Its high channel density and performance metrics also make it a preferred choice in medical imaging, scientific instrumentation, and communications infrastructure.

Summary of Key Specifications:

* Channels: 4 (quad)
* Gain Bandwidth Product: 300 MHz at G = +1
* Slew Rate: 5000 V/μs
* THD: < −80 dBc at 1 MHz
* Input Voltage Noise Density: 2.0 nV/√Hz
* Supply Voltage Range: ±2.5 V to ±5 V
* Quiescent Current: 6.5 mA per amplifier
* Output Swing: Rail-to-rail
* Input Common-Mode Range: V− + 1.5 V to V+ − 1.5 V
* Package: 14-pin TSSOP
* Operating Temperature: −40°C to +85°C

In conclusion, the MaxLinear CLC4011ITP14MTR is a high-performance, quad-channel operational amplifier that combines high-speed operation with low noise and distortion in a compact package. It is ideal for systems requiring accurate, wideband analog signal amplification across multiple channels, offering performance and reliability in a space- and power-efficient format.
CLC4011ITP14MTR Compare Parts
  • CLC4011ITP14MTR vs CLC5801IMX
  • CLC4011ITP14MTR vs CLC5801IM
  • CLC4011ITP14MTR vs CLC5665IN
  • CLC4011ITP14MTR vs CLC5665IMX
  • CLC4011ITP14MTR vs CLC5665IM
  • CLC4011ITP14MTR vs CLC5654IN
  • CLC4011ITP14MTR vs CLC5644IMX
  • CLC4011ITP14MTR vs CLC5644IM
  • CLC4011ITP14MTR vs CLC5633IN
  • CLC4011ITP14MTR vs CLC5632IM
  • CLC4011ITP14MTR vs CLC56321MX
  • CLC4011ITP14MTR vs CLC5612IMX
  • CLC4011ITP14MTR vs CLC5612IM
  • CLC4011ITP14MTR vs CLC5526MSAX/NOPB
  • CLC4011ITP14MTR vs CLC5526MSA/NOPB
  • CLC4011ITP14MTR vs CLC5523IN
  • CLC4011ITP14MTR vs CLC5506IMX
  • CLC4011ITP14MTR vs CLC5506IM
  • CLC4011ITP14MTR vs CLC5506IM
  • CLC4011ITP14MTR vs CLC522AJE
  • CLC4011ITP14MTR vs CLC522A/BCA
  • CLC4011ITP14MTR vs CLC522A/B2A
  • CLC4011ITP14MTR vs CLC520AJP
  • CLC4011ITP14MTR vs CLC520AJ-QML
  • CLC4011ITP14MTR vs CLC505AJP
  • CLC4011ITP14MTR vs CLC505AJE
  • CLC4011ITP14MTR vs CLC505AJ/B
  • CLC4011ITP14MTR vs CLC502AE-QML
  • CLC4011ITP14MTR vs CLC502A/BPA
  • CLC4011ITP14MTR vs CLC501AJE-TR13
  • CLC4011ITP14MTR vs CLC501AJ-MIL
  • CLC4011ITP14MTR vs CLC4601ISO14X
  • CLC4011ITP14MTR vs CLC4601ISO14MTR
  • CLC4011ITP14MTR vs CLC452AJP
  • CLC4011ITP14MTR vs CLC452AJE-TR13
  • CLC4011ITP14MTR vs CLC450AJE
  • CLC4011ITP14MTR vs CLC449AJE
  • CLC4011ITP14MTR vs CLC449A/BPA
  • CLC4011ITP14MTR vs CLC446AJP
  • CLC4011ITP14MTR vs CLC446AJE-TR13
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much