MXL7704-AQB-R
MXL7704-AQB-R
Obsolete
Description:  IC REG DSP/FPGA MICRO 5OUT 32QFN
Manufacturer:  MaxLinear
History Price: Obsolete
In Stock: 38800
MXL7704-AQB-R Specification
Specification
Part No
MXL7704-AQB-R
Category
PMIC - Special Purpose Regulators
Manufacturer
MaxLinear
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
DSPs, FPGA, Microprocessor
Voltage - Input
4V ~ 5.5V
Number of Outputs
5
Voltage - Output
3.3V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-QFN (5x5)
MXL7704-AQB-R PDF Datasheet
MXL7704-AQB-R Related Parts
MXL7704-AQB-T
MXL7704-AQB-T
MaxLinear
IC REG DSP/FPGA MICRO 5OUT 32QFN
MXL7704-BQB-R
MXL7704-BQB-R
MaxLinear
IC PMIC 5-OUT UNIV 32QFN
MXL7704-XQB-R
MXL7704-XQB-R
MaxLinear
IC REG DSP/FPGA MICRO 5OUT 32QFN
MXL7704-XQB-T
MXL7704-XQB-T
MaxLinear
IC REG DSP/FPGA MICRO 5OUT 32QFN
MXL7704-BQB-T
MXL7704-BQB-T
MaxLinear
IC PMIC 5-OUT UNIV 32QFN
MXL7704-PQB-R
MXL7704-PQB-R
MaxLinear
IC
MXL7704-RQB-R
MXL7704-RQB-R
MaxLinear
IC
MXL7704-AQB-R Compare Parts
  • MXL7704-AQB-R vs MXL7704-XQB-R
  • MXL7704-AQB-R vs MXL7704-BQB-R
  • MXL7704-AQB-R vs MXL7704-AQB-T
  • MXL7704-AQB-R vs MXL7704-RQB-R
  • MXL7704-AQB-R vs MXL7704-PQB-R
  • MXL7704-AQB-R vs MXL7704-BQB-T
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller