☰
PEF32001VSV12
PEF32001VSV12
Active
Description:  CODEC/SLIC 44-VQFN
Manufacturer:  MaxLinear
History Price: Active
In Stock: 49760
PEF32001VSV12 Specification
Specification
Part No
PEF32001VSV12
Category
Interface - Telecom
Manufacturer
MaxLinear
Series
DuSLIC
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Dual Channel Subscriber Line Interface Circuit (DuSLIC)
Interface
-
Number of Circuits
-
Voltage - Supply
-
Current - Supply
-
Power (Watts)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
PEF32001VSV12 Related Parts
PEF 20450 H V1.3
PEF 20450 H V1.3
Infineon Technologies
IC TELECOM INTERFACE MQFP-100
PEF 20470 H V1.3
PEF 20470 H V1.3
Infineon Technologies
IC TELECOM INTERFACE MQFP-100
PEF 20525 F V1.3
PEF 20525 F V1.3
Infineon Technologies
IC TELECOM INTERFACE TQFP-100
PEF 20532 F V1.3
PEF 20532 F V1.3
Infineon Technologies
IC TELECOM INTERFACE TQFP-100
PEF 2054 N V2.1
PEF 2054 N V2.1
Infineon Technologies
IC TELECOM INTERFACE 44LCC
PEF 20542 F V1.3
PEF 20542 F V1.3
Infineon Technologies
IC TELECOM INTERFACE TQFP-144
PEF 2055 N V2.1
PEF 2055 N V2.1
Infineon Technologies
IC TELECOM INTERFACE 44LCC
PEF 20550 H V2.1
PEF 20550 H V2.1
Infineon Technologies
IC TELECOM INTERFACE 80MQFP
PEF 20571 F V3.1
PEF 20571 F V3.1
Infineon Technologies
IC TELECOM INTERFACE TQFP-100
PEF 20954 HT V1.1
PEF 20954 HT V1.1
Infineon Technologies
IC TELECOM INTERFACE TQFP-144
PEF 22504 HT V2.1
PEF 22504 HT V2.1
Infineon Technologies
IC TELECOM INTERFACE 144TQFP
PEF 22554 HT V2.1
PEF 22554 HT V2.1
Infineon Technologies
IC TELECOM INTERFACE 144TQFP
PEF32001VSV12 Description
The MaxLinear PEF32001VSV12 is a high-performance device from MaxLinear, a leading provider of broadband and communication solutions. This particular part, identified by the model number PEF32001VSV12, is a packet processor and forms part of the PEF32001 series, which is designed for high-speed packet processing in communication systems. It plays a crucial role in network infrastructure, particularly in scenarios where large amounts of data are transferred, such as in high-speed telecommunications networks, data centers, and broadband access systems.

MaxLinear%27s solutions often target the communication and networking industries, providing components that ensure optimal data transmission, efficient packet switching, and high-performance processing. Below, we will provide a detailed and technical overview of the PEF32001VSV12, including its specifications, functionality, and common applications.

## MaxLinear PEF32001VSV12 Overview

The PEF32001VSV12 is a packet processor designed to handle high-speed data flow in wireline communication systems. It is part of a family of network processors that focus on Ethernet packet processing, forwarding, and traffic management. The device offers a variety of features that enable it to efficiently manage traffic in complex communication infrastructures.

## Key Features

1. High-Performance Packet Processing
- The PEF32001VSV12 is designed to efficiently process large volumes of network traffic. It is capable of performing fast packet forwarding, switching, and other essential functions necessary for managing network traffic in broadband and telecommunications environments.

2. High-Speed Network Interface
- The device supports high-speed Gigabit Ethernet (GbE) interfaces, which makes it suitable for modern high-speed communication systems. This allows it to operate effectively in systems that require fast data processing and minimal latency.

3. Traffic Management and Quality of Service (QoS)
- One of the key capabilities of the PEF32001VSV12 is its ability to manage traffic flows and prioritize certain types of traffic over others. This is particularly useful in environments where certain data packets (such as voice or video) need to be given priority over less time-sensitive data.

4. Support for Advanced Layer 2/3 Features
- The processor supports Layer 2 (Data Link Layer) and Layer 3 (Network Layer) functionalities, which are critical for implementing Ethernet switching and routing protocols. This makes the device versatile for use in both Ethernet-based LANs and IP-based WANs.

5. Low Latency Operation
- The PEF32001VSV12 is designed to operate with minimal latency, ensuring that data packets are processed quickly and efficiently, which is crucial for maintaining performance in time-sensitive applications such as voice over IP (VoIP) or video streaming.

6. Scalable Architecture
- This packet processor is built with scalability in mind, meaning it can handle a growing volume of traffic and adapt to the increasing data processing requirements of modern communication networks.

7. Error Detection and Correction
- To ensure data integrity, the device incorporates mechanisms for error detection and error correction, which is essential for preventing data corruption in mission-critical communication systems.

8. Low Power Consumption
- Despite its high-performance capabilities, the PEF32001VSV12 is designed with power efficiency in mind, ensuring that it can be used in systems that require energy-efficient operation, such as mobile base stations or battery-powered systems.

9. Integrated Support for Multicast and Broadcast
- The processor can handle multicast and broadcast traffic efficiently, making it ideal for network applications that require the distribution of data to multiple recipients simultaneously, such as video distribution systems.

## Specifications

Below are the main specifications of the MaxLinear PEF32001VSV12 based on available technical information:

| Parameter | Specification |
|--------------------------------------|----------------------------------------|
| Device Type | Packet Processor |
| Application | Network Packet Processing, Data Forwarding, QoS Management |
| Interface | Gigabit Ethernet (GbE) |
| Data Throughput | Up to 10 Gbps |
| Packet Processing Features | Layer 2/3 Ethernet Switching, Traffic Management, QoS |
| Latency | Low Latency Operation |
| Error Detection | Error Detection and Correction |
| Power Supply | Typically 3.3V or 5V (depends on implementation) |
| Package Type | VSV12 (a 12-lead, surface-mount package) |
| Operating Temperature Range | Typically 0°C to +70°C for commercial grade (industrial versions may offer a wider range) |
| Operating Frequency | High-frequency operation with support for Gigabit Ethernet speeds |
| Power Consumption | Low Power Consumption |
| Multicast/Broadcast Support | Yes |
| Interface Protocol Support | Ethernet, IP (IPv4/IPv6), QoS |

## Block Diagram and Architecture

The architecture of the PEF32001VSV12 includes several key blocks that enable it to handle complex packet processing tasks:

- Traffic Management Unit (TMU): Manages the flow of packets through the processor, ensuring efficient forwarding and adherence to Quality of Service (QoS) rules.
- Switching Engine: Handles Layer 2 Ethernet switching tasks, forwarding frames based on MAC addresses.
- Routing Engine: Handles Layer 3 IP routing tasks, forwarding packets based on IP addresses.
- Queue Management: Supports the queuing of packets for traffic prioritization, supporting multiple queues for different traffic classes (e.g., voice, video, data).
- Multicast Processor: Handles multicast traffic and ensures efficient distribution of data packets to multiple destinations.

## Applications

The PEF32001VSV12 packet processor is well-suited for a variety of high-performance networking applications, including:

1. Broadband Access Networks
- The device can be used in broadband access equipment such as DSLAMs (Digital Subscriber Line Access Multiplexers), GPON OLTs (Gigabit Passive Optical Networks), and other networking gear that requires high-speed packet processing and routing.

2. Carrier-Class Ethernet Switches and Routers
- Its ability to support Layer 2 and Layer 3 processing makes it suitable for use in Ethernet switches and routers, which need to forward and switch Ethernet frames or route IP packets at high speeds.

3. Data Center Networking
- The PEF32001VSV12 is ideal for data center networks where fast packet forwarding, low latency, and efficient data traffic management are crucial for maintaining optimal performance in large-scale systems.

4. Telecommunications Infrastructure
- The device plays an essential role in telecom infrastructure, ensuring that data packets are processed efficiently in high-speed communication systems such as IP backbones and wireless base stations.

5. Enterprise Network Edge Devices
- For enterprise network edge applications, the PEF32001VSV12 can help optimize traffic management and QoS to ensure that critical services such as voice and video receive priority over regular data traffic.

6. Multimedia Distribution Systems
- For systems distributing multimedia content, such as IPTV, video streaming, or VoIP, the packet processor handles efficient forwarding and multicast traffic management.

7. Industrial Automation and Control Systems
- In industrial environments, especially with the rise of Industrial IoT (IIoT), it’s vital to have high-speed, reliable communication. The PEF32001VSV12 can be used in networked systems for factory automation, robotics, and remote monitoring systems.

## Advantages of MaxLinear PEF32001VSV12

- High-Speed Performance: The device supports high-throughput applications, processing packets at speeds of up to 10 Gbps, making it suitable for high-demand environments.
- Versatile Layer 2/3 Processing: It provides robust support for both Layer 2 (Ethernet switching) and Layer 3 (IP routing) functionality, offering flexibility in different network types.
- Efficient Traffic Management: Built-in traffic management and QoS capabilities ensure that the most critical traffic, such as VoIP or video, is prioritized, maintaining quality in sensitive applications.
- Low Latency: Designed for low-latency operation, it ensures fast packet forwarding for real-time applications.
- Scalability: Its architecture allows for scaling in high-demand applications, such as data centers or broadband networks, where traffic is expected to grow over time.

## Conclusion

The MaxLinear PEF32001VSV12 is a powerful packet processor tailored for high-speed data forwarding, Ethernet switching, and traffic management in modern communication networks. With its combination of high throughput, low latency, and robust Layer 2/3 capabilities, it is well-suited for use in telecommunications, data centers, and enterprise networks. By integrating this processor into their systems, engineers can build high-performance, scalable, and efficient communication solutions that meet the demanding needs of today’s data-driven world.
PEF32001VSV12 Compare Parts
  • PEF32001VSV12 vs PEF82902FV1.1/M13
  • PEF32001VSV12 vs PEF82902FV1.1-INF
  • PEF32001VSV12 vs PEF82902FV1.1
  • PEF32001VSV12 vs PEF82902F
  • PEF32001VSV12 vs PEF81913FV1.4
  • PEF32001VSV12 vs PEF55008EV1.3-G-INF
  • PEF32001VSV12 vs PEF42065HLV12XP
  • PEF32001VSV12 vs PEF3460EV1.2
  • PEF32001VSV12 vs PEF3452HV1.3
  • PEF32001VSV12 vs PEF3452H-V13
  • PEF32001VSV12 vs PEF3394ELV2.2-G
  • PEF32001VSV12 vs PEF3304HLV2.1
  • PEF32001VSV12 vs PEF3101FV1.3
  • PEF32001VSV12 vs PEF24911HV2.2
  • PEF32001VSV12 vs PEF24911HV2.1
  • PEF32001VSV12 vs PEF24911HV1.3
  • PEF32001VSV12 vs PEF22810T-V21TR
  • PEF32001VSV12 vs PEF22558E-V1.1
  • PEF32001VSV12 vs PEF22554H-TV2.1
  • PEF32001VSV12 vs PEF22508EV11G
  • PEF32001VSV12 vs PEF20954HTV1.1
  • PEF32001VSV12 vs PEF2055NV2.1
  • PEF32001VSV12 vs PEF20550HV2.1
  • PEF32001VSV12 vs PEF2054NV21
  • PEF32001VSV12 vs PEF2026T-SV1.1
  • PEF32001VSV12 vs PEF2015TV1.2
  • PEF32001VSV12 vs PEF 82912 F V1.4
  • PEF32001VSV12 vs PEF 82902 F V1.1
  • PEF32001VSV12 vs PEF 80912 H V1.4
  • PEF32001VSV12 vs PEF 80902 H V1.1
  • PEF32001VSV12 vs PEF 4268 T V1.2
  • PEF32001VSV12 vs PEF 4268 F V1.2
  • PEF32001VSV12 vs PEF 3452 H V1.3
  • PEF32001VSV12 vs PEF 3314 HL V2.2
  • PEF32001VSV12 vs PEF 3304 HL V2.1
  • PEF32001VSV12 vs PEF 24911 H V2.2
  • PEF32001VSV12 vs PEF 24902 H V2.1
  • PEF32001VSV12 vs PEF 24901 H V2.2
  • PEF32001VSV12 vs PEF 2466 H V2.2
  • PEF32001VSV12 vs PEF 2466 F V2.2
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend