☰
PEF32001VSV13
PEF32001VSV13
Active
Description:  CODEC/SLIC 44-VQFN
Manufacturer:  MaxLinear
History Price: Active
In Stock: 33960
PEF32001VSV13 Specification
Specification
Part No
PEF32001VSV13
Category
Interface - Telecom
Manufacturer
MaxLinear
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Subscriber Line Interface Concept (SLIC)
Interface
PCM, SPI
Number of Circuits
1
Voltage - Supply
3.3V
Current - Supply
-
Power (Watts)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
44-QFN
Supplier Device Package
44-QFN (5x6)
PEF32001VSV13 Related Parts
PEF 20450 H V1.3
PEF 20450 H V1.3
Infineon Technologies
IC TELECOM INTERFACE MQFP-100
PEF 20470 H V1.3
PEF 20470 H V1.3
Infineon Technologies
IC TELECOM INTERFACE MQFP-100
PEF 20525 F V1.3
PEF 20525 F V1.3
Infineon Technologies
IC TELECOM INTERFACE TQFP-100
PEF 20532 F V1.3
PEF 20532 F V1.3
Infineon Technologies
IC TELECOM INTERFACE TQFP-100
PEF 2054 N V2.1
PEF 2054 N V2.1
Infineon Technologies
IC TELECOM INTERFACE 44LCC
PEF 20542 F V1.3
PEF 20542 F V1.3
Infineon Technologies
IC TELECOM INTERFACE TQFP-144
PEF 2055 N V2.1
PEF 2055 N V2.1
Infineon Technologies
IC TELECOM INTERFACE 44LCC
PEF 20550 H V2.1
PEF 20550 H V2.1
Infineon Technologies
IC TELECOM INTERFACE 80MQFP
PEF 20571 F V3.1
PEF 20571 F V3.1
Infineon Technologies
IC TELECOM INTERFACE TQFP-100
PEF 20954 HT V1.1
PEF 20954 HT V1.1
Infineon Technologies
IC TELECOM INTERFACE TQFP-144
PEF 22504 HT V2.1
PEF 22504 HT V2.1
Infineon Technologies
IC TELECOM INTERFACE 144TQFP
PEF 22554 HT V2.1
PEF 22554 HT V2.1
Infineon Technologies
IC TELECOM INTERFACE 144TQFP
PEF32001VSV13 Description
The MaxLinear PEF32001VSV13 is a highly integrated, versatile device designed for high-speed communication applications, particularly in the field of networking and telecommunications. This device is part of MaxLinear's family of products that focus on providing advanced solutions for broadband communications, including Ethernet, fiber optics, and other high-speed data transmission technologies. Below is a detailed overview of the PEF32001VSV13, including its specifications and features.

## Overview

The PEF32001VSV13 is a highly efficient and flexible device that supports various communication protocols and standards. It is designed to facilitate high-speed data transmission while ensuring low power consumption, making it suitable for a wide range of applications, including data centers, enterprise networks, and telecommunications infrastructure.

## Key Specifications

1. Architecture:
- Device Type: Integrated Communication Processor
- Core Architecture: Designed for high-performance data processing and management

2. Data Rate:
- Maximum Data Rate: Supports data rates up to 10 Gbps, enabling high-speed communication for demanding applications.

3. Interface Support:
- Ethernet Interfaces: Supports multiple Ethernet standards, including 10/100/1000 Mbps and 10 Gbps Ethernet.
- Serial Interfaces: Includes support for various serial communication protocols, enhancing flexibility in system design.
- SFP/SFP+ Compatibility: Compatible with Small Form-factor Pluggable (SFP) and SFP+ modules for easy integration into existing systems.

4. Power Management:
- Low Power Consumption: Designed to operate efficiently with minimal power requirements, making it suitable for energy-sensitive applications.
- Dynamic Power Scaling: Features dynamic power management capabilities to optimize power usage based on operational demands.

5. Performance Features:
- Packet Processing: Advanced packet processing capabilities, including classification, filtering, and forwarding, to enhance network performance.
- Quality of Service (QoS): Supports QoS features to prioritize traffic and ensure reliable data transmission.

6. Security Features:
- Encryption Support: Hardware support for encryption algorithms to secure data transmission over networks.
- Access Control: Features to manage access and ensure secure communication between devices.

7. Physical Characteristics:
- Package Type: Typically available in a compact package suitable for integration into various hardware designs.
- Operating Temperature Range: Designed to operate within a specified temperature range, ensuring reliability in diverse environments.

8. Development Support:
- Software Development Kits (SDKs): MaxLinear provides comprehensive SDKs and development tools to facilitate the integration and development process.
- Documentation and Support: Extensive documentation and technical support are available to assist developers in utilizing the device effectively.

## Applications

The MaxLinear PEF32001VSV13 is suitable for a variety of applications, including but not limited to:

- Data Centers: High-speed data transmission and processing for server-to-server communication and storage networking.
- Telecommunications: Infrastructure for mobile and fixed-line networks, supporting advanced communication protocols and high data rates.
- Enterprise Networking: Solutions for enterprise routers and switches that require efficient data handling and management.
- Fiber Optic Communication: Applications that leverage fiber optics for high-speed data transmission over long distances.

## Conclusion

The MaxLinear PEF32001VSV13 is a powerful and flexible communication processor that meets the demands of modern networking and telecommunications applications. With its high data rate capabilities, low power consumption, and advanced packet processing features, it is well-suited for a wide range of use cases in data centers, enterprise networks, and telecommunications infrastructure. The support for various interfaces and robust development tools further enhances its appeal to developers and system integrators looking to build efficient and reliable communication solutions.
PEF32001VSV13 Compare Parts
  • PEF32001VSV13 vs PEF82902FV1.1/M13
  • PEF32001VSV13 vs PEF82902FV1.1-INF
  • PEF32001VSV13 vs PEF82902FV1.1
  • PEF32001VSV13 vs PEF82902F
  • PEF32001VSV13 vs PEF81913FV1.4
  • PEF32001VSV13 vs PEF55008EV1.3-G-INF
  • PEF32001VSV13 vs PEF42065HLV12XP
  • PEF32001VSV13 vs PEF3460EV1.2
  • PEF32001VSV13 vs PEF3452HV1.3
  • PEF32001VSV13 vs PEF3452H-V13
  • PEF32001VSV13 vs PEF3394ELV2.2-G
  • PEF32001VSV13 vs PEF3304HLV2.1
  • PEF32001VSV13 vs PEF3101FV1.3
  • PEF32001VSV13 vs PEF24911HV2.2
  • PEF32001VSV13 vs PEF24911HV2.1
  • PEF32001VSV13 vs PEF24911HV1.3
  • PEF32001VSV13 vs PEF22810T-V21TR
  • PEF32001VSV13 vs PEF22558E-V1.1
  • PEF32001VSV13 vs PEF22554H-TV2.1
  • PEF32001VSV13 vs PEF22508EV11G
  • PEF32001VSV13 vs PEF20954HTV1.1
  • PEF32001VSV13 vs PEF2055NV2.1
  • PEF32001VSV13 vs PEF20550HV2.1
  • PEF32001VSV13 vs PEF2054NV21
  • PEF32001VSV13 vs PEF2026T-SV1.1
  • PEF32001VSV13 vs PEF2015TV1.2
  • PEF32001VSV13 vs PEF 82912 F V1.4
  • PEF32001VSV13 vs PEF 82902 F V1.1
  • PEF32001VSV13 vs PEF 80912 H V1.4
  • PEF32001VSV13 vs PEF 80902 H V1.1
  • PEF32001VSV13 vs PEF 4268 T V1.2
  • PEF32001VSV13 vs PEF 4268 F V1.2
  • PEF32001VSV13 vs PEF 3452 H V1.3
  • PEF32001VSV13 vs PEF 3314 HL V2.2
  • PEF32001VSV13 vs PEF 3304 HL V2.1
  • PEF32001VSV13 vs PEF 24911 H V2.2
  • PEF32001VSV13 vs PEF 24902 H V2.1
  • PEF32001VSV13 vs PEF 24901 H V2.2
  • PEF32001VSV13 vs PEF 2466 H V2.2
  • PEF32001VSV13 vs PEF 2466 F V2.2
  • Customer Reviews
    4.95 out of 5.00 stars from 178 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend