☰
SP206CT-L
SP206CT-L
Obsolete
Description:  IC TRANSCEIVER FULL 4/3 24SOIC
Manufacturer:  MaxLinear
Datasheet:   SP206CT-L Datasheet
History Price: Obsolete
In Stock: 21260
SP206CT-L Specification
Specification
Part No
SP206CT-L
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
MaxLinear
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
4/3
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
120Kbps
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SOIC
SP206CT-L PDF Datasheet
SP206CT-L Related Parts
SP202ECN-L
SP202ECN-L
MaxLinear
IC TRANSCEIVER FULL 2/2 16SOIC
SP202ECN-L/TR
SP202ECN-L/TR
MaxLinear
IC TRANSCEIVER FULL 2/2 16SOIC
SP202ECP-L
SP202ECP-L
MaxLinear
IC TRANSCEIVER FULL 2/2 16DIP
SP202ECT-L
SP202ECT-L
MaxLinear
IC TRANSCEIVER FULL 2/2 16SOIC
SP202ECT-L/TR
SP202ECT-L/TR
MaxLinear
IC TRANSCEIVER FULL 2/2 16SOIC
SP202EEN-L
SP202EEN-L
MaxLinear
IC TRANSCEIVER FULL 2/2 16SOIC
SP202EEN-L/TR
SP202EEN-L/TR
MaxLinear
IC TRANSCEIVER FULL 2/2 16SOIC
SP202EEP-L
SP202EEP-L
MaxLinear
IC TRANSCEIVER FULL 2/2 16DIP
SP202EET-L
SP202EET-L
MaxLinear
IC TRANSCEIVER FULL 2/2 16SOIC
SP202EET-L/TR
SP202EET-L/TR
MaxLinear
IC TRANSCEIVER FULL 2/2 16SOIC
SP206CA-L
SP206CA-L
MaxLinear
IC TRANSCEIVER FULL 4/3 24SSOP
SP206CA-L/TR
SP206CA-L/TR
MaxLinear
IC TRANSCEIVER FULL 4/3 24SSOP
SP206CT-L Compare Parts
  • SP206CT-L vs SP26LV432EN-L
  • SP206CT-L vs SP26LV432CP-L
  • SP206CT-L vs SP26LV432CN-L/TR
  • SP206CT-L vs SP26LV432CN-L
  • SP206CT-L vs SP26LV431EN-L/TR
  • SP206CT-L vs SP26LV431EN-L
  • SP206CT-L vs SP26LV431CN-L/TR
  • SP206CT-L vs SP26LV431CN-L
  • SP206CT-L vs SP238AET-L/TR
  • SP206CT-L vs SP238AET-L
  • SP206CT-L vs SP238ACT-L/TR
  • SP206CT-L vs SP238ACT-L
  • SP206CT-L vs SP233EET-L/TR
  • SP206CT-L vs SP233EET-L
  • SP206CT-L vs SP233ECT-L/TR
  • SP206CT-L vs SP233ECT-L
  • SP206CT-L vs SP233AET-L/TR
  • SP206CT-L vs SP233AET-L
  • SP206CT-L vs SP233AEP-L
  • SP206CT-L vs SP233ACT-L/TR
  • SP206CT-L vs SP233ACT-L
  • SP206CT-L vs SP233ACP-L
  • SP206CT-L vs SP232EET-L/TR
  • SP206CT-L vs SP232EET-L
  • SP206CT-L vs SP232EEP-L
  • SP206CT-L vs SP232EEN-L/TR
  • SP206CT-L vs SP232EEN-L
  • SP206CT-L vs SP232ECT-L/TR
  • SP206CT-L vs SP232ECT-L
  • SP206CT-L vs SP232ECP-L
  • SP206CT-L vs SP232ECN-L/TR
  • SP206CT-L vs SP232ECN-L
  • SP206CT-L vs SP232AET-L/TR
  • SP206CT-L vs SP232AET-L
  • SP206CT-L vs SP232AEP-L
  • SP206CT-L vs SP232AEN-L/TR
  • SP206CT-L vs SP232AEN-L
  • SP206CT-L vs SP232ACT-L/TR
  • SP206CT-L vs SP232ACT-L
  • SP206CT-L vs SP232ACP-L
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class