☰
SP208ECT-L
SP208ECT-L
Discontinued
Description:  IC TRANSCEIVER FULL 4/4 24SOIC
Manufacturer:  MaxLinear
Datasheet:   SP208ECT-L Datasheet
History Price: Discontinued at Digi-Key
In Stock: 2600
SP208ECT-L Specification
Specification
Part No
SP208ECT-L
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
MaxLinear
Series
-
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
4/4
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
230kbps
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SOIC
SP208ECT-L PDF Datasheet
SP208ECT-L Related Parts
SP202ECN-L
SP202ECN-L
MaxLinear
IC TRANSCEIVER FULL 2/2 16SOIC
SP202ECN-L/TR
SP202ECN-L/TR
MaxLinear
IC TRANSCEIVER FULL 2/2 16SOIC
SP202ECP-L
SP202ECP-L
MaxLinear
IC TRANSCEIVER FULL 2/2 16DIP
SP202ECT-L
SP202ECT-L
MaxLinear
IC TRANSCEIVER FULL 2/2 16SOIC
SP202ECT-L/TR
SP202ECT-L/TR
MaxLinear
IC TRANSCEIVER FULL 2/2 16SOIC
SP202EEN-L
SP202EEN-L
MaxLinear
IC TRANSCEIVER FULL 2/2 16SOIC
SP202EEN-L/TR
SP202EEN-L/TR
MaxLinear
IC TRANSCEIVER FULL 2/2 16SOIC
SP202EEP-L
SP202EEP-L
MaxLinear
IC TRANSCEIVER FULL 2/2 16DIP
SP202EET-L
SP202EET-L
MaxLinear
IC TRANSCEIVER FULL 2/2 16SOIC
SP202EET-L/TR
SP202EET-L/TR
MaxLinear
IC TRANSCEIVER FULL 2/2 16SOIC
SP206CA-L
SP206CA-L
MaxLinear
IC TRANSCEIVER FULL 4/3 24SSOP
SP206CA-L/TR
SP206CA-L/TR
MaxLinear
IC TRANSCEIVER FULL 4/3 24SSOP
SP208ECT-L Description

The MaxLinear SP208ECT-L is a high-performance RS-485/RS-422 transceiver designed for robust, long-distance differential data communication in industrial, automation, and instrumentation applications. The device provides a low-power, high-speed interface for half-duplex or full-duplex communication on balanced differential lines. It integrates electrostatic discharge (ESD) protection, failsafe receivers, and wide common-mode voltage tolerance, making it suitable for noisy and harsh electrical environments.

## Communication Features

* Interface standards: RS-485, RS-422 compliant
* Data rate: Up to 20 Mbps
* Topology: Supports multidrop bus systems with up to 32 nodes per bus
* Half-duplex or full-duplex operation depending on configuration
* Differential input sensitivity: 200 mV minimum
* Driver output differential voltage: 1.5 V minimum into 54 Ω load

The SP208ECT-L provides reliable high-speed data transmission over long twisted-pair cables, with compatibility for industrial and commercial networking systems.

## Electrical Characteristics

* Supply voltage (Vcc): 5 V ±10% typical
* Driver output high voltage (VOH): ≥2.5 V at RL = 54 Ω
* Driver output low voltage (VOL): ≤0.5 V at RL = 54 Ω
* Driver short-circuit current: ±250 mA typical
* Driver differential output swing: ±1.5 V minimum
* Receiver input resistance: 12 kΩ typical
* Receiver input voltage range: -7 V to +12 V common-mode voltage
* Receiver differential threshold: ±200 mV typical

These parameters ensure compatibility with standard RS-485 and RS-422 bus requirements while supporting robust communication over long distances and in electrically noisy environments.

## Protection Features

* ESD protection: ±15 kV on the data lines per IEC 61000-4-2
* Thermal shutdown: Protects the device in case of excessive junction temperature
* Short-circuit protection: Output drivers can withstand indefinite short-circuits without damage
* Failsafe receiver: Receiver outputs a logic high when the input is open, shorted, or terminated

The integrated protection features enhance reliability in industrial and harsh environments where cable faults or transient voltages are common.

## Timing and Performance

* Driver propagation delay: 30 ns typical, 70 ns maximum
* Receiver propagation delay: 30 ns typical, 80 ns maximum
* Driver rise/fall time: 15 ns typical
* Receiver output enable/disable time: 40 ns typical
* Receiver input capacitance: 10 pF typical

High-speed switching and low propagation delays allow for high-throughput communication and minimal timing skew in bus networks.

## Power Consumption

* Driver active supply current: 60 mA typical at Vcc = 5 V
* Receiver supply current: 10 mA typical
* Standby mode: Receiver input shorted to Vcc or GND results in minimal current draw
* Low-power design suitable for embedded and battery-powered applications

The device is optimized for low power operation while maintaining high-speed performance and signal integrity.

## Packaging and Mechanical Data

* Package: 8-pin SOIC (Small Outline Integrated Circuit)
* Lead finish: RoHS-compliant tin-lead or lead-free
* Operating temperature range: -40°C to +85°C ambient
* Storage temperature range: -65°C to +150°C
* Pin spacing and footprint: Compatible with standard 8-pin SOIC PCB designs

The compact package supports integration into space-constrained designs while allowing easy soldering and automated assembly.

## Applications

* Industrial fieldbus networks and automation control
* Data acquisition systems and instrumentation
* Building and process control with long cable runs
* Motor control networks and servo systems
* Embedded systems requiring robust RS-485/RS-422 interfaces

The combination of high-speed, wide common-mode voltage tolerance, and integrated protection makes the SP208ECT-L ideal for reliable differential signaling in industrial environments.

## Summary

The MaxLinear SP208ECT-L is a high-speed, low-power RS-485/RS-422 transceiver featuring robust ESD protection, failsafe receiver operation, and wide common-mode voltage tolerance. It supports data rates up to 20 Mbps and is optimized for long-distance, multi-node bus networks in industrial and embedded applications. Its low propagation delay, compact SOIC package, and integrated fault protection make it a reliable and versatile solution for differential data communication under harsh electrical conditions.
SP208ECT-L Compare Parts
  • SP208ECT-L vs SP26LV432EN-L
  • SP208ECT-L vs SP26LV432CP-L
  • SP208ECT-L vs SP26LV432CN-L/TR
  • SP208ECT-L vs SP26LV432CN-L
  • SP208ECT-L vs SP26LV431EN-L/TR
  • SP208ECT-L vs SP26LV431EN-L
  • SP208ECT-L vs SP26LV431CN-L/TR
  • SP208ECT-L vs SP26LV431CN-L
  • SP208ECT-L vs SP238AET-L/TR
  • SP208ECT-L vs SP238AET-L
  • SP208ECT-L vs SP238ACT-L/TR
  • SP208ECT-L vs SP238ACT-L
  • SP208ECT-L vs SP233EET-L/TR
  • SP208ECT-L vs SP233EET-L
  • SP208ECT-L vs SP233ECT-L/TR
  • SP208ECT-L vs SP233ECT-L
  • SP208ECT-L vs SP233AET-L/TR
  • SP208ECT-L vs SP233AET-L
  • SP208ECT-L vs SP233AEP-L
  • SP208ECT-L vs SP233ACT-L/TR
  • SP208ECT-L vs SP233ACT-L
  • SP208ECT-L vs SP233ACP-L
  • SP208ECT-L vs SP232EET-L/TR
  • SP208ECT-L vs SP232EET-L
  • SP208ECT-L vs SP232EEP-L
  • SP208ECT-L vs SP232EEN-L/TR
  • SP208ECT-L vs SP232EEN-L
  • SP208ECT-L vs SP232ECT-L/TR
  • SP208ECT-L vs SP232ECT-L
  • SP208ECT-L vs SP232ECP-L
  • SP208ECT-L vs SP232ECN-L/TR
  • SP208ECT-L vs SP232ECN-L
  • SP208ECT-L vs SP232AET-L/TR
  • SP208ECT-L vs SP232AET-L
  • SP208ECT-L vs SP232AEP-L
  • SP208ECT-L vs SP232AEN-L/TR
  • SP208ECT-L vs SP232AEN-L
  • SP208ECT-L vs SP232ACT-L/TR
  • SP208ECT-L vs SP232ACT-L
  • SP208ECT-L vs SP232ACP-L
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class