SP232EEN-L/TR
SP232EEN-L/TR
Active
Description:  IC TRANSCEIVER FULL 2/2 16SOIC
Manufacturer:  MaxLinear
History Price: $1.05000
In Stock: 35600
SP232EEN-L/TR Specification
Specification
Part No
SP232EEN-L/TR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
MaxLinear
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
240kbps
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
SP232EEN-L/TR PDF Datasheet
SP232EEN-L/TR Related Parts
SP202ECN-L
SP202ECN-L
MaxLinear
IC TRANSCEIVER FULL 2/2 16SOIC
SP202ECN-L/TR
SP202ECN-L/TR
MaxLinear
IC TRANSCEIVER FULL 2/2 16SOIC
SP202ECP-L
SP202ECP-L
MaxLinear
IC TRANSCEIVER FULL 2/2 16DIP
SP202ECT-L
SP202ECT-L
MaxLinear
IC TRANSCEIVER FULL 2/2 16SOIC
SP202ECT-L/TR
SP202ECT-L/TR
MaxLinear
IC TRANSCEIVER FULL 2/2 16SOIC
SP202EEN-L
SP202EEN-L
MaxLinear
IC TRANSCEIVER FULL 2/2 16SOIC
SP202EEN-L/TR
SP202EEN-L/TR
MaxLinear
IC TRANSCEIVER FULL 2/2 16SOIC
SP202EEP-L
SP202EEP-L
MaxLinear
IC TRANSCEIVER FULL 2/2 16DIP
SP202EET-L
SP202EET-L
MaxLinear
IC TRANSCEIVER FULL 2/2 16SOIC
SP202EET-L/TR
SP202EET-L/TR
MaxLinear
IC TRANSCEIVER FULL 2/2 16SOIC
SP206CA-L
SP206CA-L
MaxLinear
IC TRANSCEIVER FULL 4/3 24SSOP
SP206CA-L/TR
SP206CA-L/TR
MaxLinear
IC TRANSCEIVER FULL 4/3 24SSOP
SP232EEN-L/TR Description

## Overview of MaxLinear SP232EEN-L/TR

The MaxLinear SP232EEN-L/TR is a high-performance RS-232 transceiver designed to facilitate serial communication in a variety of applications. This device is particularly noted for its ability to provide reliable data transmission over long distances, making it suitable for industrial applications, point-of-sale systems, and telecommunications.

## Key Specifications

## General Specifications

- Data Rate: Supports data rates up to 1 Mbps.
- Power Supply Voltage: Operates with a supply voltage ranging from 3.0V to 5.5V.
- Operating Temperature Range: Suitable for industrial environments with a temperature range from -40°C to +85°C.

## Electrical Characteristics

- Input Voltage Levels:
- V_IH (Input High Voltage): Minimum 2.1V.
- V_IL (Input Low Voltage): Maximum 0.8V.
- Output Voltage Levels:
- V_OH (Output High Voltage): Minimum 2.4V at a load of 3 kΩ.
- V_OL (Output Low Voltage): Maximum 0.5V at a load of 3 kΩ.

## Transmission Distance and Performance

- Transmission Distance: Capable of reliable data transmission over distances of up to 15 meters at 115.2 kbaud on a standard 0.5 mm cable.
- Baud Rate: Supports various baud rates effectively, adding versatility for different communication needs.

## Power Consumption

- Quiescent Supply Current: Typically around 5 μA when in shutdown mode, enhancing battery life in portable applications.
- Active Supply Current: Approximately 10 mA during operation, which is efficient for most application demands.

## Signal Integrity and Protection

- Output Short-Circuit Protection: Designed with output short-circuit protection, ensuring durability and operational safety.
- Electrostatic Discharge (ESD) Protection: Offers enhanced protection against ESD events, rated at ±15 kV.

## Pin Configuration

The SP232EEN-L/TR features a standard 16-pin TSSOP package with the following key pin assignments:

- Pin 1: V+ (Positive supply voltage)
- Pin 2: V- (Negative supply voltage)
- Pin 3: R1 (Receiver input 1)
- Pin 4: R2 (Receiver input 2)
- Pin 5: T1 (Transmitter output 1)
- Pin 6: T2 (Transmitter output 2)
- Pin 7-16: Ground and other control signals for functionality.

## Features

## Driver and Receiver Features

- Dual drivers and receivers facilitate full-duplex communication.
- Enhanced slew rate control minimizes electromagnetic interference.

## Functionality and Control Logic

- Built-in logic that enables or disables transceivers based on control signal inputs.
- Provides a robust solution for systems needing stringent communication standards.

## Applications

- Ideal for applications requiring RS-232 communication, including:
- Industrial automation systems.
- Telecommunications equipment.
- POS terminals and other peripherals.

## Summary

The MaxLinear SP232EEN-L/TR is a versatile RS-232 transceiver, offering a remarkable combination of low power consumption, robust performance, and multi-environment usability. Its efficient design and manufacturing ensure integration into various applications, making it a reliable choice for engineers looking to implement reliable serial communication solutions.
SP232EEN-L/TR Compare Parts
  • SP232EEN-L/TR vs SP26LV432EN-L
  • SP232EEN-L/TR vs SP26LV432CP-L
  • SP232EEN-L/TR vs SP26LV432CN-L/TR
  • SP232EEN-L/TR vs SP26LV432CN-L
  • SP232EEN-L/TR vs SP26LV431EN-L/TR
  • SP232EEN-L/TR vs SP26LV431EN-L
  • SP232EEN-L/TR vs SP26LV431CN-L/TR
  • SP232EEN-L/TR vs SP26LV431CN-L
  • SP232EEN-L/TR vs SP238AET-L/TR
  • SP232EEN-L/TR vs SP238AET-L
  • SP232EEN-L/TR vs SP238ACT-L/TR
  • SP232EEN-L/TR vs SP238ACT-L
  • SP232EEN-L/TR vs SP233EET-L/TR
  • SP232EEN-L/TR vs SP233EET-L
  • SP232EEN-L/TR vs SP233ECT-L/TR
  • SP232EEN-L/TR vs SP233ECT-L
  • SP232EEN-L/TR vs SP233AET-L/TR
  • SP232EEN-L/TR vs SP233AET-L
  • SP232EEN-L/TR vs SP233AEP-L
  • SP232EEN-L/TR vs SP233ACT-L/TR
  • SP232EEN-L/TR vs SP233ACT-L
  • SP232EEN-L/TR vs SP233ACP-L
  • SP232EEN-L/TR vs SP232EET-L/TR
  • SP232EEN-L/TR vs SP232EET-L
  • SP232EEN-L/TR vs SP232EEP-L
  • SP232EEN-L/TR vs SP232EEN-L
  • SP232EEN-L/TR vs SP232ECT-L/TR
  • SP232EEN-L/TR vs SP232ECT-L
  • SP232EEN-L/TR vs SP232ECP-L
  • SP232EEN-L/TR vs SP232ECN-L/TR
  • SP232EEN-L/TR vs SP232ECN-L
  • SP232EEN-L/TR vs SP232AET-L/TR
  • SP232EEN-L/TR vs SP232AET-L
  • SP232EEN-L/TR vs SP232AEP-L
  • SP232EEN-L/TR vs SP232AEN-L/TR
  • SP232EEN-L/TR vs SP232AEN-L
  • SP232EEN-L/TR vs SP232ACT-L/TR
  • SP232EEN-L/TR vs SP232ACT-L
  • SP232EEN-L/TR vs SP232ACP-L
  • SP232EEN-L/TR vs SP232ACN-L/TR
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.