☰
SP3222EBCA-L
SP3222EBCA-L
Discontinued
Description:  IC TRANSCEIVER FULL 2/2 20SSOP
Manufacturer:  MaxLinear
History Price: Discontinued at Digi-Key
In Stock: 18680
SP3222EBCA-L Specification
Specification
Part No
SP3222EBCA-L
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
MaxLinear
Series
-
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
300 mV
Data Rate
250kbps
Voltage - Supply
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
SP3222EBCA-L PDF Datasheet
SP3222EBCA-L Related Parts
SP3070EEN-L
SP3070EEN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3070EEN-L/TR
SP3070EEN-L/TR
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3070EMN-L
SP3070EMN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3070EMN-L/TR
SP3070EMN-L/TR
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3071EEN-L
SP3071EEN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
SP3071EEN-L/TR
SP3071EEN-L/TR
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
SP3071EMN-L
SP3071EMN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
SP3071EMN-L/TR
SP3071EMN-L/TR
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
SP3072EEN-L
SP3072EEN-L
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP3072EEN-L/TR
SP3072EEN-L/TR
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP3072EMN-L
SP3072EMN-L
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP3072EMN-L/TR
SP3072EMN-L/TR
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP3222EBCA-L Compare Parts
  • SP3222EBCA-L vs SP385EET-L
  • SP3222EBCA-L vs SP385EEA-L/TR
  • SP3222EBCA-L vs SP385EEA-L
  • SP3222EBCA-L vs SP385ECT-L/TR
  • SP3222EBCA-L vs SP385ECT-L
  • SP3222EBCA-L vs SP385ECA-L/TR
  • SP3222EBCA-L vs SP385ECA-L
  • SP3222EBCA-L vs SP3508EF-L
  • SP3222EBCA-L vs SP3508CF-L
  • SP3222EBCA-L vs SP3497EEN-L/TR
  • SP3222EBCA-L vs SP3497EEN-L
  • SP3222EBCA-L vs SP3496EEN-L/TR
  • SP3222EBCA-L vs SP3496EEN-L
  • SP3222EBCA-L vs SP3495EEN-L/TR
  • SP3222EBCA-L vs SP3495EEN-L
  • SP3222EBCA-L vs SP3494EN-L/TR
  • SP3222EBCA-L vs SP3494EN-L
  • SP3222EBCA-L vs SP3494CN-L/TR
  • SP3222EBCA-L vs SP3494CN-L
  • SP3222EBCA-L vs SP3491EN-L/TR
  • SP3222EBCA-L vs SP3491EN-L
  • SP3222EBCA-L vs SP3491CN-L/TR
  • SP3222EBCA-L vs SP3491CN-L
  • SP3222EBCA-L vs SP3490EN-L/TR
  • SP3222EBCA-L vs SP3490EN-L
  • SP3222EBCA-L vs SP3490CN-L/TR
  • SP3222EBCA-L vs SP3490CN-L
  • SP3222EBCA-L vs SP3485EN-L/TR
  • SP3222EBCA-L vs SP3485EN-L
  • SP3222EBCA-L vs SP3485CN-L/TR
  • SP3222EBCA-L vs SP3485CN-L
  • SP3222EBCA-L vs SP3483EN-L/TR
  • SP3222EBCA-L vs SP3483EN-L
  • SP3222EBCA-L vs SP3483CN-L/TR
  • SP3222EBCA-L vs SP3483CN-L
  • SP3222EBCA-L vs SP339EER1-L/TR
  • SP3222EBCA-L vs SP339EER1-L
  • SP3222EBCA-L vs SP339ECR1-L/TR
  • SP3222EBCA-L vs SP339ECR1-L
  • SP3222EBCA-L vs SP339BER1-L/TR
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.