☰
SP3232EBCA-L/TR
SP3232EBCA-L/TR
Active
Description:  IC TRANSCEIVER FULL 2/2 16SSOP
Manufacturer:  MaxLinear
History Price: $0.64713
In Stock: 20160
SP3232EBCA-L/TR Specification
Specification
Part No
SP3232EBCA-L/TR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
MaxLinear
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
300 mV
Data Rate
250kbps
Voltage - Supply
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-SSOP
SP3232EBCA-L/TR PDF Datasheet
SP3232EBCA-L/TR Related Parts
SP3070EEN-L
SP3070EEN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3070EEN-L/TR
SP3070EEN-L/TR
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3070EMN-L
SP3070EMN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3070EMN-L/TR
SP3070EMN-L/TR
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3071EEN-L
SP3071EEN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
SP3071EEN-L/TR
SP3071EEN-L/TR
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
SP3071EMN-L
SP3071EMN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
SP3071EMN-L/TR
SP3071EMN-L/TR
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
SP3072EEN-L
SP3072EEN-L
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP3072EEN-L/TR
SP3072EEN-L/TR
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP3072EMN-L
SP3072EMN-L
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP3072EMN-L/TR
SP3072EMN-L/TR
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP3232EBCA-L/TR Description
The MaxLinear SP3232EBCA-L/TR is a high-performance, low-power RS-232 transceiver designed for communication applications. It is particularly well-suited for interfacing with microcontrollers and other digital devices that require serial communication over longer distances. The SP3232EBCA-L/TR is part of MaxLinear%27s SP3232 family, which is known for its reliability, efficiency, and ease of use. Below is a detailed introduction to the SP3232EBCA-L/TR, including its specifications and parameters.

## Overview

The SP3232EBCA-L/TR is designed to meet the requirements of RS-232 communication standards, providing a robust solution for data transmission in various applications. It features a dual-channel transceiver that can operate at data rates up to 250 kbps, making it suitable for a wide range of serial communication tasks. The device is designed to operate with low supply voltage, which contributes to its low power consumption.

## Key Features

1. Low Power Consumption: The SP3232EBCA-L/TR operates at a low supply voltage of 3.0V to 5.5V, making it ideal for battery-powered applications and energy-efficient designs.

2. High Data Rate: The device supports data rates of up to 250 kbps, allowing for fast and efficient data transmission over RS-232 connections.

3. Integrated Charge Pump: The SP3232EBCA-L/TR includes an integrated charge pump that generates the necessary voltage levels for RS-232 communication, eliminating the need for external components.

4. Wide Operating Temperature Range: The device is rated for operation over a wide temperature range, from -40°C to +85°C, making it suitable for industrial and automotive applications.

5. Small Package Size: The SP3232EBCA-L/TR is available in a compact 16-pin TSSOP package, which is ideal for space-constrained designs.

6. Enhanced ESD Protection: The device features built-in electrostatic discharge (ESD) protection, ensuring reliable operation in environments where ESD events may occur.

## Specifications

- Supply Voltage:
- 3.0V to 5.5V

- Data Rate:
- Up to 250 kbps

- Number of Transceivers:
- Dual-channel (2 transmitters and 2 receivers)

- Input/Output Voltage Levels:
- Complies with RS-232 voltage levels (±5V)

- Power Consumption:
- Typically 1.5 mA in active mode
- 0.1 µA in shutdown mode

- Operating Temperature Range:
- -40°C to +85°C

- Package Type:
- 16-pin TSSOP (Thin Shrink Small Outline Package)

- ESD Protection:
- ±15 kV (human body model)

## Applications

The SP3232EBCA-L/TR is suitable for a variety of applications, including:

- Industrial automation systems
- Point-of-sale (POS) terminals
- Medical devices
- Consumer electronics
- Automotive communication systems
- Data acquisition systems

## Conclusion

The MaxLinear SP3232EBCA-L/TR is a versatile and efficient RS-232 transceiver that offers low power consumption, high data rates, and robust performance. Its integrated charge pump, wide operating temperature range, and compact package make it an excellent choice for a wide range of applications, from industrial automation to consumer electronics. With its reliable communication capabilities and enhanced ESD protection, the SP3232EBCA-L/TR is designed to meet the demands of modern electronic systems, providing designers with a reliable solution for serial communication needs.
SP3232EBCA-L/TR Compare Parts
  • SP3232EBCA-L/TR vs SP385EET-L
  • SP3232EBCA-L/TR vs SP385EEA-L/TR
  • SP3232EBCA-L/TR vs SP385EEA-L
  • SP3232EBCA-L/TR vs SP385ECT-L/TR
  • SP3232EBCA-L/TR vs SP385ECT-L
  • SP3232EBCA-L/TR vs SP385ECA-L/TR
  • SP3232EBCA-L/TR vs SP385ECA-L
  • SP3232EBCA-L/TR vs SP3508EF-L
  • SP3232EBCA-L/TR vs SP3508CF-L
  • SP3232EBCA-L/TR vs SP3497EEN-L/TR
  • SP3232EBCA-L/TR vs SP3497EEN-L
  • SP3232EBCA-L/TR vs SP3496EEN-L/TR
  • SP3232EBCA-L/TR vs SP3496EEN-L
  • SP3232EBCA-L/TR vs SP3495EEN-L/TR
  • SP3232EBCA-L/TR vs SP3495EEN-L
  • SP3232EBCA-L/TR vs SP3494EN-L/TR
  • SP3232EBCA-L/TR vs SP3494EN-L
  • SP3232EBCA-L/TR vs SP3494CN-L/TR
  • SP3232EBCA-L/TR vs SP3494CN-L
  • SP3232EBCA-L/TR vs SP3491EN-L/TR
  • SP3232EBCA-L/TR vs SP3491EN-L
  • SP3232EBCA-L/TR vs SP3491CN-L/TR
  • SP3232EBCA-L/TR vs SP3491CN-L
  • SP3232EBCA-L/TR vs SP3490EN-L/TR
  • SP3232EBCA-L/TR vs SP3490EN-L
  • SP3232EBCA-L/TR vs SP3490CN-L/TR
  • SP3232EBCA-L/TR vs SP3490CN-L
  • SP3232EBCA-L/TR vs SP3485EN-L/TR
  • SP3232EBCA-L/TR vs SP3485EN-L
  • SP3232EBCA-L/TR vs SP3485CN-L/TR
  • SP3232EBCA-L/TR vs SP3485CN-L
  • SP3232EBCA-L/TR vs SP3483EN-L/TR
  • SP3232EBCA-L/TR vs SP3483EN-L
  • SP3232EBCA-L/TR vs SP3483CN-L/TR
  • SP3232EBCA-L/TR vs SP3483CN-L
  • SP3232EBCA-L/TR vs SP339EER1-L/TR
  • SP3232EBCA-L/TR vs SP339EER1-L
  • SP3232EBCA-L/TR vs SP339ECR1-L/TR
  • SP3232EBCA-L/TR vs SP339ECR1-L
  • SP3232EBCA-L/TR vs SP339BER1-L/TR
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.