☰
SP3232EBEY-L
SP3232EBEY-L
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 16TSSOP
Manufacturer:  MaxLinear
History Price: Obsolete
In Stock: 400
SP3232EBEY-L Specification
Specification
Part No
SP3232EBEY-L
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
MaxLinear
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
300 mV
Data Rate
250kbps
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
SP3232EBEY-L PDF Datasheet
SP3232EBEY-L Related Parts
SP3070EEN-L
SP3070EEN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3070EEN-L/TR
SP3070EEN-L/TR
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3070EMN-L
SP3070EMN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3070EMN-L/TR
SP3070EMN-L/TR
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3071EEN-L
SP3071EEN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
SP3071EEN-L/TR
SP3071EEN-L/TR
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
SP3071EMN-L
SP3071EMN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
SP3071EMN-L/TR
SP3071EMN-L/TR
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
SP3072EEN-L
SP3072EEN-L
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP3072EEN-L/TR
SP3072EEN-L/TR
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP3072EMN-L
SP3072EMN-L
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP3072EMN-L/TR
SP3072EMN-L/TR
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP3232EBEY-L Description
The MaxLinear SP3232EBEY-L is a highly integrated RS-232 transceiver designed for reliable serial communication in various applications, particularly in environments where low power consumption and compact design are essential. This device is ideal for portable and battery-operated devices, as it operates over a wide voltage range while maintaining compatibility with standard RS-232 voltage levels.

## Key Features:

1. Low Voltage Operation: The SP3232EBEY-L operates from a single power supply voltage ranging from 3.0V to 5.5V. This feature allows it to be used in low-power applications, making it suitable for battery-operated devices and energy-efficient designs.

2. RS-232 Compatibility: The transceiver is designed to meet the RS-232 standard, enabling it to communicate with standard RS-232 devices. It can handle voltage levels from +3V to +15V for logic high and -3V to -15V for logic low, ensuring compatibility with a wide range of devices.

3. Data Rate: The SP3232EBEY-L supports data rates up to 250 kbps, which is suitable for various communication applications, including those requiring high-speed data transfer.

4. Integrated Charge Pump: The device features an integrated charge pump that generates the necessary voltage levels for RS-232 communication. This eliminates the need for external components, simplifying the design and reducing the overall footprint of the circuit.

5. Low Power Consumption: The SP3232EBEY-L is designed for low power consumption, with a typical supply current of only 5 µA in shutdown mode. This characteristic is particularly beneficial for applications where battery life is critical, allowing for extended operation without frequent recharging or replacement.

6. High ESD Protection: The transceiver includes built-in ESD protection, rated at ±15 kV for contact discharge and ±30 kV for air discharge. This high level of protection ensures reliable operation in environments prone to electrostatic discharge, enhancing the durability of the device.

7. Multiple Driver and Receiver Channels: The SP3232EBEY-L includes two drivers and two receivers, allowing for full-duplex communication. This capability is essential for applications that require simultaneous transmission and reception of data, such as in point-to-point communication systems.

8. Thermal Shutdown Protection: The device incorporates thermal shutdown protection to prevent damage due to overheating, enhancing reliability and longevity in various operating conditions.

## Specifications:

- Supply Voltage (VCC): 3.0V to 5.5V
- Data Rate: Up to 250 kbps
- Input Voltage Range: ±15V (RS-232 levels)
- Output Voltage Swing: ±5V (typical)
- Supply Current: 5 µA (shutdown mode), 1.5 mA (active mode)
- Number of Drivers: 2
- Number of Receivers: 2
- Operating Temperature Range: -40°C to +85°C
- Package Type: 16-pin TSSOP (Thin Shrink Small Outline Package)

## Applications:

The SP3232EBEY-L is suitable for a wide range of applications, including:

- Industrial automation systems
- Point-of-sale terminals
- GPS receivers
- Medical devices
- Data loggers
- Any application requiring reliable RS-232 communication

## Conclusion:

The MaxLinear SP3232EBEY-L is a versatile and efficient RS-232 transceiver that combines low voltage operation, high data rates, and robust ESD protection. Its integrated features and low power consumption make it an excellent choice for modern communication systems, particularly in battery-powered and portable applications. With its comprehensive set of specifications and features, the SP3232EBEY-L is well-suited for both industrial and consumer electronics, providing reliable performance and data integrity in various environments.
SP3232EBEY-L Compare Parts
  • SP3232EBEY-L vs SP385EET-L
  • SP3232EBEY-L vs SP385EEA-L/TR
  • SP3232EBEY-L vs SP385EEA-L
  • SP3232EBEY-L vs SP385ECT-L/TR
  • SP3232EBEY-L vs SP385ECT-L
  • SP3232EBEY-L vs SP385ECA-L/TR
  • SP3232EBEY-L vs SP385ECA-L
  • SP3232EBEY-L vs SP3508EF-L
  • SP3232EBEY-L vs SP3508CF-L
  • SP3232EBEY-L vs SP3497EEN-L/TR
  • SP3232EBEY-L vs SP3497EEN-L
  • SP3232EBEY-L vs SP3496EEN-L/TR
  • SP3232EBEY-L vs SP3496EEN-L
  • SP3232EBEY-L vs SP3495EEN-L/TR
  • SP3232EBEY-L vs SP3495EEN-L
  • SP3232EBEY-L vs SP3494EN-L/TR
  • SP3232EBEY-L vs SP3494EN-L
  • SP3232EBEY-L vs SP3494CN-L/TR
  • SP3232EBEY-L vs SP3494CN-L
  • SP3232EBEY-L vs SP3491EN-L/TR
  • SP3232EBEY-L vs SP3491EN-L
  • SP3232EBEY-L vs SP3491CN-L/TR
  • SP3232EBEY-L vs SP3491CN-L
  • SP3232EBEY-L vs SP3490EN-L/TR
  • SP3232EBEY-L vs SP3490EN-L
  • SP3232EBEY-L vs SP3490CN-L/TR
  • SP3232EBEY-L vs SP3490CN-L
  • SP3232EBEY-L vs SP3485EN-L/TR
  • SP3232EBEY-L vs SP3485EN-L
  • SP3232EBEY-L vs SP3485CN-L/TR
  • SP3232EBEY-L vs SP3485CN-L
  • SP3232EBEY-L vs SP3483EN-L/TR
  • SP3232EBEY-L vs SP3483EN-L
  • SP3232EBEY-L vs SP3483CN-L/TR
  • SP3232EBEY-L vs SP3483CN-L
  • SP3232EBEY-L vs SP339EER1-L/TR
  • SP3232EBEY-L vs SP339EER1-L
  • SP3232EBEY-L vs SP339ECR1-L/TR
  • SP3232EBEY-L vs SP339ECR1-L
  • SP3232EBEY-L vs SP339BER1-L/TR
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.