☰
SP334ET-L
SP334ET-L
Active
Description:  IC TRANSCEIVER FULL 3/5 28SOIC
Manufacturer:  MaxLinear
Datasheet:   SP334ET-L Datasheet
History Price: $11.43000
In Stock: 47820
SP334ET-L Specification
Specification
Part No
SP334ET-L
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
MaxLinear
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232, RS485
Number of Drivers/Receivers
3/5
Duplex
Full
Receiver Hysteresis
-
Data Rate
235Kbps
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
SP334ET-L PDF Datasheet
SP334ET-L Related Parts
SP3070EEN-L
SP3070EEN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3070EEN-L/TR
SP3070EEN-L/TR
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3070EMN-L
SP3070EMN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3070EMN-L/TR
SP3070EMN-L/TR
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3071EEN-L
SP3071EEN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
SP3071EEN-L/TR
SP3071EEN-L/TR
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
SP3071EMN-L
SP3071EMN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
SP3071EMN-L/TR
SP3071EMN-L/TR
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
SP3072EEN-L
SP3072EEN-L
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP3072EEN-L/TR
SP3072EEN-L/TR
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP3072EMN-L
SP3072EMN-L
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP3072EMN-L/TR
SP3072EMN-L/TR
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP334ET-L Description
Overview of MaxLinear SP334ET-L

The MaxLinear SP334ET-L is a highly integrated power management IC designed for various applications, including consumer electronics, industrial devices, and telecommunications. This device is particularly known for its efficiency and versatility, making it a popular choice among engineers and designers.

Key Specifications

- Input Voltage Range: The SP334ET-L operates with an input voltage range of 2.5V to 5.5V, allowing it to be used in a wide variety of power supply scenarios.
- Output Voltage: It provides a fixed output voltage of 3.3V, which is ideal for powering microcontrollers, sensors, and other low-voltage devices.
- Output Current: The device can deliver a maximum output current of 500mA, making it suitable for applications that require moderate power levels.
- Efficiency: The SP334ET-L boasts a high efficiency of up to 95%, which helps in reducing heat generation and prolonging battery life in portable applications.
- Quiescent Current: It features a low quiescent current of 1.5µA, which is beneficial for battery-operated devices, ensuring minimal power consumption during idle states.
- Load Regulation: The load regulation is typically around 1%, ensuring stable output voltage even with varying load conditions.
- Line Regulation: The line regulation is approximately 0.1%/V, indicating that the output voltage remains stable despite fluctuations in the input voltage.
- Temperature Range: The operating temperature range is from -40°C to +125°C, making it suitable for harsh environments and industrial applications.

Features

- Low Dropout (LDO) Regulator: The SP334ET-L is designed as a low dropout regulator, which means it can maintain regulation with a minimal difference between input and output voltage. This feature is crucial for battery-powered devices where voltage headroom is limited.
- Short-Circuit Protection: The device includes built-in short-circuit protection, which helps prevent damage to the IC and connected components in case of a fault condition.
- Thermal Shutdown: It features thermal shutdown protection, ensuring that the device will turn off in case of overheating, thus protecting the circuit from damage.
- Capacitor Selection: The SP334ET-L is compatible with a wide range of output capacitors, including ceramic capacitors, which are often preferred for their low equivalent series resistance (ESR) and size.

Applications

The MaxLinear SP334ET-L is suitable for various applications, including:

- Consumer Electronics: Used in devices such as smartphones, tablets, and portable media players where efficient power management is critical.
- Industrial Equipment: Ideal for powering sensors, microcontrollers, and other components in industrial automation systems.
- Telecommunications: Employed in communication devices that require stable and efficient power supplies.

Conclusion

The MaxLinear SP334ET-L is a robust and efficient power management solution that meets the needs of modern electronic applications. With its wide input voltage range, high efficiency, and protective features, it is an excellent choice for designers looking to optimize power consumption and reliability in their products.
SP334ET-L Compare Parts
  • SP334ET-L vs SP385EET-L
  • SP334ET-L vs SP385EEA-L/TR
  • SP334ET-L vs SP385EEA-L
  • SP334ET-L vs SP385ECT-L/TR
  • SP334ET-L vs SP385ECT-L
  • SP334ET-L vs SP385ECA-L/TR
  • SP334ET-L vs SP385ECA-L
  • SP334ET-L vs SP3508EF-L
  • SP334ET-L vs SP3508CF-L
  • SP334ET-L vs SP3497EEN-L/TR
  • SP334ET-L vs SP3497EEN-L
  • SP334ET-L vs SP3496EEN-L/TR
  • SP334ET-L vs SP3496EEN-L
  • SP334ET-L vs SP3495EEN-L/TR
  • SP334ET-L vs SP3495EEN-L
  • SP334ET-L vs SP3494EN-L/TR
  • SP334ET-L vs SP3494EN-L
  • SP334ET-L vs SP3494CN-L/TR
  • SP334ET-L vs SP3494CN-L
  • SP334ET-L vs SP3491EN-L/TR
  • SP334ET-L vs SP3491EN-L
  • SP334ET-L vs SP3491CN-L/TR
  • SP334ET-L vs SP3491CN-L
  • SP334ET-L vs SP3490EN-L/TR
  • SP334ET-L vs SP3490EN-L
  • SP334ET-L vs SP3490CN-L/TR
  • SP334ET-L vs SP3490CN-L
  • SP334ET-L vs SP3485EN-L/TR
  • SP334ET-L vs SP3485EN-L
  • SP334ET-L vs SP3485CN-L/TR
  • SP334ET-L vs SP3485CN-L
  • SP334ET-L vs SP3483EN-L/TR
  • SP334ET-L vs SP3483EN-L
  • SP334ET-L vs SP3483CN-L/TR
  • SP334ET-L vs SP3483CN-L
  • SP334ET-L vs SP339EER1-L/TR
  • SP334ET-L vs SP339EER1-L
  • SP334ET-L vs SP339ECR1-L/TR
  • SP334ET-L vs SP339ECR1-L
  • SP334ET-L vs SP339BER1-L/TR
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.