SP3497EEN-L/TR
SP3497EEN-L/TR
Obsolete
Description:  IC TRANSCEIVER FULL 1/1 14SOIC
Manufacturer:  MaxLinear
History Price: Obsolete
In Stock: 18800
SP3497EEN-L/TR Specification
Specification
Part No
SP3497EEN-L/TR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
MaxLinear
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS422, RS485
Number of Drivers/Receivers
1/1
Duplex
Full
Receiver Hysteresis
25 mV
Data Rate
32Mbps
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
SP3497EEN-L/TR PDF Datasheet
SP3497EEN-L/TR Related Parts
SP3070EEN-L
SP3070EEN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3070EEN-L/TR
SP3070EEN-L/TR
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3070EMN-L
SP3070EMN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3070EMN-L/TR
SP3070EMN-L/TR
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3071EEN-L
SP3071EEN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
SP3071EEN-L/TR
SP3071EEN-L/TR
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
SP3071EMN-L
SP3071EMN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
SP3071EMN-L/TR
SP3071EMN-L/TR
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
SP3072EEN-L
SP3072EEN-L
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP3072EEN-L/TR
SP3072EEN-L/TR
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP3072EMN-L
SP3072EMN-L
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP3072EMN-L/TR
SP3072EMN-L/TR
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP3497EEN-L/TR Description
Overview of MaxLinear SP3497EEN-L/TR

The MaxLinear SP3497EEN-L/TR is a high-performance RS-232 transceiver designed for reliable serial communication in a variety of applications. This device is particularly suitable for use in portable and battery-operated devices due to its low power consumption and compact design. The SP3497EEN-L/TR is compliant with the RS-232 standard, making it ideal for interfacing with microcontrollers, computers, and other serial devices.

Key Specifications

- Supply Voltage (VCC): The SP3497EEN-L/TR operates with a supply voltage range of 3.0V to 5.5V, allowing it to be used in both low-voltage and standard voltage applications.
- Data Rate: The device supports data rates of up to 1 Mbps, ensuring fast and efficient data transmission for various applications.
- Output Voltage Levels: The transceiver provides output voltage levels that comply with the RS-232 standard, with a minimum output voltage of ±5V for logic high and a maximum of ±15V for logic low.
- Low Power Consumption: The device features a low power shutdown mode, consuming less than 1 µA in shutdown, which is ideal for battery-powered applications.
- Operating Temperature Range: The SP3497EEN-L/TR is rated for operation within a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications.
- Number of Drivers and Receivers: The device includes 2 drivers and 2 receivers, allowing for full-duplex communication.

Functional Description

The SP3497EEN-L/TR is designed to provide reliable RS-232 communication with minimal power consumption. Key features include:

- Integrated Protection: The device includes built-in ESD protection, which helps safeguard against voltage spikes and ensures reliable operation in harsh environments.
- Low Voltage Operation: The ability to operate at low voltages makes the SP3497EEN-L/TR suitable for modern electronic devices that require efficient power management.
- Full-Duplex Communication: With two drivers and two receivers, the transceiver supports full-duplex communication, allowing simultaneous transmission and reception of data.

Pin Configuration

The SP3497EEN-L/TR is typically available in a 16-pin TSSOP package, which provides a compact footprint for space-constrained designs. The pin configuration includes:

- Driver Outputs (TXD1, TXD2): These pins are used for transmitting data.
- Receiver Inputs (RXD1, RXD2): These pins are used for receiving data.
- Control Pins: Includes pins for enabling and disabling the device, as well as for controlling the shutdown mode.
- Power Supply Pins (VCC and GND): These pins are used for connecting the power supply and ground.

Applications

The SP3497EEN-L/TR is widely used in various applications, including:

- Embedded Systems: For serial communication between microcontrollers and peripheral devices.
- Industrial Automation: In systems that require reliable data transmission over longer distances.
- Point-of-Sale Systems: For connecting terminals to printers and other devices.
- Consumer Electronics: In devices such as modems, routers, and other communication equipment.

Conclusion

The MaxLinear SP3497EEN-L/TR is a versatile and efficient RS-232 transceiver that offers a range of features suitable for various communication applications. Its low power consumption, compliance with RS-232 standards, and robust performance make it an excellent choice for engineers and designers looking to implement reliable serial communication in their electronic designs. With its compact size and reliable operation, the SP3497EEN-L/TR continues to be a preferred component in the field of data communication.
SP3497EEN-L/TR Compare Parts
  • SP3497EEN-L/TR vs SP385EET-L
  • SP3497EEN-L/TR vs SP385EEA-L/TR
  • SP3497EEN-L/TR vs SP385EEA-L
  • SP3497EEN-L/TR vs SP385ECT-L/TR
  • SP3497EEN-L/TR vs SP385ECT-L
  • SP3497EEN-L/TR vs SP385ECA-L/TR
  • SP3497EEN-L/TR vs SP385ECA-L
  • SP3497EEN-L/TR vs SP3508EF-L
  • SP3497EEN-L/TR vs SP3508CF-L
  • SP3497EEN-L/TR vs SP3497EEN-L
  • SP3497EEN-L/TR vs SP3496EEN-L/TR
  • SP3497EEN-L/TR vs SP3496EEN-L
  • SP3497EEN-L/TR vs SP3495EEN-L/TR
  • SP3497EEN-L/TR vs SP3495EEN-L
  • SP3497EEN-L/TR vs SP3494EN-L/TR
  • SP3497EEN-L/TR vs SP3494EN-L
  • SP3497EEN-L/TR vs SP3494CN-L/TR
  • SP3497EEN-L/TR vs SP3494CN-L
  • SP3497EEN-L/TR vs SP3491EN-L/TR
  • SP3497EEN-L/TR vs SP3491EN-L
  • SP3497EEN-L/TR vs SP3491CN-L/TR
  • SP3497EEN-L/TR vs SP3491CN-L
  • SP3497EEN-L/TR vs SP3490EN-L/TR
  • SP3497EEN-L/TR vs SP3490EN-L
  • SP3497EEN-L/TR vs SP3490CN-L/TR
  • SP3497EEN-L/TR vs SP3490CN-L
  • SP3497EEN-L/TR vs SP3485EN-L/TR
  • SP3497EEN-L/TR vs SP3485EN-L
  • SP3497EEN-L/TR vs SP3485CN-L/TR
  • SP3497EEN-L/TR vs SP3485CN-L
  • SP3497EEN-L/TR vs SP3483EN-L/TR
  • SP3497EEN-L/TR vs SP3483EN-L
  • SP3497EEN-L/TR vs SP3483CN-L/TR
  • SP3497EEN-L/TR vs SP3483CN-L
  • SP3497EEN-L/TR vs SP339EER1-L/TR
  • SP3497EEN-L/TR vs SP339EER1-L
  • SP3497EEN-L/TR vs SP339ECR1-L/TR
  • SP3497EEN-L/TR vs SP339ECR1-L
  • SP3497EEN-L/TR vs SP339BER1-L/TR
  • SP3497EEN-L/TR vs SP339BER1-L
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new