☰
SP483ECN-L
SP483ECN-L
Obsolete
Description:  IC TRANSCEIVER HALF 1/1 8SOIC
Manufacturer:  MaxLinear
Datasheet:   SP483ECN-L Datasheet
History Price: Obsolete
In Stock: 21760
SP483ECN-L Specification
Specification
Part No
SP483ECN-L
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
MaxLinear
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS422, RS485
Number of Drivers/Receivers
1/1
Duplex
Half
Receiver Hysteresis
20 mV
Data Rate
250kbps
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
SP483ECN-L PDF Datasheet
SP483ECN-L Related Parts
SP4082EEN-L
SP4082EEN-L
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP4082EEN-L/TR
SP4082EEN-L/TR
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP481ECN-L
SP481ECN-L
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP481ECN-L/TR
SP481ECN-L/TR
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP481ECP-L
SP481ECP-L
MaxLinear
IC TRANSCEIVER HALF 1/1 8DIP
SP481EEN-L
SP481EEN-L
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP481EEN-L/TR
SP481EEN-L/TR
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP481EEP-L
SP481EEP-L
MaxLinear
IC TRANSCEIVER HALF 1/1 8DIP
SP483CN-L
SP483CN-L
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP483CN-L/TR
SP483CN-L/TR
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP483CS-L
SP483CS-L
MaxLinear
IC TRANSCEIVER HALF 1/1 8DIP
SP483ECN-L/TR
SP483ECN-L/TR
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP483ECN-L Description
The MaxLinear SP483ECN-L is a robust, high-performance RS-485/RS-422 transceiver designed for reliable differential data communication in industrial and commercial applications. It operates over long cable distances and supports multipoint networks with high noise immunity, making it suitable for process control, building automation, and industrial communication systems. The device integrates both a differential driver and receiver in a single package, featuring enhanced ESD protection, fail-safe operation, and low-power characteristics. Its extended operating temperature range and high-speed performance enable deployment in harsh environmental conditions while maintaining signal integrity and communication reliability.

## Functional Description

The SP483ECN-L functions as a full-duplex RS-485/RS-422 transceiver with differential driver outputs and differential receiver inputs. The driver is capable of transmitting data over twisted-pair cabling with a standard differential voltage swing compliant with RS-485 specifications. The receiver features a wide common-mode input range to tolerate ground potential differences between nodes, as well as fail-safe logic to provide a defined output when the bus is idle or open. The device includes driver enable and receiver enable controls, allowing precise control over bus direction and efficient use of networked data lines.

## Electrical Characteristics

The SP483ECN-L operates from a single 5V supply, with a tolerance range of 4.75V to 5.25V. The driver outputs can deliver a differential voltage of ±1.5V across a 54Ω load, ensuring reliable communication across long cable distances. The device features low quiescent current consumption of 120 µA in idle mode, making it suitable for low-power applications. Receiver inputs tolerate a wide common-mode voltage from -7V to +12V, enabling stable operation in multipoint networks where potential differences may exist between devices. The input differential sensitivity is 200 mV minimum, ensuring accurate data reception even under high noise conditions.

## Driver Features

The driver of the SP483ECN-L supports data rates up to 10 Mbps, suitable for high-speed industrial communications. It includes short-circuit protection to prevent damage when the output is connected to ground or VCC, as well as thermal shutdown to protect the device during fault conditions. Fail-safe output circuitry ensures a defined logic level on the bus when the driver is disabled or in a high-impedance state, preventing floating lines that can lead to data errors. The driver rise and fall times are carefully controlled to reduce overshoot and ringing, minimizing electromagnetic interference (EMI) and maintaining signal integrity over long distances.

## Receiver Features

The receiver provides differential input capability with hysteresis to reject noise pulses and improve immunity to transient disturbances. Its high ESD protection rating of ±15 kV on the bus pins ensures resilience against electrostatic discharge events commonly encountered during handling or in industrial environments. The receiver also maintains low propagation delay, typically around 45 ns, minimizing timing errors and skew in high-speed networks. Its fail-safe design guarantees that the output is logic high when the differential input voltage is zero, avoiding undefined logic states on idle or unterminated lines.

## Timing and Performance

The SP483ECN-L features matched propagation delays between driver and receiver to reduce data skew in multipoint communications. Typical driver propagation delay is 27 ns, with rise/fall times of approximately 6 ns across a 54Ω load. The device supports up to 32 unit loads per bus, allowing large node networks without signal degradation. Low output impedance minimizes reflections, ensuring high signal fidelity in both short and long cable runs. The device’s fast enable and disable times facilitate precise bus control in half-duplex systems.

## Power Management

The SP483ECN-L includes low-power shutdown capability, reducing supply current to less than 1 µA when both driver and receiver are disabled. This feature is particularly beneficial for battery-powered or energy-conscious systems. The device’s low static and dynamic power consumption, combined with thermal protection, ensures efficient operation under continuous or intermittent use in industrial and commercial systems.

## Environmental and Reliability Specifications

The SP483ECN-L is specified to operate over an industrial temperature range of -40°C to +85°C, ensuring performance under harsh environmental conditions. It provides high ESD robustness and fault tolerance, enabling deployment in environments with significant electrical noise or mechanical handling. The device is compatible with standard PCB assembly processes, including soldering and automated pick-and-place techniques, while maintaining mechanical and thermal reliability over the device’s operational lifetime.

## Applications

The SP483ECN-L is widely used in industrial automation, process control, building management systems, and other networked systems requiring reliable RS-485/RS-422 communication. Typical applications include programmable logic controllers (PLCs), motor control systems, remote I/O modules, and instrumentation networks. Its high-speed capability, noise immunity, and fail-safe operation make it ideal for long cable runs and environments where electrical disturbances are common.

## Package and Ordering Information

The device is supplied in an 8-pin SOIC package, offering compact integration for space-constrained PCB designs. The lead-free, RoHS-compliant package ensures environmental compliance and suitability for modern manufacturing processes. Tape-and-reel packaging options support automated assembly in high-volume production. The SP483ECN-L’s robust design, combined with its small footprint, provides an efficient and reliable solution for industrial-grade differential communication networks.

## Summary

The MaxLinear SP483ECN-L is a high-speed, low-power RS-485/RS-422 transceiver offering reliable communication over multipoint differential networks. With features including bidirectional communication, fail-safe operation, wide common-mode tolerance, high ESD protection, and low propagation delay, it is optimized for industrial, commercial, and building automation applications. Its compact SOIC package, low power consumption, and robust electrical and thermal performance make it suitable for harsh environments requiring long-term reliability and high-speed differential data transfer.
SP483ECN-L Compare Parts
  • SP483ECN-L vs SP491EN-L/TR
  • SP483ECN-L vs SP491EN-L
  • SP483ECN-L vs SP491EEP-L
  • SP483ECN-L vs SP491EEN-L/TR
  • SP483ECN-L vs SP491EEN-L
  • SP483ECN-L vs SP491ECP-L
  • SP483ECN-L vs SP491ECN-L/TR
  • SP483ECN-L vs SP491ECN-L
  • SP483ECN-L vs SP491CS-L
  • SP483ECN-L vs SP491CN-L/TR
  • SP483ECN-L vs SP491CN-L
  • SP483ECN-L vs SP490ES-L
  • SP483ECN-L vs SP490EN-L/TR
  • SP483ECN-L vs SP490EN-L
  • SP483ECN-L vs SP490EEP-L
  • SP483ECN-L vs SP490EEN-L/TR
  • SP483ECN-L vs SP490EEN-L
  • SP483ECN-L vs SP490ECP-L
  • SP483ECN-L vs SP490ECN-L/TR
  • SP483ECN-L vs SP490ECN-L
  • SP483ECN-L vs SP490CS-L
  • SP483ECN-L vs SP490CN-L/TR
  • SP483ECN-L vs SP490CN-L
  • SP483ECN-L vs SP488ET-L/TR
  • SP483ECN-L vs SP488ET-L
  • SP483ECN-L vs SP488CT-L/TR
  • SP483ECN-L vs SP488CT-L
  • SP483ECN-L vs SP487ET-L/TR
  • SP483ECN-L vs SP487ET-L
  • SP483ECN-L vs SP487ES-L
  • SP483ECN-L vs SP487CT-L/TR
  • SP483ECN-L vs SP487CT-L
  • SP483ECN-L vs SP487CS-L
  • SP483ECN-L vs SP486ET-L/TR
  • SP483ECN-L vs SP486ET-L
  • SP483ECN-L vs SP486CT-L/TR
  • SP483ECN-L vs SP486CT-L
  • SP483ECN-L vs SP485REP-L
  • SP483ECN-L vs SP485REN-L/TR
  • SP483ECN-L vs SP485REN-L
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.