☰
SP505ACM-L
SP505ACM-L
Obsolete
Description:  IC TRANSCEIVER FULL 7/7 80LQFP
Manufacturer:  MaxLinear
Datasheet:   SP505ACM-L Datasheet
History Price: Obsolete
In Stock: 14480
SP505ACM-L Specification
Specification
Part No
SP505ACM-L
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
MaxLinear
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
Multiprotocol
Number of Drivers/Receivers
7/7
Duplex
Full
Receiver Hysteresis
-
Data Rate
10Mbps
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
80-LQFP
Supplier Device Package
80-LQFP (14x14)
SP505ACM-L PDF Datasheet
SP505ACM-L Related Parts
SP503CM-L
SP503CM-L
MaxLinear
IC TRANSCEIVER FULL 7/7 80LQFP
SP504MCM-L
SP504MCM-L
MaxLinear
IC TRANSCEIVER FULL 7/7 80LQFP
SP505BCM-L
SP505BCM-L
MaxLinear
IC TRANSCEIVER FULL 7/7 80LQFP
SP506CM-L
SP506CM-L
MaxLinear
IC TRANSCEIVER FULL 7/7 80LQFP
SP507CM-L
SP507CM-L
MaxLinear
IC TRANSCEIVER FULL 7/7 80LQFP
SP508CF-L
SP508CF-L
MaxLinear
IC TRANSCEIVER FULL 8/8 100LQFP
SP508ECF-L
SP508ECF-L
MaxLinear
IC TRANSCEIVER FULL 8/8 100LQFP
SP508EEF-L
SP508EEF-L
MaxLinear
IC TRANSCEIVER FULL 8/8 100LQFP
SP508EF-L
SP508EF-L
MaxLinear
IC TRANSCEIVER FULL 8/8 100LQFP
SP509CF-L
SP509CF-L
MaxLinear
IC TRANSCEIVER FULL 8/8 100LQFP
SP510CM-L
SP510CM-L
MaxLinear
IC TRANSCEIVER FULL 8/8 100LQFP
SP510ECF-L
SP510ECF-L
MaxLinear
IC TRANSCEIVER FULL 8/8 100LQFP
SP505ACM-L Compare Parts
  • SP505ACM-L vs SP5301CY-L
  • SP505ACM-L vs SP526CF-L
  • SP505ACM-L vs SP510EM-L
  • SP505ACM-L vs SP510EEF-L
  • SP505ACM-L vs SP510ECF-L
  • SP505ACM-L vs SP510CM-L
  • SP505ACM-L vs SP509CF-L
  • SP505ACM-L vs SP508EF-L
  • SP505ACM-L vs SP508EEF-L
  • SP505ACM-L vs SP508ECF-L
  • SP505ACM-L vs SP508CF-L
  • SP505ACM-L vs SP507CM-L
  • SP505ACM-L vs SP506CM-L
  • SP505ACM-L vs SP505BCM-L
  • SP505ACM-L vs SP504MCM-L
  • SP505ACM-L vs SP503CM-L
  • SP505ACM-L vs SP5301CN-L
  • SP505ACM-L vs SP5301CN
  • SP505ACM-L vs SP514CF-L
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.