Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ MaxLinear SP6648EU/TR
SP6648EU/TR
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BOOST ADJ/3.3V 2A 10MSOP
Manufacturer:
MaxLinear
Datasheet:
SP6648EU/TR Datasheet
History Price: Active
In Stock: 47100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SP6648EU/TR Specification
Specification
Part No
SP6648EU/TR
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
MaxLinear
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Up
Output Configuration
Positive
Topology
Boost
Output Type
Adjustable (Fixed)
Number of Outputs
1
Voltage - Input (Min)
0.7V
Voltage - Input (Max)
4.5V
Voltage - Output (Min/Fixed)
2.5V (3.3V)
Voltage - Output (Max)
5.5V
Current - Output
2A (Switch)
Frequency - Switching
-
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MSOP
SP6648EU/TR PDF Datasheet
SP6648EU/TR Datasheet
Click and Download: SP6648EU/TR Datasheet
SP6648EU/TR Related Parts
SP6641AEK-3-3/TR
MaxLinear
IC REG BOOST 3.3V 1.5A SOT23-5
SP6641AEK-L-3-3
MaxLinear
IC REG BOOST 3.3V 1.5A SOT23-5
SP6641AEK-L-3-3/MTR
MaxLinear
IC REG BOOST 3.3V 1.5A SOT23-5
SP6641AEK-L-3-3/TR
MaxLinear
IC REG BOOST 3.3V 1.5A SOT23-5
SP6641AEK-L-5-0
MaxLinear
IC REG BOOST 5V 1.5A SOT23-5
SP6641AEK-L-5-0/MTR
MaxLinear
IC REG BOOST 5V 1.5A SOT23-5
SP6641AEK-L-5-0/TR
MaxLinear
IC REG BOOST 5V 1.5A SOT23-5
SP6641BEK-3-3/TR
MaxLinear
IC REG BOOST 3.3V 1.5A SOT23-5
SP6641BEK-5-0/TR
MaxLinear
IC REG BOOST 5V 1.5A SOT23-5
SP6641BEK-L-3-3
MaxLinear
IC REG BOOST 3.3V 1.5A SOT23-5
SP6641BEK-L-3-3/MTR
MaxLinear
IC REG BOOST 3.3V 1.5A SOT23-5
SP6641BEK-L-3-3/TR
MaxLinear
IC REG BOOST 3.3V 1.5A SOT23-5
SP6648EU/TR Compare Parts
SP6648EU/TR vs SP6669CEK-L/TRR3
SP6648EU/TR vs SP6669BEK-L/TRR3
SP6648EU/TR vs SP6669AEK-L/TRR3
SP6648EU/TR vs SP6661EU-L/TR
SP6648EU/TR vs SP6661EU-L
SP6648EU/TR vs SP6661EN-L/TR
SP6648EU/TR vs SP6661EN-L
SP6648EU/TR vs SP6660EP-L
SP6648EU/TR vs SP6660EN-L/TR
SP6648EU/TR vs SP6660EN-L
SP6648EU/TR vs SP6655ER-L/TR
SP6648EU/TR vs SP6654EU-L/TR
SP6648EU/TR vs SP6654EU-L
SP6648EU/TR vs SP6654ER-L/TR
SP6648EU/TR vs SP6654ER-L/MTR
SP6648EU/TR vs SP6654ER-L
SP6648EU/TR vs SP6652EU-L/TR
SP6648EU/TR vs SP6652EU-L
SP6648EU/TR vs SP6652ER-L/TR
SP6648EU/TR vs SP6652ER-L
SP6648EU/TR vs SP6651AEU-L/TR
SP6648EU/TR vs SP6651AEU-L
SP6648EU/TR vs SP6651AER-L/TR
SP6648EU/TR vs SP6651AER-L
SP6648EU/TR vs SP6650EU-L/TR
SP6648EU/TR vs SP6650EU-L
SP6648EU/TR vs SP6648EU-L/TR
SP6648EU/TR vs SP6648EU-L
SP6648EU/TR vs SP6648ER-L/TR
SP6648EU/TR vs SP6648ER-L
SP6648EU/TR vs SP6644EU-L/TR
SP6648EU/TR vs SP6644EU-L
SP6648EU/TR vs SP6641BEK-L-5-0/TR
SP6648EU/TR vs SP6641BEK-L-5-0/MTR
SP6648EU/TR vs SP6641BEK-L-5-0
SP6648EU/TR vs SP6641BEK-L-3-3/TR
SP6648EU/TR vs SP6641BEK-L-3-3/MTR
SP6648EU/TR vs SP6641BEK-L-3-3
SP6648EU/TR vs SP6641BEK-5-0/TR
SP6648EU/TR vs SP6641BEK-3-3/TR
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller