☰
SP690AEN-L/TR
SP690AEN-L/TR
Obsolete
Description:  IC SUPERVISOR 1 CHANNEL 8SOIC
Manufacturer:  MaxLinear
History Price: Obsolete
In Stock: 9840
SP690AEN-L/TR Specification
Specification
Part No
SP690AEN-L/TR
Category
PMIC - Supervisors
Manufacturer
MaxLinear
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
4.65V
Output
-
Reset
Active Low
Reset Timeout
140ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
SP690AEN-L/TR PDF Datasheet
SP690AEN-L/TR Related Parts
SP6330EK1-L-W-G-C/TR
SP6330EK1-L-W-G-C/TR
MaxLinear
IC SUPERVISOR 4 CHANNEL TSOT23-8
SP6330EK1-L-X-J-C
SP6330EK1-L-X-J-C
MaxLinear
IC SUPERVISOR 4 CHANNEL TSOT23-8
SP6330EK1-L-X-J-C/TR
SP6330EK1-L-X-J-C/TR
MaxLinear
IC SUPERVISOR 4 CHANNEL TSOT23-8
SP690ACN-L
SP690ACN-L
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP690ACN-L/TR
SP690ACN-L/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP690ACP-L
SP690ACP-L
MaxLinear
IC SUPERVISOR 1 CHANNEL 8DIP
SP690AEN-L
SP690AEN-L
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP690AEP-L
SP690AEP-L
MaxLinear
IC SUPERVISOR 1 CHANNEL 8DIP
SP690SCN-L
SP690SCN-L
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP690SCN-L/TR
SP690SCN-L/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP690SEN-L
SP690SEN-L
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP690SEN-L/TR
SP690SEN-L/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP690AEN-L/TR Description
The MaxLinear SP690AEN-L/TR is a highly integrated voltage supervisor and reset controller designed for a variety of applications in consumer electronics, industrial systems, and telecommunications. This device is particularly known for its reliability, low power consumption, and versatility, making it an ideal choice for systems that require precise voltage monitoring and reset functionality. Below is a detailed overview of the SP690AEN-L/TR, including its specifications and parameters.

## Overview

The SP690AEN-L/TR is a voltage supervisor that monitors the supply voltage and generates a reset signal when the voltage falls below a predetermined threshold. This feature is crucial for ensuring that microcontrollers and other digital devices operate correctly, preventing erratic behavior during power-up, power-down, or brownout conditions. The device is designed to be simple to use, with minimal external components required for operation.

## Key Features

1. Voltage Monitoring: The SP690AEN-L/TR continuously monitors the supply voltage and provides a reset signal when the voltage drops below the specified threshold.

2. Low Power Consumption: The device is designed to operate with minimal power, making it suitable for battery-powered applications.

3. Adjustable Reset Threshold: The reset threshold can be adjusted to meet the specific requirements of different applications, providing flexibility in design.

4. Fast Reset Response Time: The SP690AEN-L/TR features a fast response time, ensuring that the reset signal is generated quickly when the supply voltage falls below the threshold.

5. Active Low Reset Output: The reset output is active low, which is compatible with most microcontrollers and digital logic devices.

6. Compact Package: The device is available in a small SOT-23 package, allowing for easy integration into space-constrained designs.

## Specifications

- Input Voltage Range: 1.5V to 5.5V
- Reset Threshold Voltage: Adjustable (typically 2.63V, 3.08V, 3.08V, and 4.63V)
- Reset Output Type: Active low
- Reset Timeout Period: 200 ms (typical)
- Supply Current: 1 µA (typical)
- Operating Temperature Range: -40°C to +125°C
- Package Type: SOT-23-5
- Pin Count: 5 pins
- Reset Voltage Hysteresis: 100 mV (typical)

## Applications

The MaxLinear SP690AEN-L/TR is suitable for a wide range of applications, including:

- Microcontroller Reset Circuits: Ensures that microcontrollers start up in a known state and remain stable during power fluctuations.
- Battery-Powered Devices: Ideal for portable electronics where low power consumption is critical.
- Telecommunications Equipment: Used in devices that require reliable voltage monitoring and reset functionality.
- Industrial Control Systems: Provides voltage supervision in automation and control applications.

## Conclusion

The MaxLinear SP690AEN-L/TR is a reliable and efficient voltage supervisor and reset controller that meets the demands of modern electronic applications. With its low power consumption, adjustable reset threshold, and fast response time, it is an excellent choice for engineers and designers looking to enhance the reliability and performance of their systems. Whether in consumer electronics, industrial applications, or telecommunications, the SP690AEN-L/TR stands out as a dependable solution for voltage monitoring and reset functionality.
SP690AEN-L/TR Compare Parts
  • SP690AEN-L/TR vs SP691AET-L
  • SP690AEN-L/TR vs SP691AEP-L
  • SP690AEN-L/TR vs SP691AEN-L/TR
  • SP690AEN-L/TR vs SP691AEN-L
  • SP690AEN-L/TR vs SP691ACT-L/TR
  • SP690AEN-L/TR vs SP691ACT-L
  • SP690AEN-L/TR vs SP691ACP-L
  • SP690AEN-L/TR vs SP691ACN-L/TR
  • SP690AEN-L/TR vs SP691ACN-L
  • SP690AEN-L/TR vs SP690TEN-L/TR
  • SP690AEN-L/TR vs SP690TEN-L
  • SP690AEN-L/TR vs SP690TCN-L/TR
  • SP690AEN-L/TR vs SP690TCN-L
  • SP690AEN-L/TR vs SP690SEN-L/TR
  • SP690AEN-L/TR vs SP690SEN-L
  • SP690AEN-L/TR vs SP690SCN-L/TR
  • SP690AEN-L/TR vs SP690SCN-L
  • SP690AEN-L/TR vs SP690AEP-L
  • SP690AEN-L/TR vs SP690AEN-L
  • SP690AEN-L/TR vs SP690ACP-L
  • SP690AEN-L/TR vs SP690ACN-L/TR
  • SP690AEN-L/TR vs SP690ACN-L
  • SP690AEN-L/TR vs SP6330EK1-L-X-J-C/TR
  • SP690AEN-L/TR vs SP6330EK1-L-X-J-C
  • SP690AEN-L/TR vs SP6330EK1-L-W-G-C/TR
  • SP690AEN-L/TR vs SP693ACP-L
  • SP690AEN-L/TR vs SP692AEP-L
  • SP690AEN-L/TR vs SP692AEN-L
  • SP690AEN-L/TR vs SP692ACP-L
  • SP690AEN-L/TR vs SP690RCP-L
  • SP690AEN-L/TR vs SP693AET-L
  • SP690AEN-L/TR vs SP690ACN
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.