Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ MaxLinear SP813LEN-L
SP813LEN-L
Obsolete
PMIC - Supervisors
Description:
IC SUPERVISOR 1 CHANNEL 8SOIC
Manufacturer:
MaxLinear
Datasheet:
SP813LEN-L Datasheet
History Price: Obsolete
In Stock: 26000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SP813LEN-L Specification
Specification
Part No
SP813LEN-L
Category
PMIC - Supervisors
Manufacturer
MaxLinear
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
4.65V
Output
-
Reset
Active High
Reset Timeout
140ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
SP813LEN-L PDF Datasheet
SP813LEN-L Datasheet
Click and Download: SP813LEN-L Datasheet
SP813LEN-L Related Parts
SP809EK-L-2-3/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL SOT23-3
SP809EK-L-2-6/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL SOT23-3
SP809EK-L-2-9/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL SOT23-3
SP809EK-L-3-1/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL SOT23-3
SP809EK-L-4-6/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL SOT23-3
SP809NEK-L-2-3/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL SOT23-3
SP809NEK-L-2-9/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL SOT23-3
SP809NEK-L-3-1/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL SOT23-3
SP809NEK-L-4-6
MaxLinear
IC SUPERVISOR 1 CHANNEL SOT23-3
SP809NEK-L-4-6/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL SOT23-3
SP810EK-L-2-6/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL SOT23-3
SP810EK-L-4-4/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL SOT23-3
SP813LEN-L Compare Parts
SP813LEN-L vs SP813LEN-L/TR
SP813LEN-L vs SP813LCP-L
SP813LEN-L vs SP813LCN-L/TR
SP813LEN-L vs SP813LCN-L
SP813LEN-L vs SP810EK-L-4-4/TR
SP813LEN-L vs SP810EK-L-2-6/TR
SP813LEN-L vs SP809NEK-L-4-6/TR
SP813LEN-L vs SP809NEK-L-4-6
SP813LEN-L vs SP809NEK-L-3-1/TR
SP813LEN-L vs SP809NEK-L-2-9/TR
SP813LEN-L vs SP809NEK-L-2-3/TR
SP813LEN-L vs SP809EK-L-4-6/TR
SP813LEN-L vs SP809EK-L-3-1/TR
SP813LEN-L vs SP809EK-L-2-9/TR
SP813LEN-L vs SP809EK-L-2-6/TR
SP813LEN-L vs SP809EK-L-2-3/TR
SP813LEN-L vs SP813MEP-L
SP813LEN-L vs SP813MCP-L
SP813LEN-L vs SP813MCN-L
SP813LEN-L vs SP810EK-4-4
SP813LEN-L vs SP810EK-4-0
SP813LEN-L vs SP810EK-3-1
SP813LEN-L vs SP810EK-2-9
SP813LEN-L vs SP809NEK-4-6
SP813LEN-L vs SP809NEK-4-4
SP813LEN-L vs SP809NEK-3-1
SP813LEN-L vs SP809NEK-2-9
SP813LEN-L vs SP809NEK-2-3
SP813LEN-L vs SP809EK-4-4
SP813LEN-L vs SP809EK-4-0
SP813LEN-L vs SP809EK-2-9
SP813LEN-L vs SP809EK-2-6
SP813LEN-L vs SP805SCN-L/TR
SP813LEN-L vs SP802TEN-L
SP813LEN-L vs SP802TCN-L
SP813LEN-L vs SP802SEN-L
SP813LEN-L vs SP800MCN-L
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend