XR10910IL40-F
XR10910IL40-F
Obsolete
Description:  IC AFE 16 CHAN 14BIT 40QFN
Manufacturer:  MaxLinear
History Price: Obsolete
In Stock: 9200
XR10910IL40-F Specification
Specification
Part No
XR10910IL40-F
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
MaxLinear
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
14
Number of Channels
16
Power (Watts)
-
Voltage - Supply, Analog
2.7V ~ 5.25V
Voltage - Supply, Digital
1.7V ~ 5.25V
Mounting Type
Surface Mount
Package / Case
40-VFQFN Exposed Pad
Supplier Device Package
40-QFN (6x6)
XR10910IL40-F PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 148 customer reviews from all over the world
Daan van der Pol
Netherlands
5 stars
2026-03-21 17:54
All recieved in good condition, thank you!
Alessandra Romano
Italy
5 stars
2026-03-21 10:18
STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
Fernando
Spain
5 stars
2026-03-20 19:29
I have bought many times and as a general rule always well, I recommend this store
Adrien Blanchard
France
5 stars
2026-03-20 13:53
It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
Ella Charbonneau
Canada
5 stars
2026-03-20 05:48
Thank you for the 4017 IC's
Livia de Boer
Netherlands
5 stars
2026-03-20 04:51
fast shipping, good quality.