XR16C2550IJ-F
XR16C2550IJ-F
Obsolete
Description:  IC UART FIFO 16B DUAL 44PLCC
Manufacturer:  MaxLinear
History Price: Obsolete
In Stock: 48400
XR16C2550IJ-F Specification
Specification
Part No
XR16C2550IJ-F
Category
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Manufacturer
MaxLinear
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Features
Internal Oscillator, Timer/Counter
Number of Channels
2, DUART
FIFO's
16 Byte
Protocol
RS232, RS485
Data Rate (Max)
4Mbps
Voltage - Supply
2.97V ~ 5.5V
With Auto Flow Control
-
With IrDA Encoder/Decoder
-
With False Start Bit Detection
Yes
With Modem Control
Yes
Mounting Type
Surface Mount
Package / Case
44-LCC (J-Lead)
Supplier Device Package
44-PLCC (16.59x16.59)
XR16C2550IJ-F PDF Datasheet
XR16C2550IJ-F Related Parts
XR16C2550IJTR-F
XR16C2550IJTR-F
MaxLinear
IC UART FIFO 16B DUAL 44PLCC
XR16C2550IM-F
XR16C2550IM-F
MaxLinear
IC UART FIFO 16B DUAL 48TQFP
XR16C2550IMTR-F
XR16C2550IMTR-F
MaxLinear
IC UART FIFO 16B DUAL 48TQFP
XR16C2850CJ-F
XR16C2850CJ-F
MaxLinear
IC UART FIFO 128B 44PLCC
XR16C2850CJTR-F
XR16C2850CJTR-F
MaxLinear
IC UART FIFO 128B 44PLCC
XR16C2850CM-F
XR16C2850CM-F
MaxLinear
IC UART FIFO 128B DUAL 48TQFP
XR16C2850CMTR-F
XR16C2850CMTR-F
MaxLinear
IC DUART 2.97V - 5.5V 48TQFP
XR16C2850IJ-F
XR16C2850IJ-F
MaxLinear
IC UART FIFO 128B 44PLCC
XR16C2850IJTR-F
XR16C2850IJTR-F
MaxLinear
IC UART FIFO 128B 44PLCC
XR16C2850IM-F
XR16C2850IM-F
MaxLinear
IC UART FIFO 128B DUAL 48TQFP
XR16C2850IMTR-F
XR16C2850IMTR-F
MaxLinear
IC DUART 2.97V - 5.5V 48TQFP
XR16C2852CJ-F
XR16C2852CJ-F
MaxLinear
IC UART FIFO 128B 44PLCC
XR16C2550IJ-F Compare Parts
  • XR16C2550IJ-F vs XR19L400IL40TR-F
  • XR16C2550IJ-F vs XR19L400IL40-F
  • XR16C2550IJ-F vs XR19L222IL64-F
  • XR16C2550IJ-F vs XR19L220IL40TR-F
  • XR16C2550IJ-F vs XR19L220IL40-F
  • XR16C2550IJ-F vs XR19L212IL48-F
  • XR16C2550IJ-F vs XR19L210IL40TR-F
  • XR16C2550IJ-F vs XR19L210IL40-F
  • XR16C2550IJ-F vs XR19L202IL48-F
  • XR16C2550IJ-F vs XR19L200IL32TR-F
  • XR16C2550IJ-F vs XR19L200IL32-F
  • XR16C2550IJ-F vs XR17V358IB176-F
  • XR16C2550IJ-F vs XR17V354IB176-F
  • XR16C2550IJ-F vs XR17V352IB113-F
  • XR16C2550IJ-F vs XR17V258IVTR-F
  • XR16C2550IJ-F vs XR17V258IV-F
  • XR16C2550IJ-F vs XR17V258IV
  • XR16C2550IJ-F vs XR17V254IV-F
  • XR16C2550IJ-F vs XR17V252IM-F
  • XR16C2550IJ-F vs XR17V252IM
  • XR16C2550IJ-F vs XR17D158IVTR-F
  • XR16C2550IJ-F vs XR17D158IV-F
  • XR16C2550IJ-F vs XR17D158IV
  • XR16C2550IJ-F vs XR17D158CVTR-F
  • XR16C2550IJ-F vs XR17D158CV-F
  • XR16C2550IJ-F vs XR17D158CV
  • XR16C2550IJ-F vs XR17D154IVTR-F
  • XR16C2550IJ-F vs XR17D154IV-F
  • XR16C2550IJ-F vs XR17D154IV
  • XR16C2550IJ-F vs XR17D154CVTR-F
  • XR16C2550IJ-F vs XR17D154CV-F
  • XR16C2550IJ-F vs XR17D154CV
  • XR16C2550IJ-F vs XR17D152IM-F
  • XR16C2550IJ-F vs XR17D152CMTR-F
  • XR16C2550IJ-F vs XR17D152CM-F
  • XR16C2550IJ-F vs XR17C158IVTR-F
  • XR16C2550IJ-F vs XR17C158IV-F
  • XR16C2550IJ-F vs XR17C158IV
  • XR16C2550IJ-F vs XR17C158CVTR-F
  • XR16C2550IJ-F vs XR17C158CV-F
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.