☰
XR2008ISO8
XR2008ISO8
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  MaxLinear
Datasheet:   XR2008ISO8 Datasheet
History Price: Obsolete
In Stock: 42880
XR2008ISO8 Specification
Specification
Part No
XR2008ISO8
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
MaxLinear
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
50V/μs
Gain Bandwidth Product
33 MHz
-3db Bandwidth
35 MHz
Current - Input Bias
1.2 μA
Voltage - Input Offset
5 mV
Current - Supply
470μA (x2 Channels)
Current - Output / Channel
15 mA
Voltage - Supply Span (Min)
2.5 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
XR2008ISO8 PDF Datasheet
XR2008ISO8 Related Parts
XR2008IMP8
XR2008IMP8
MaxLinear
IC OPAMP GP 2 CIRCUIT 8MSOP
XR2008IMP8MTR
XR2008IMP8MTR
MaxLinear
IC OPAMP GP 2 CIRCUIT 8MSOP
XR2008IMP8X
XR2008IMP8X
MaxLinear
IC OPAMP GP 2 CIRCUIT 8MSOP
XR2008ISO8MTR
XR2008ISO8MTR
MaxLinear
IC OPAMP GP 2 CIRCUIT 8SOIC
XR2008ISO8X
XR2008ISO8X
MaxLinear
IC OPAMP GP 2 CIRCUIT 8SOIC
XR2009IMP8
XR2009IMP8
MaxLinear
IC OPAMP GP 2 CIRCUIT 8MSOP
XR2009IMP8MTR
XR2009IMP8MTR
MaxLinear
IC OPAMP GP 2 CIRCUIT 8MSOP
XR2009IMP8X
XR2009IMP8X
MaxLinear
IC OPAMP GP 2 CIRCUIT 8MSOP
XR2009ISO8
XR2009ISO8
MaxLinear
IC OPAMP GP 2 CIRCUIT 8SOIC
XR2009ISO8MTR
XR2009ISO8MTR
MaxLinear
IC OPAMP GP 2 CIRCUIT 8SOIC
XR2009ISO8X
XR2009ISO8X
MaxLinear
IC OPAMP GP 2 CIRCUIT 8SOIC
XR2008ISO8 Compare Parts
  • XR2008ISO8 vs XR2009ISO8MTR
  • XR2008ISO8 vs XR2009ISO8
  • XR2008ISO8 vs XR2009IMP8X
  • XR2008ISO8 vs XR2009IMP8MTR
  • XR2008ISO8 vs XR2009IMP8
  • XR2008ISO8 vs XR2008ISO8X
  • XR2008ISO8 vs XR2008ISO8MTR
  • XR2008ISO8 vs XR2008IMP8X
  • XR2008ISO8 vs XR2008IMP8MTR
  • XR2008ISO8 vs XR2008IMP8
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!