XR3071XED-F
XR3071XED-F
Obsolete
Description:  IC TRANSCEIVER FULL 1/1 8SOIC
Manufacturer:  MaxLinear
Datasheet:   XR3071XED-F Datasheet
History Price: Obsolete
In Stock: 17200
XR3071XED-F Specification
Specification
Part No
XR3071XED-F
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
MaxLinear
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS422, RS485
Number of Drivers/Receivers
1/1
Duplex
Full
Receiver Hysteresis
25 mV
Data Rate
250kbps
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
XR3071XED-F PDF Datasheet
XR3071XED-F Related Parts
XR3070XED-F
XR3070XED-F
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
XR3070XEDTR-F
XR3070XEDTR-F
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
XR3070XID-F
XR3070XID-F
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
XR3070XIDTR-F
XR3070XIDTR-F
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
XR3071XEDTR-F
XR3071XEDTR-F
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
XR3071XID-F
XR3071XID-F
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
XR3071XIDTR-F
XR3071XIDTR-F
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
XR3072XED-F
XR3072XED-F
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
XR3072XEDTR-F
XR3072XEDTR-F
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
XR3072XID-F
XR3072XID-F
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
XR3072XIDTR-F
XR3072XIDTR-F
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
XR3073XED-F
XR3073XED-F
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
XR3071XED-F Compare Parts
  • XR3071XED-F vs XR34350IL
  • XR3071XED-F vs XR33202EEHBTR-F
  • XR3071XED-F vs XR33202EEHB-F
  • XR3071XED-F vs XR33195ESBTR
  • XR3071XED-F vs XR33194ESBTR
  • XR3071XED-F vs XR33193ESBTR
  • XR3071XED-F vs XR33184ESBTR
  • XR3071XED-F vs XR33183ESBTR
  • XR3071XED-F vs XR33181ESBTR
  • XR3071XED-F vs XR33180ESBTR
  • XR3071XED-F vs XR33158IDTR-F
  • XR3071XED-F vs XR33158ID-F
  • XR3071XED-F vs XR33158HDTR-F
  • XR3071XED-F vs XR33158HD-F
  • XR3071XED-F vs XR33156IDTR-F
  • XR3071XED-F vs XR33156ID-F
  • XR3071XED-F vs XR33156HDTR-F
  • XR3071XED-F vs XR33156HD-F
  • XR3071XED-F vs XR33155IDTR-F
  • XR3071XED-F vs XR33155ID-F
  • XR3071XED-F vs XR33155HDTR-F
  • XR3071XED-F vs XR33155HD-F
  • XR3071XED-F vs XR33152IDTR-F
  • XR3071XED-F vs XR33152ID-F
  • XR3071XED-F vs XR33152HDTR-F
  • XR3071XED-F vs XR33152HD-F
  • XR3071XED-F vs XR33058IDTR-F
  • XR3071XED-F vs XR33058ID-F
  • XR3071XED-F vs XR33058HDTR-F
  • XR3071XED-F vs XR33058HD-F
  • XR3071XED-F vs XR33055IDTR-F
  • XR3071XED-F vs XR33055ID-F
  • XR3071XED-F vs XR33055HDTR-F
  • XR3071XED-F vs XR33055HD-F
  • XR3071XED-F vs XR33053IDTR-F
  • XR3071XED-F vs XR33053ID-F
  • XR3071XED-F vs XR33053HDTR-F
  • XR3071XED-F vs XR33053HD-F
  • XR3071XED-F vs XR33052IDTR-F
  • XR3071XED-F vs XR33052ID-F
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.