XR8052AMP8
XR8052AMP8
Obsolete
Description:  IC VOLTAGE FEEDBACK 2 CIRC 8MSOP
Manufacturer:  MaxLinear
Datasheet:   XR8052AMP8 Datasheet
History Price: Obsolete
In Stock: 48800
XR8052AMP8 Specification
Specification
Part No
XR8052AMP8
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
MaxLinear
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Voltage Feedback
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
190V/μs
Gain Bandwidth Product
260 MHz
-3db Bandwidth
90 MHz
Current - Input Bias
1.3 μA
Voltage - Input Offset
500 μV
Current - Supply
2.6mA (x2 Channels)
Current - Output / Channel
100 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
12.6 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
XR8052AMP8 PDF Datasheet
XR8052AMP8 Related Parts
XR8051ASO8MTR
XR8051ASO8MTR
MaxLinear
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
XR8051ASO8X
XR8051ASO8X
MaxLinear
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
XR8051AST5
XR8051AST5
MaxLinear
IC VOLTAGE FEEDBACK 1 CIRC TSOT5
XR8051AST5MTR
XR8051AST5MTR
MaxLinear
IC VOLTAGE FEEDBACK 1 CIRC TSOT5
XR8051AST5X
XR8051AST5X
MaxLinear
IC VOLTAGE FEEDBACK 1 CIRC TSOT5
XR8052AMP8MTR
XR8052AMP8MTR
MaxLinear
IC VOLTAGE FEEDBACK 2 CIRC 8MSOP
XR8052AMP8X
XR8052AMP8X
MaxLinear
IC VOLTAGE FEEDBACK 2 CIRC 8MSOP
XR8052ASO8
XR8052ASO8
MaxLinear
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
XR8052ASO8MTR
XR8052ASO8MTR
MaxLinear
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
XR8052ASO8X
XR8052ASO8X
MaxLinear
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
XR8054ASO14
XR8054ASO14
MaxLinear
IC OPAMP VFB 4 CIRCUIT 14SOIC
XR8054ASO14MTR
XR8054ASO14MTR
MaxLinear
IC OPAMP VFB 4 CIRCUIT 14SOIC
XR8052AMP8 Compare Parts
  • XR8052AMP8 vs XR8054ATP14MTR
  • XR8052AMP8 vs XR8054ATP14
  • XR8052AMP8 vs XR8054ASO14X
  • XR8052AMP8 vs XR8054ASO14MTR
  • XR8052AMP8 vs XR8054ASO14
  • XR8052AMP8 vs XR8052ASO8X
  • XR8052AMP8 vs XR8052ASO8MTR
  • XR8052AMP8 vs XR8052ASO8
  • XR8052AMP8 vs XR8052AMP8X
  • XR8052AMP8 vs XR8052AMP8MTR
  • XR8052AMP8 vs XR8051AST5X
  • XR8052AMP8 vs XR8051AST5MTR
  • XR8052AMP8 vs XR8051AST5
  • XR8052AMP8 vs XR8051ASO8X
  • XR8052AMP8 vs XR8051ASO8MTR
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.