XRD98L61AIV-F
XRD98L61AIV-F
Obsolete
Description:  IC AFE 1 CHAN 12BIT 48TQFP
Manufacturer:  MaxLinear
History Price: Obsolete
In Stock: 1200
XRD98L61AIV-F Specification
Specification
Part No
XRD98L61AIV-F
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
MaxLinear
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Number of Channels
1
Power (Watts)
125 mW
Voltage - Supply, Analog
2.7V ~ 3.6V
Voltage - Supply, Digital
2.7V ~ 3.6V
Mounting Type
Surface Mount
Package / Case
48-TQFP
Supplier Device Package
48-TQFP (7x7)
XRD98L61AIV-F PDF Datasheet
XRD98L61AIV-F Related Parts
XRD9816BCV-F
XRD9816BCV-F
MaxLinear
IC AFE 3 CHAN 16BIT 48TQFP
XRD9818ACG
XRD9818ACG
MaxLinear
IC AFE 3 CHAN 16BIT 28TSSOP
XRD9818ACG-F
XRD9818ACG-F
MaxLinear
IC AFE 3 CHAN 16BIT 28TSSOP
XRD9818ACGTR
XRD9818ACGTR
MaxLinear
IC AFE 3 CHAN 16BIT 28TSSOP
XRD9818ACGTR-F
XRD9818ACGTR-F
MaxLinear
IC AFE 3 CHAN 16BIT 28TSSOP
XRD9824ACD-F
XRD9824ACD-F
MaxLinear
IC AFE 3 CHAN 14BIT 20SOIC
XRD9824ACU
XRD9824ACU
MaxLinear
IC AFE 3 CHAN 14BIT 20SSOP
XRD9825ACD-F
XRD9825ACD-F
MaxLinear
IC AFE 3 CHAN 16BIT 20SOIC
XRD9825ACU
XRD9825ACU
MaxLinear
IC AFE 3 CHAN 16BIT 20SSOP
XRD9826ACD-F
XRD9826ACD-F
MaxLinear
IC AFE 3 CHAN 16BIT 20SOIC
XRD9826ACU
XRD9826ACU
MaxLinear
IC AFE 3 CHAN 16BIT 20SSOP
XRD9826ACU-F
XRD9826ACU-F
MaxLinear
IC AFE 3 CHAN 16BIT 20SSOP
XRD98L61AIV-F Compare Parts
  • XRD98L61AIV-F vs XRD98L62ACV-F
  • XRD98L61AIV-F vs XRD98L59AIGTR-F
  • XRD98L61AIV-F vs XRD98L59AIGTR
  • XRD98L61AIV-F vs XRD98L59AIG-F
  • XRD98L61AIV-F vs XRD98L59AIG
  • XRD98L61AIV-F vs XRD98L23ACU-F
  • XRD98L61AIV-F vs XRD98L23ACU
  • XRD98L61AIV-F vs XRD98L23ACDTR-F
  • XRD98L61AIV-F vs XRD98L23ACD-F
  • XRD98L61AIV-F vs XRD9836ACGTR-F
  • XRD98L61AIV-F vs XRD9836ACG-F
  • XRD98L61AIV-F vs XRD9836ACG
  • XRD98L61AIV-F vs XRD9827ACU-F
  • XRD98L61AIV-F vs XRD9827ACU
  • XRD98L61AIV-F vs XRD9827ACDTR-F
  • XRD98L61AIV-F vs XRD9827ACD-F
  • XRD98L61AIV-F vs XRD9826ACUTR
  • XRD98L61AIV-F vs XRD9826ACU-F
  • XRD98L61AIV-F vs XRD9826ACU
  • XRD98L61AIV-F vs XRD9826ACD-F
  • XRD98L61AIV-F vs XRD9825ACU
  • XRD98L61AIV-F vs XRD9825ACD-F
  • XRD98L61AIV-F vs XRD9824ACU
  • XRD98L61AIV-F vs XRD9824ACD-F
  • XRD98L61AIV-F vs XRD9818ACGTR-F
  • XRD98L61AIV-F vs XRD9818ACGTR
  • XRD98L61AIV-F vs XRD9818ACG-F
  • XRD98L61AIV-F vs XRD9818ACG
  • XRD98L61AIV-F vs XRD9816BCV-F
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.