Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ MaxLinear XRT71D04IV
XRT71D04IV
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE 80TQFP
Manufacturer:
MaxLinear
Datasheet:
XRT71D04IV Datasheet
History Price: Obsolete
In Stock: 46280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
XRT71D04IV Specification
Specification
Part No
XRT71D04IV
Category
Interface - Telecom
Manufacturer
MaxLinear
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Attenuator
Interface
Serial
Number of Circuits
1
Voltage - Supply
3.135V ~ 5.25V
Current - Supply
140mA
Power (Watts)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
80-LQFP
Supplier Device Package
80-TQFP (14x14)
XRT71D04IV PDF Datasheet
XRT71D04IV Datasheet
Click and Download: XRT71D04IV Datasheet
XRT71D04IV Related Parts
XRT5683AID-F
MaxLinear
IC TELECOM INTERFACE 18SOIC
XRT5683AIDTR-F
MaxLinear
IC TELECOM INTERFACE 18SOIC
XRT5683AIP-F
MaxLinear
IC TELECOM INTERFACE 18DIP
XRT5793IJ-F
MaxLinear
IC TELECOM INTERFACE 68PLCC
XRT5793IV
MaxLinear
IC TELECOM INTERFACE 80TQFP
XRT5793IV-F
MaxLinear
IC TELECOM INTERFACE 80TQFP
XRT5793IVTR-F
MaxLinear
IC TELECOM INTERFACE 80TQFP
XRT5794IJ-F
MaxLinear
IC TELECOM INTERFACE 68PLCC
XRT5794IV-F
MaxLinear
IC TELECOM INTERFACE 80TQFP
XRT5894IV-F
MaxLinear
IC TELECOM INTERFACE 64TQFP
XRT5894IVTR-F
MaxLinear
IC TELECOM INTERFACE 64TQFP
XRT5897IV
MaxLinear
IC TELECOM INTERFACE 100TQFP
XRT71D04IV Compare Parts
XRT71D04IV vs XRT86VX38AIB329-F
XRT71D04IV vs XRT86VL38IB-F
XRT71D04IV vs XRT86VL30IV80-F
XRT71D04IV vs XRT86VL30IV-F
XRT71D04IV vs XRT86L30IV-F
XRT71D04IV vs XRT86L30IV
XRT71D04IV vs XRT85L61IGTR-F
XRT71D04IV vs XRT85L61IG-F
XRT71D04IV vs XRT85L61IG
XRT71D04IV vs XRT83VSH38IB-F
XRT71D04IV vs XRT83VSH316IB-F
XRT71D04IV vs XRT83VSH28IB-F
XRT71D04IV vs XRT83VL38IB-F
XRT71D04IV vs XRT83SL34IV-F
XRT71D04IV vs XRT83SL34IV
XRT71D04IV vs XRT83SL30IVTR-F
XRT71D04IV vs XRT83SL30ES
XRT71D04IV vs XRT83SL28IV-F
XRT71D04IV vs XRT83L34IVTR-F
XRT71D04IV vs XRT83L34IVTR
XRT71D04IV vs XRT83L34IV-F
XRT71D04IV vs XRT83L34IV
XRT71D04IV vs XRT83L30IVTR-F
XRT71D04IV vs XRT83D10IWTR-F
XRT71D04IV vs XRT83D10IWTR
XRT71D04IV vs XRT83D10IW-F
XRT71D04IV vs XRT83D10IW
XRT71D04IV vs XRT82L24AIV-F
XRT71D04IV vs XRT82D20IWTR-F
XRT71D04IV vs XRT82D20IWTR
XRT71D04IV vs XRT82D20IW-F
XRT71D04IV vs XRT82D20IW
XRT71D04IV vs XRT75VL00IVTR-F
XRT71D04IV vs XRT75VL00IVTR
XRT71D04IV vs XRT75VL00IV
XRT71D04IV vs XRT75VL00DIVTR-F
XRT71D04IV vs XRT75VL00DIVTR
XRT71D04IV vs XRT75VL00DIV
XRT71D04IV vs XRT75R03IVTR-F
XRT71D04IV vs XRT75R03IVTR
Customer Reviews
4.95 out of 5.00 stars from 175 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.