Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ MaxLinear XRT73LC04AIV
XRT73LC04AIV
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE 144LQFP
Manufacturer:
MaxLinear
Datasheet:
XRT73LC04AIV Datasheet
History Price: Obsolete
In Stock: 17680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
XRT73LC04AIV Specification
Specification
Part No
XRT73LC04AIV
Category
Interface - Telecom
Manufacturer
MaxLinear
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Line Interface Unit (LIU)
Interface
LIU
Number of Circuits
4
Voltage - Supply
3.135V ~ 3.465V
Current - Supply
500mA
Power (Watts)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
144-LQFP
Supplier Device Package
144-LQFP (20x20)
XRT73LC04AIV PDF Datasheet
XRT73LC04AIV Datasheet
Click and Download: XRT73LC04AIV Datasheet
XRT73LC04AIV Related Parts
XRT5683AID-F
MaxLinear
IC TELECOM INTERFACE 18SOIC
XRT5683AIDTR-F
MaxLinear
IC TELECOM INTERFACE 18SOIC
XRT5683AIP-F
MaxLinear
IC TELECOM INTERFACE 18DIP
XRT5793IJ-F
MaxLinear
IC TELECOM INTERFACE 68PLCC
XRT5793IV
MaxLinear
IC TELECOM INTERFACE 80TQFP
XRT5793IV-F
MaxLinear
IC TELECOM INTERFACE 80TQFP
XRT5793IVTR-F
MaxLinear
IC TELECOM INTERFACE 80TQFP
XRT5794IJ-F
MaxLinear
IC TELECOM INTERFACE 68PLCC
XRT5794IV-F
MaxLinear
IC TELECOM INTERFACE 80TQFP
XRT5894IV-F
MaxLinear
IC TELECOM INTERFACE 64TQFP
XRT5894IVTR-F
MaxLinear
IC TELECOM INTERFACE 64TQFP
XRT5897IV
MaxLinear
IC TELECOM INTERFACE 100TQFP
XRT73LC04AIV Compare Parts
XRT73LC04AIV vs XRT86VX38AIB329-F
XRT73LC04AIV vs XRT86VL38IB-F
XRT73LC04AIV vs XRT86VL30IV80-F
XRT73LC04AIV vs XRT86VL30IV-F
XRT73LC04AIV vs XRT86L30IV-F
XRT73LC04AIV vs XRT86L30IV
XRT73LC04AIV vs XRT85L61IGTR-F
XRT73LC04AIV vs XRT85L61IG-F
XRT73LC04AIV vs XRT85L61IG
XRT73LC04AIV vs XRT83VSH38IB-F
XRT73LC04AIV vs XRT83VSH316IB-F
XRT73LC04AIV vs XRT83VSH28IB-F
XRT73LC04AIV vs XRT83VL38IB-F
XRT73LC04AIV vs XRT83SL34IV-F
XRT73LC04AIV vs XRT83SL34IV
XRT73LC04AIV vs XRT83SL30IVTR-F
XRT73LC04AIV vs XRT83SL30ES
XRT73LC04AIV vs XRT83SL28IV-F
XRT73LC04AIV vs XRT83L34IVTR-F
XRT73LC04AIV vs XRT83L34IVTR
XRT73LC04AIV vs XRT83L34IV-F
XRT73LC04AIV vs XRT83L34IV
XRT73LC04AIV vs XRT83L30IVTR-F
XRT73LC04AIV vs XRT83D10IWTR-F
XRT73LC04AIV vs XRT83D10IWTR
XRT73LC04AIV vs XRT83D10IW-F
XRT73LC04AIV vs XRT83D10IW
XRT73LC04AIV vs XRT82L24AIV-F
XRT73LC04AIV vs XRT82D20IWTR-F
XRT73LC04AIV vs XRT82D20IWTR
XRT73LC04AIV vs XRT82D20IW-F
XRT73LC04AIV vs XRT82D20IW
XRT73LC04AIV vs XRT75VL00IVTR-F
XRT73LC04AIV vs XRT75VL00IVTR
XRT73LC04AIV vs XRT75VL00IV
XRT73LC04AIV vs XRT75VL00DIVTR-F
XRT73LC04AIV vs XRT75VL00DIVTR
XRT73LC04AIV vs XRT75VL00DIV
XRT73LC04AIV vs XRT75R03IVTR-F
XRT73LC04AIV vs XRT75R03IVTR
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.