☰
XRT83SL30ES
XRT83SL30ES
Active
Description:  IC TELECOM INTERFACE 64TQFP
Manufacturer:  MaxLinear
Datasheet:   XRT83SL30ES Datasheet
History Price: Active
In Stock: 19980
XRT83SL30ES Specification
Specification
Part No
XRT83SL30ES
Category
Interface - Telecom
Manufacturer
MaxLinear
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Transceiver
Interface
-
Number of Circuits
1
Voltage - Supply
3.135V ~ 3.465V
Current - Supply
-
Power (Watts)
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
64-LQFP
Supplier Device Package
64-TQFP (10x10)
XRT83SL30ES Related Parts
XRT5683AID-F
XRT5683AID-F
MaxLinear
IC TELECOM INTERFACE 18SOIC
XRT5683AIDTR-F
XRT5683AIDTR-F
MaxLinear
IC TELECOM INTERFACE 18SOIC
XRT5683AIP-F
XRT5683AIP-F
MaxLinear
IC TELECOM INTERFACE 18DIP
XRT5793IJ-F
XRT5793IJ-F
MaxLinear
IC TELECOM INTERFACE 68PLCC
XRT5793IV
XRT5793IV
MaxLinear
IC TELECOM INTERFACE 80TQFP
XRT5793IV-F
XRT5793IV-F
MaxLinear
IC TELECOM INTERFACE 80TQFP
XRT5793IVTR-F
XRT5793IVTR-F
MaxLinear
IC TELECOM INTERFACE 80TQFP
XRT5794IJ-F
XRT5794IJ-F
MaxLinear
IC TELECOM INTERFACE 68PLCC
XRT5794IV-F
XRT5794IV-F
MaxLinear
IC TELECOM INTERFACE 80TQFP
XRT5894IV-F
XRT5894IV-F
MaxLinear
IC TELECOM INTERFACE 64TQFP
XRT5894IVTR-F
XRT5894IVTR-F
MaxLinear
IC TELECOM INTERFACE 64TQFP
XRT5897IV
XRT5897IV
MaxLinear
IC TELECOM INTERFACE 100TQFP
XRT83SL30ES Compare Parts
  • XRT83SL30ES vs XRT86VX38AIB329-F
  • XRT83SL30ES vs XRT86VL38IB-F
  • XRT83SL30ES vs XRT86VL30IV80-F
  • XRT83SL30ES vs XRT86VL30IV-F
  • XRT83SL30ES vs XRT86L30IV-F
  • XRT83SL30ES vs XRT86L30IV
  • XRT83SL30ES vs XRT85L61IGTR-F
  • XRT83SL30ES vs XRT85L61IG-F
  • XRT83SL30ES vs XRT85L61IG
  • XRT83SL30ES vs XRT83VSH38IB-F
  • XRT83SL30ES vs XRT83VSH316IB-F
  • XRT83SL30ES vs XRT83VSH28IB-F
  • XRT83SL30ES vs XRT83VL38IB-F
  • XRT83SL30ES vs XRT83SL34IV-F
  • XRT83SL30ES vs XRT83SL34IV
  • XRT83SL30ES vs XRT83SL30IVTR-F
  • XRT83SL30ES vs XRT83SL28IV-F
  • XRT83SL30ES vs XRT83L34IVTR-F
  • XRT83SL30ES vs XRT83L34IVTR
  • XRT83SL30ES vs XRT83L34IV-F
  • XRT83SL30ES vs XRT83L34IV
  • XRT83SL30ES vs XRT83L30IVTR-F
  • XRT83SL30ES vs XRT83D10IWTR-F
  • XRT83SL30ES vs XRT83D10IWTR
  • XRT83SL30ES vs XRT83D10IW-F
  • XRT83SL30ES vs XRT83D10IW
  • XRT83SL30ES vs XRT82L24AIV-F
  • XRT83SL30ES vs XRT82D20IWTR-F
  • XRT83SL30ES vs XRT82D20IWTR
  • XRT83SL30ES vs XRT82D20IW-F
  • XRT83SL30ES vs XRT82D20IW
  • XRT83SL30ES vs XRT75VL00IVTR-F
  • XRT83SL30ES vs XRT75VL00IVTR
  • XRT83SL30ES vs XRT75VL00IV
  • XRT83SL30ES vs XRT75VL00DIVTR-F
  • XRT83SL30ES vs XRT75VL00DIVTR
  • XRT83SL30ES vs XRT75VL00DIV
  • XRT83SL30ES vs XRT75R03IVTR-F
  • XRT83SL30ES vs XRT75R03IVTR
  • XRT83SL30ES vs XRT75R03IV-F
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!