☰
XRT91L34IVTR
XRT91L34IVTR
Obsolete
Description:  IC MULTIRATE CDR QUAD 128LQFP
Manufacturer:  MaxLinear
History Price: Obsolete
In Stock: 45500
XRT91L34IVTR Specification
Specification
Part No
XRT91L34IVTR
Category
Clock/Timing - Application Specific
Manufacturer
MaxLinear
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
SONET/SDH, STS, STM
Input
LVDS, LVPECL
Output
LVDS, LVPECL
Number of Circuits
1
Ratio - Input:Output
1:2
Differential - Input:Output
Yes/Yes
Frequency - Max
622.08MHz
Voltage - Supply
1.71V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
128-LQFP
Supplier Device Package
128-LQFP (14x14)
XRT91L34IVTR PDF Datasheet
XRT91L34IVTR Related Parts
XRT8000IDTR-F
XRT8000IDTR-F
MaxLinear
IC WAN CLOCK E1/E1 DUAL 18SOIC
XRT8000IP-F
XRT8000IP-F
MaxLinear
IC WAN CLOCK E1/E1 DUAL 18DIP
XRT8001IP-F
XRT8001IP-F
MaxLinear
IC WAN CLOCK E1/E1 DUAL 18DIP
XRT8010IL-F
XRT8010IL-F
MaxLinear
IC CLK MULTIPLR LVDS 16QFN
XRT8020IL-F
XRT8020IL-F
MaxLinear
IC CLK MULTIPLR LVDS 16QFN
XRT91L31IQ
XRT91L31IQ
MaxLinear
IC TXRX SONET/SDH 8BIT 64QFP
XRT91L31IQTR-F
XRT91L31IQTR-F
MaxLinear
IC TXRX SONET/SDH 8BIT 64QFP
XRT91L33AIG-F
XRT91L33AIG-F
MaxLinear
STS-12/STS-3 MULTIRATE CLOCK AND
XRT91L33AIGTR-F
XRT91L33AIGTR-F
MaxLinear
STS-12/STS-3 MULTIRATE CLOCK AND
XRT91L34IV
XRT91L34IV
MaxLinear
IC MULTIRATE CDR QUAD 128LQFP
XRT91L34IV-F
XRT91L34IV-F
MaxLinear
IC MULTIRATE CDR QUAD 128LQFP
XRT91L34IVTR-F
XRT91L34IVTR-F
MaxLinear
IC MULTIRATE CDR QUAD 128LQFP
XRT91L34IVTR Description

The MaxLinear XRT91L34IVTR is a high-performance RF receiver front-end designed for satellite and terrestrial broadband applications. It integrates a low-noise amplifier (LNA), a downconverter mixer, and a frequency reference interface in a compact monolithic microwave integrated circuit (MMIC) package. The device is optimized for low phase noise, high linearity, and broadband performance, supporting high-speed data reception in satellite television, broadband access, and set-top box applications. Its design focuses on minimizing noise figure, maximizing gain flatness, and providing robust input/output impedance matching over wide frequency ranges.

## Device Architecture and Packaging

The XRT91L34IVTR is implemented using GaAs pHEMT technology, providing high gain, low noise, and excellent linearity across its operational bandwidth. The MMIC integrates multiple stages including an LNA with optimized impedance matching, a frequency downconversion mixer with high third-order intercept point (IP3), and auxiliary biasing circuitry for stable operation. The device is packaged in a 24-lead QFN package with a 4x4 mm footprint, ensuring compact integration on PCB layouts while providing efficient thermal performance. The exposed thermal pad facilitates heat dissipation in high-frequency, high-power applications.

## Electrical Characteristics

* Operational Frequency Range: Typically 950 MHz to 2,150 MHz, covering L-band satellite and broadband communication bands.
* Noise Figure (NF): 1.2 dB typical at 1,450 MHz input frequency, ensuring minimal signal degradation and high signal-to-noise ratio in front-end applications.
* Gain: Typical small-signal gain of 18 dB across the operational frequency range, providing sufficient amplification for weak RF signals.
* Input Return Loss (S11): Minimum 10 dB, ensuring efficient power transfer from antennas or preceding stages and minimizing signal reflection.
* Output Return Loss (S22): Minimum 12 dB, optimizing the interface with downstream circuitry and maintaining linearity.
* Output 1 dB Compression Point (P1dB): +5 dBm, supporting strong input signals while maintaining linear operation.
* Third-Order Intercept Point (IP3): +15 dBm typical, ensuring high linearity for multi-carrier signals and minimizing intermodulation distortion.
* Supply Voltage (Vcc): 5V typical, compatible with standard RF front-end power rails.
* Supply Current (Icc): Approximately 80 mA, providing low-power operation for consumer electronics and broadcast applications.

## Performance and Response

The XRT91L34IVTR delivers broadband low-noise performance suitable for satellite and terrestrial front-end modules. The integrated LNA and mixer combination provides high linearity with low intermodulation distortion. Its flat gain response ensures consistent signal levels across the operational frequency range. The low noise figure and high IP3 make the device particularly suitable for applications where multiple signals coexist, such as multi-channel satellite receivers or cable head-end systems. The device’s integrated design reduces the need for external matching networks and simplifies PCB layout for compact, high-density designs.

## Thermal and Mechanical Characteristics

* Operating Temperature Range (T_A): -40°C to +85°C, allowing reliable performance in consumer, industrial, and outdoor environments.
* Storage Temperature Range (T_stg): -55°C to +125°C, ensuring stability during transport and long-term storage.
* Package Thermal Resistance: Junction-to-ambient thermal resistance is 65°C/W typical for standard PCB layouts, allowing efficient heat dissipation through the exposed pad.
* Package Material: Molded plastic QFN with exposed pad, providing mechanical stability, thermal conductivity, and protection from environmental contaminants.

## Applications

The XRT91L34IVTR is intended for high-performance RF reception applications requiring low noise and high linearity:

* Satellite television and satellite broadband front-end modules
* Set-top boxes and integrated receiver-decoder systems
* Cable and terrestrial broadband signal receivers
* Low-noise front-end modules for multichannel RF receivers
* High-linearity RF downconversion stages in satellite gateways and head-end equipment
* Embedded communication modules in consumer electronics and networking devices

## Reliability and Compliance

The device is engineered for robust operation in consumer and industrial applications. Its GaAs pHEMT construction ensures consistent performance over temperature variations and high-frequency operation. The QFN package design provides reliable soldering and mechanical stability, while the integrated MMIC architecture reduces the number of discrete components, improving system reliability and reducing parasitic losses. The device complies with standard surface-mount manufacturing processes and withstands reflow soldering profiles typical in modern PCB assembly.

## Summary

The MaxLinear XRT91L34IVTR is a high-performance RF receiver MMIC optimized for satellite and broadband applications. It combines a low-noise amplifier, high-linearity mixer, and integrated bias circuitry into a compact QFN package. With a 950 MHz to 2,150 MHz frequency range, 1.2 dB typical noise figure, 18 dB gain, and +15 dBm IP3, it provides efficient, low-noise, and linear amplification for demanding RF front-end designs. Its compact footprint, low power consumption, and thermal performance make it suitable for set-top boxes, satellite receivers, broadband modules, and other high-density RF applications requiring reliable and consistent signal processing.
XRT91L34IVTR Compare Parts
  • XRT91L34IVTR vs XRT91L34IV-F
  • XRT91L34IVTR vs XRT91L34IV
  • XRT91L34IVTR vs XRT91L33AIGTR-F
  • XRT91L34IVTR vs XRT91L33AIG-F
  • XRT91L34IVTR vs XRT91L31IQTR-F
  • XRT91L34IVTR vs XRT91L31IQ
  • XRT91L34IVTR vs XRT8020IL-F
  • XRT91L34IVTR vs XRT8010IL-F
  • XRT91L34IVTR vs XRT8001IP-F
  • XRT91L34IVTR vs XRT8000IP-F
  • XRT91L34IVTR vs XRT8000IDTR-F
  • XRT91L34IVTR vs XRT91L34ES
  • XRT91L34IVTR vs XRT91L33ES
  • XRT91L34IVTR vs XRT91L31ES
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!