☰
MT3337V
MT3337V
Active
Description:  MediaTek MT3337V
Manufacturer:  MediaTek
Datasheet:   MT3337V Datasheet
History Price: $0
In Stock: 38380
MT3337V Specification
Specification
Part No
MT3337V
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT3337
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT3337V Related Parts
MT3326
MT3326
MediaTek
MediaTek MT3326
MT3328
MT3328
MediaTek
MediaTek MT3328
MT3333
MT3333
MediaTek
MediaTek MT3333
MT3336
MT3336
MediaTek
MediaTek MT3336
MT3337
MT3337
MediaTek
MediaTek MT3337
MT3339
MT3339
MediaTek
MediaTek MT3339
MT3373
MT3373
MediaTek
MediaTek MT3373
MT3105D
MT3105D
MediaTek
MediaTek MT3105D
MT3116N
MT3116N
MediaTek
MediaTek MT3116N
MT3117N
MT3117N
MediaTek
MediaTek MT3117N
MT3118N
MT3118N
MediaTek
MediaTek MT3118N
MT3179N
MT3179N
MediaTek
MediaTek MT3179N
MT3337V Description

The MediaTek MT3337V is a high-performance GPS (Global Positioning System) receiver chip designed for a wide range of positioning and navigation applications. This chip is part of MediaTek's advanced GPS product line, providing accurate, reliable, and efficient location tracking, even in challenging environments. The MT3337V is widely used in automotive, portable navigation devices (PNDs), smartphones, and other embedded systems that require precise positioning and tracking capabilities.

The chip is built with a low-power design to ensure its suitability for battery-operated applications while maintaining robust performance. With support for both GPS and GLONASS satellite systems, it ensures superior positioning accuracy across a wider range of global locations.

## Key Specifications of MT3337V

* GPS Receiver Type: Single-chip GPS/GLONASS receiver
* Chipset: MediaTek MT3337V
* Operating Voltage: 2.7V to 3.6V
* Power Consumption: Low power consumption, typically 25mA in navigation mode
* Channels: 66 channels (GPS + GLONASS)
* Antenna: Supports active and passive antennas
* Data Update Rate: 1 Hz to 10 Hz (configurable)
* Accuracy:

* Position Accuracy (Typical): 2.5 meters (CEP - Circular Error Probability)
* Velocity Accuracy: 0.1 m/s
* Time Accuracy: 50 ns (typical)
* Sensitivity:

* Acquisition Sensitivity: -148 dBm
* Tracking Sensitivity: -165 dBm
* GNSS Support: GPS, GLONASS, QZSS (Japan), SBAS (WAAS, EGNOS, MSAS), and BeiDou (China)
* GPS System Compatibility: Supports GPS L1 frequency (1575.42 MHz)
* Position Fix Time:

* Cold Start: Typically < 30 seconds
* Warm Start: Typically < 30 seconds
* Hot Start: Typically < 1 second
* Interface:

* UART (Universal Asynchronous Receiver/Transmitter): Supports both 3.3V and 5V logic levels
* I2C: For easy communication with host processors
* SPI (Serial Peripheral Interface): For high-speed data transfer
* Temperature Range:

* Operating: -40°C to 85°C
* Storage: -40°C to 125°C
* Package Type: 7x7mm QFN (Quad Flat No-lead) package

## Electrical and Performance Characteristics

* Operating Voltage: The MT3337V operates within a voltage range of 2.7V to 3.6V, making it compatible with a wide range of power supplies used in embedded systems and portable devices.

* Power Consumption: The chip is designed for low-power operation, consuming around 25mA in navigation mode. This low power consumption is essential for battery-operated devices, making the MT3337V an ideal solution for portable applications such as handheld devices, wearables, and automotive systems.

* Sensitivity and Accuracy:

* Acquisition Sensitivity: The MT3337V boasts an acquisition sensitivity of -148 dBm, which enables it to lock onto weak satellite signals even in challenging conditions, such as dense urban areas or areas with limited sky visibility.
* Tracking Sensitivity: With a tracking sensitivity of -165 dBm, the chip provides continuous satellite tracking, ensuring accurate positioning even in poor signal conditions.
* Position Accuracy: With typical position accuracy of 2.5 meters, the MT3337V provides reliable and precise location data, which is crucial for applications requiring high-level positioning precision, such as navigation and fleet management.

* Speed and Update Rate:

* The chip offers a configurable data update rate ranging from 1 Hz to 10 Hz, which determines how often the GPS system updates its position data. Higher update rates are ideal for applications like real-time vehicle tracking, drones, and robotics, where frequent position updates are needed for accurate navigation.

## Key Features

* Multi-Constellation Support: One of the standout features of the MT3337V is its ability to support multiple GNSS systems, including GPS, GLONASS, BeiDou, and QZSS, in addition to SBAS systems (such as WAAS, EGNOS, and MSAS). This multi-constellation support enhances positioning accuracy and reliability, ensuring robust performance in different geographical regions and environments.

* Advanced Signal Processing: The MT3337V uses advanced signal processing techniques to improve the receiver's sensitivity and acquisition time, ensuring fast satellite lock even in challenging environments such as urban canyons, tunnels, and forests.

* Fast Position Fix Time:

* Cold Start: The MT3337V can achieve a position fix in less than 30 seconds when it is initially powered on or after a prolonged period of inactivity.
* Warm Start: In a warm start scenario, the receiver typically achieves a position fix in less than 30 seconds by leveraging previously stored satellite information.
* Hot Start: In ideal conditions, the MT3337V achieves an almost instantaneous position fix (typically in less than 1 second), which is critical for time-sensitive applications like navigation and fleet management.

* Low Power Consumption: The chip is designed with low power consumption in mind, making it suitable for battery-powered applications such as portable navigation devices (PNDs), wearables, and other mobile GPS systems.

## Applications

The MediaTek MT3337V is used in a variety of applications that require reliable and precise location tracking. Key applications include:

1. Automotive Navigation Systems: The MT3337V provides accurate positioning data for automotive GPS systems, ensuring smooth and reliable navigation, even in challenging conditions like city driving and rural areas.

2. Portable Navigation Devices (PNDs): In consumer handheld GPS systems, the MT3337V offers fast satellite acquisition, low power consumption, and high accuracy, making it a perfect choice for personal navigation devices.

3. Smartphones and Tablets: The chip can be integrated into smartphones and tablets to enable GPS-based applications, such as real-time location tracking, navigation, and geotagging.

4. Wearable Devices: With its low power consumption and small form factor, the MT3337V is an excellent choice for wearable devices, such as fitness trackers, smartwatches, and health monitors, which require accurate positioning without compromising battery life.

5. Drones and UAVs: The MT3337V's fast position fix time and high tracking sensitivity make it ideal for drones and unmanned aerial vehicles (UAVs), which rely on accurate and reliable GPS data for navigation and flight control.

6. Fleet Management Systems: In logistics and fleet management, the chip is used for real-time vehicle tracking, helping to optimize routes and improve operational efficiency.

7. Agricultural Machinery: The MT3337V is used in precision agriculture, where accurate positioning is required for automated machinery, field mapping, and crop monitoring.

8. IoT Devices: The chip can be used in Internet of Things (IoT) devices that require location-based services, such as asset tracking, wildlife monitoring, and environmental monitoring.

## Advantages

* Multi-GNSS Support: By supporting GPS, GLONASS, BeiDou, QZSS, and SBAS, the MT3337V offers excellent global coverage, making it suitable for use in a wide range of geographic locations, enhancing accuracy and reliability.

* Low Power Consumption: The low power consumption ensures that the MT3337V is suitable for battery-operated devices, extending the battery life of the system while maintaining high performance.

* High Sensitivity and Fast Acquisition: With -165 dBm tracking sensitivity and a fast position fix time, the MT3337V ensures accurate and quick GPS data acquisition, even in difficult environments where other receivers may struggle.

* Versatile Interface Options: The chip supports UART, SPI, and I2C interfaces, providing flexibility in integrating the MT3337V into different systems, from microcontrollers to complex embedded devices.

* High Positioning Accuracy: With typical position accuracy of 2.5 meters, the MT3337V ensures reliable and precise location tracking for applications that require accurate geospatial data.

## Conclusion

The MediaTek MT3337V GPS receiver chip is a powerful and reliable solution for location-based applications, offering high sensitivity, low power consumption, and multi-GNSS support. Its ability to deliver precise positioning data across a wide range of global locations, combined with its compact design and efficient power usage, makes it ideal for automotive systems, portable devices, wearables, drones, and other GPS-based applications. With features like fast position fix time, advanced signal processing, and high accuracy, the MT3337V is a versatile and robust GPS solution for a wide variety of embedded systems.
MT3337V Compare Parts
  • MT3337V vs MT3351NA-BFAH
  • MT3337V vs MT3373CCCJ/B
  • MT3337V vs MT3328N-BVDL
  • MT3337V vs MT3303ACA/CQ
  • MT3337V vs MT3303ACV/C
  • MT3337V vs MT3301GN-A3
  • MT3337V vs MT3373CBCJ
  • MT3337V vs MT3360KOCG
  • MT3337V vs MT3360BICG
  • MT3337V vs MT3339AV/B
  • MT3337V vs MT3333AV/B
  • MT3337V vs MT3332IN/B
  • MT3337V vs MT3188DN/C
  • MT3337V vs MT3337V/B
  • MT3337V vs MT3336N/B
  • MT3337V vs MT3332N/B
  • MT3337V vs MT3328P/B
  • MT3337V vs MT3328N/B
  • MT3337V vs MT3326N/B
  • MT3337V vs MT3318T/A
  • MT3337V vs MT3188N/C
  • MT3337V vs MT3118N/A
  • MT3337V vs MT3117N/B
  • MT3337V vs MT3351NA
  • MT3337V vs MT3339AV
  • MT3337V vs MT3333AV
  • MT3337V vs MT3351A
  • MT3337V vs MT3339A
  • MT3337V vs MT3338V
  • MT3337V vs MT3336N
  • MT3337V vs MT3333A
  • MT3337V vs MT3332N
  • MT3337V vs MT3329T
  • MT3337V vs MT3328P
  • MT3337V vs MT3328N
  • MT3337V vs MT3326N
  • MT3337V vs MT331NA
  • MT3337V vs MT3318T
  • MT3337V vs MT3316T
  • MT3337V vs MT3301A
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious