MT5932P-AFAH
MT5932P-AFAH
Active
Description:  MediaTek MT5932P-AFAH
Manufacturer:  MediaTek
History Price: $0
In Stock: 7600
MT5932P-AFAH Specification
Specification
Part No
MT5932P-AFAH
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT5932
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT5932P-AFAH Related Parts
MT5129
MT5129
MediaTek
MediaTek MT5129
MT5192
MT5192
MediaTek
MediaTek MT5192
MT5193
MT5193
MediaTek
MediaTek MT5193
MT5251
MT5251
MediaTek
MediaTek MT5251
MT5380
MT5380
MediaTek
MediaTek MT5380
MT5396
MT5396
MediaTek
MediaTek MT5396
MT5721
MT5721
MediaTek
MediaTek MT5721
MT5921
MT5921
MediaTek
MediaTek MT5921
MT5931
MT5931
MediaTek
MediaTek MT5931
MT5192N
MT5192N
MediaTek
MediaTek MT5192N
MT5193N
MT5193N
MediaTek
MediaTek MT5193N
MT5311G
MT5311G
MediaTek
MediaTek MT5311G
MT5932P-AFAH Description

## Overview of MediaTek MT5932P-AFAH

The MediaTek MT5932P-AFAH is a highly integrated System on Chip (SoC) designed for wireless communication applications, particularly in the realms of Wi-Fi and Bluetooth. It is designed to be a versatile solution for IoT (Internet of Things) devices, home automation systems, wearables, and smart home products. The MT5932P-AFAH is built to deliver excellent performance, low power consumption, and high connectivity features, making it ideal for low-latency and high-throughput applications. Its support for Wi-Fi, Bluetooth, and additional network protocols enables seamless connectivity for a wide variety of devices, ensuring an efficient and reliable user experience.

## Key Features of the MT5932P-AFAH

* Integrated Wi-Fi and Bluetooth Connectivity:
The MT5932P-AFAH supports both Wi-Fi (802.11 b/g/n) and Bluetooth (4.2) connectivity, providing a complete solution for wireless communication. It allows devices to seamlessly connect to wireless networks and peripheral devices, supporting a broad range of consumer and industrial applications. The dual connectivity ensures that users can use the SoC for both short-range communication (Bluetooth) and high-speed data transfer (Wi-Fi).

* Low Power Consumption:
Designed with energy efficiency in mind, the MT5932P-AFAH offers ultra-low power consumption, making it ideal for battery-powered IoT devices and wearables. Its low standby current and optimized power management features ensure extended device lifetimes on limited power resources, which is essential for applications like smart home devices and wearables.

* Integrated CPU and Memory:
The SoC integrates a high-performance CPU core along with a variety of memory options. This allows the MT5932P-AFAH to process data locally, reducing the reliance on external processors and memory, which in turn reduces overall system complexity and cost. The device features a powerful 32-bit processor capable of handling multiple tasks simultaneously.

* Security Features:
The MT5932P-AFAH comes with integrated security features, including hardware encryption support, which is vital for ensuring secure communication in IoT environments. These security measures help protect sensitive data during transmission over wireless networks, making the SoC suitable for applications where data privacy is a top concern, such as in healthcare devices, smart locks, and financial services.

* Flexible Peripheral Support:
The device supports various peripheral interfaces, including UART, SPI, I2C, and GPIO. These interfaces enable the integration of additional sensors, actuators, and external devices, which makes the MT5932P-AFAH a flexible platform for various IoT applications. The wide range of peripheral connectivity options enhances the device's adaptability to diverse system designs.

* Low Latency and High Throughput:
The MT5932P-AFAH is designed for applications that require low-latency communication and high data throughput, such as video streaming, smart home automation, and gaming. Its Wi-Fi capabilities enable reliable and high-speed communication, while Bluetooth allows for quick device pairing and efficient short-range communication.

* Small Form Factor:
The MT5932P-AFAH comes in a compact package, making it ideal for use in small and space-constrained devices. Its small form factor is especially beneficial for applications in wearables, portable devices, and other compact electronics that require high connectivity without occupying too much physical space.

## Specifications

* CPU Core:

* Core Type: 32-bit ARM Cortex-M4
* Clock Speed: 200 MHz
* The MT5932P-AFAH is powered by a 32-bit ARM Cortex-M4 processor, which delivers sufficient processing power for handling various tasks while ensuring efficient energy consumption. The clock speed of 200 MHz strikes a good balance between performance and power efficiency, making the SoC suitable for a range of applications.

* Wi-Fi Connectivity:

* Standard: IEEE 802.11 b/g/n
* Data Rate: Up to 72 Mbps
* The SoC supports Wi-Fi b/g/n standards, providing reliable wireless communication with a maximum data rate of 72 Mbps. This is sufficient for most IoT and smart home applications, enabling high-speed internet browsing, file sharing, and remote device control.

* Bluetooth Connectivity:

* Standard: Bluetooth 4.2
* Data Rate: Up to 3 Mbps
* With Bluetooth 4.2 support, the MT5932P-AFAH offers low-power wireless communication for short-range devices. The maximum data rate of 3 Mbps is suitable for transferring data between connected devices, such as smartphones, wearables, and home automation products.

* Memory:

* RAM: 64 MB
* Flash Storage: 512 MB (eMMC)
* The MT5932P-AFAH integrates 64 MB of RAM and 512 MB of flash storage, providing sufficient space for storing firmware, configurations, and temporary data. The large memory capacity ensures smooth operation, even in more complex applications that require significant data processing.

* Security Features:

* Encryption: AES-128/256, SSL/TLS
* The MT5932P-AFAH supports hardware-based encryption, including AES-128/256 encryption, to ensure secure communication. It also includes SSL/TLS support for secure internet connections, making it suitable for use in sensitive applications such as financial services, healthcare, and smart home security.

* Power Supply:

* Operating Voltage: 3.3V ±5%
* Power Consumption: 150 mA (typical)
* The SoC operates on a 3.3V supply voltage, which is commonly used in most wireless communication devices. Its typical power consumption of 150 mA ensures that the MT5932P-AFAH is energy-efficient, which is important for IoT devices that rely on long battery life.

* Operating Temperature Range:

* Range: -40°C to +85°C
* The MT5932P-AFAH is designed to operate within a wide temperature range, ensuring its reliability in industrial and outdoor environments, where temperatures can fluctuate significantly. The wide operating temperature range makes it suitable for both consumer and industrial IoT applications.

* Interfaces:

* I/O Ports: UART, SPI, I2C, GPIO
* The SoC includes several general-purpose input/output (GPIO) pins and supports various communication protocols such as UART, SPI, and I2C. These interfaces enable the integration of sensors, actuators, and other peripherals, expanding the range of possible applications.

* Package Type:

* Package: QFN-32 (Quad Flat No-lead)
* The MT5932P-AFAH is packaged in a compact QFN-32 package, providing a small footprint that is well-suited for integration into compact devices like wearables, IoT gateways, and home automation hubs.

## Applications

The MediaTek MT5932P-AFAH is suitable for a wide range of wireless communication applications, particularly in the IoT space. Key applications include:

* Smart Home Devices:
The MT5932P-AFAH is ideal for smart home devices like smart thermostats, light bulbs, plugs, and security systems. Its support for both Wi-Fi and Bluetooth ensures reliable connectivity with other devices in a smart home ecosystem.

* Wearables:
With its low power consumption and Bluetooth support, the MT5932P-AFAH is perfect for wearable devices like fitness trackers, smartwatches, and health monitors. These devices require efficient communication, extended battery life, and secure data transfer—all of which the MT5932P-AFAH can provide.

* IoT Gateways and Hubs:
The MT5932P-AFAH is suitable for IoT gateways and hubs that connect various IoT devices to the internet or local network. The SoC provides both Wi-Fi and Bluetooth connectivity, making it ideal for managing multiple connected devices simultaneously.

* Home Automation Systems:
The MT5932P-AFAH is designed for home automation systems, where it enables seamless communication between various devices, such as sensors, cameras, and control units. Its multiple I/O interfaces allow easy integration with additional sensors and actuators for more advanced control systems.

* Healthcare Devices:
The SoC’s low power and secure communication features make it ideal for medical devices like wearable health trackers, blood pressure monitors, and glucose meters. Its secure encryption capabilities ensure that sensitive health data is transmitted securely.

* Industrial IoT (IIoT):
The MT5932P-AFAH is also suitable for industrial IoT applications, where it can connect sensors, machines, and other devices within a factory or industrial environment. The SoC’s reliability, low power consumption, and wide temperature range make it ideal for harsh industrial settings.

## Advantages

* Integrated Connectivity:
The MT5932P-AFAH combines Wi-Fi and Bluetooth in a single SoC, simplifying device design and providing a comprehensive solution for wireless communication needs. This integration reduces component count and simplifies the overall system design.

* Low Power Consumption:
The MT5932P-AFAH is optimized for low power consumption, making it an excellent choice for battery-operated devices and ensuring longer operational life in IoT applications.

* Security Features:
With built-in hardware encryption and support for SSL/TLS, the MT5932P-AFAH ensures secure communication, making it a reliable choice for privacy-sensitive applications such as healthcare and financial devices.

* Compact and Flexible Design:
The small QFN-32 package and versatile peripheral support make the MT5932P-AFAH suitable for a variety of applications, from wearables to smart home hubs, without compromising on connectivity or performance.

* Wide Operating Temperature Range:
The device’s ability to operate in temperatures ranging from -40°C to +85°C makes it ideal for industrial and outdoor IoT applications, where environmental conditions can vary.

## Conclusion

The MediaTek MT5932P-AFAH is a versatile and efficient System on Chip designed to meet the demands of modern IoT and wireless communication applications. With its dual connectivity support for Wi-Fi and Bluetooth, low power consumption, and robust security features, the MT5932P-AFAH is an ideal solution for a wide range of devices, from wearables to home automation systems and industrial IoT applications. Its compact form factor and flexibility make it a valuable component in the growing IoT ecosystem, enabling seamless communication, reliable performance, and enhanced security for connected devices.
MT5932P-AFAH Compare Parts
  • MT5932P-AFAH vs MT5597VIEJ-BHHAH
  • MT5932P-AFAH vs MT5751YAAT/MCZA
  • MT5932P-AFAH vs MT5751AAPJ/AAZA
  • MT5932P-AFAH vs MT5751AANJ/AAZA
  • MT5932P-AFAH vs MT5751AAAJ/AAZA
  • MT5932P-AFAH vs MT5695SAAJ/BAZB
  • MT5932P-AFAH vs MT5659DHNT-BCSH
  • MT5932P-AFAH vs MT5659CHNT-BCSH
  • MT5932P-AFAH vs MT56590HNT-BCSH
  • MT5932P-AFAH vs MT5658MGEJ-BCAH
  • MT5932P-AFAH vs MT5658EGEJ-BCSH
  • MT5932P-AFAH vs MT5658CDEJ-BCAH
  • MT5932P-AFAH vs MT5652NHOI-BCSH
  • MT5932P-AFAH vs MT5596LSAJ-ACAH
  • MT5932P-AFAH vs MT5596LGEJ-BCAH
  • MT5932P-AFAH vs MT5560SUHT-BCAH
  • MT5932P-AFAH vs MT5507DENJ-ACAH
  • MT5932P-AFAH vs MT5507AJTJ-ACSH
  • MT5932P-AFAH vs MT5505ASMI/AKNI
  • MT5932P-AFAH vs MT5501TL1U-BMAL
  • MT5932P-AFAH vs MT5501ESNU-BCAL
  • MT5932P-AFAH vs MT5376IFSU-AMAL
  • MT5932P-AFAH vs MT5367TL1U-BMAL
  • MT5932P-AFAH vs MT5367JUNU-BMAL
  • MT5932P-AFAH vs MT5366RANG-BMAH
  • MT5932P-AFAH vs MT5325ZLHJ-BMSH
  • MT5932P-AFAH vs MT5310CHHU-BMSL
  • MT5932P-AFAH vs MT5301EBNU-BMSL
  • MT5932P-AFAH vs MT5251AANJ/MDZA
  • MT5932P-AFAH vs MT5251AAAJ/VBZA
  • MT5932P-AFAH vs MT5251AAAJ/VAZA
  • MT5932P-AFAH vs MT5590AUFJBTSH
  • MT5932P-AFAH vs MT5371ACG-AGSL
  • MT5932P-AFAH vs MT5367TL1UATAL
  • MT5932P-AFAH vs MT5366C1G-BMAH
  • MT5932P-AFAH vs MT5366A1G-AMAH
  • MT5932P-AFAH vs MT5813QGIQ/ZB
  • MT5932P-AFAH vs MT5659DEHT/ZB
  • MT5932P-AFAH vs MT5659AUHT/ZB
  • MT5932P-AFAH vs MT5510AHMT/ZB
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.