☰
MT6223
MT6223
Active
Description:  MediaTek MT6223
Manufacturer:  MediaTek
Datasheet:   MT6223 Datasheet
History Price: $0
In Stock: 41920
MT6223 Specification
Specification
Part No
MT6223
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6223
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6223 Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6311
MT6311
MediaTek
MediaTek MT6311
MT6223 Description
The MediaTek MT6223 is a highly integrated mobile phone chipset designed primarily for feature phones and basic mobile devices. It is part of MediaTek's extensive portfolio of system-on-chip (SoC) solutions, which are known for their cost-effectiveness and efficient performance in low to mid-range mobile applications. The MT6223 is particularly notable for its balance of functionality, power efficiency, and affordability, making it a popular choice for manufacturers targeting emerging markets.

## Overview

The MT6223 is designed to support a range of mobile communication standards and features, enabling manufacturers to create devices that meet the needs of consumers in various regions. It integrates a variety of functionalities, including voice processing, multimedia capabilities, and connectivity options, all within a single chip. This integration helps reduce the overall size and complexity of mobile devices, making it easier for manufacturers to bring products to market.

## Key Specifications

1. CPU Architecture:
- The MT6223 features a 32-bit RISC CPU architecture, which is optimized for low power consumption while providing adequate processing power for basic mobile applications.

2. Clock Speed:
- The chipset typically operates at a clock speed of up to 260 MHz, which is sufficient for handling basic tasks such as voice calls, SMS, and simple multimedia playback.

3. Memory Support:
- The MT6223 supports up to 32 MB of RAM and 64 MB of flash memory, allowing for the storage of essential applications and user data.

4. Display Support:
- It supports various display resolutions, typically up to 176 x 220 pixels, and can drive color displays with up to 65,536 colors, making it suitable for basic multimedia applications.

5. Multimedia Capabilities:
- The chipset includes support for audio playback and recording, as well as basic video playback capabilities. It can handle formats such as MP3 and AMR for audio and simple video formats for playback.

6. Connectivity:
- The MT6223 supports GSM/GPRS connectivity, enabling basic mobile communication and data services. It is compatible with various GSM bands, making it suitable for global deployment.

7. Camera Support:
- The chipset can support basic camera functionality, typically up to 1.3 MP, allowing devices to capture images and videos.

8. Power Management:
- The MT6223 is designed with power efficiency in mind, featuring advanced power management capabilities to extend battery life in mobile devices.

9. Integrated Features:
- The chipset integrates various peripherals, including a keypad controller, audio codec, and power management unit, reducing the need for additional external components.

10. Package Type:
- The MT6223 is available in a compact package, typically in a QFN (Quad Flat No-lead) format, which is suitable for space-constrained designs.

## Features

- Cost-Effective Solution: The MT6223 is designed to be a low-cost solution for manufacturers, making it an attractive option for producing budget-friendly mobile devices.

- User-Friendly Interface: The chipset supports a range of user interface options, including basic menus and navigation, which are essential for feature phones.

- Robust Performance: Despite its low power consumption, the MT6223 provides reliable performance for essential mobile functions, ensuring a satisfactory user experience.

- Global Compatibility: With support for multiple GSM bands, the MT6223 is suitable for use in various regions, making it a versatile choice for manufacturers targeting international markets.

## Applications

The MediaTek MT6223 is primarily used in:

- Feature phones and basic mobile handsets.
- Entry-level smartphones with limited functionality.
- IoT devices that require basic communication capabilities.
- Low-cost mobile devices aimed at emerging markets.

## Conclusion

The MediaTek MT6223 is a versatile and efficient chipset designed for feature phones and basic mobile devices. Its combination of low power consumption, integrated features, and cost-effectiveness makes it an ideal choice for manufacturers looking to produce affordable mobile solutions. With its support for essential communication and multimedia functions, the MT6223 enables the development of devices that meet the needs of consumers in various markets, particularly in regions where budget-friendly options are in high demand.
MT6223 Compare Parts
  • MT6223 vs MT6779V/CE
  • MT6223 vs MT6763/T
  • MT6223 vs MT6762V/CB
  • MT6223 vs MT6761V/WB
  • MT6223 vs MT66910TP/A
  • MT6223 vs MT669100P
  • MT6223 vs MT6635P/B
  • MT6223 vs MT6580A/WP
  • MT6223 vs MT6360PP/A
  • MT6223 vs MT6360P
  • MT6223 vs MT6359P/A
  • MT6223 vs MT6330MP/A
  • MT6223 vs MT6319CTW/A
  • MT6223 vs MT6315RP/B
  • MT6223 vs MT6315QP/B
  • MT6223 vs MT6315PP/B
  • MT6223 vs MT6261SA/B
  • MT6223 vs MT6261MA/B-N
  • MT6223 vs MT6261DA/B-N
  • MT6223 vs MT6177HW/ACC
  • MT6223 vs MT6177
  • MT6223 vs MT6177WA/VFBGA-120
  • MT6223 vs MT6253DN1145-DWSL
  • MT6223 vs MT6735V/WPAZATH
  • MT6223 vs MT6735V/WPAHHAH
  • MT6223 vs MT6735V/TA-HHAH
  • MT6223 vs MT6582V/UA-HHAH
  • MT6223 vs MT6393DN/BHDG-L
  • MT6223 vs MT6853Z/ZAHHAH
  • MT6223 vs MT6853V-ZAHHAH
  • MT6223 vs MT6735V/CAHHAH
  • MT6223 vs MT6589WMK-ATSH
  • MT6223 vs MT6589WMK-ATAH
  • MT6223 vs MT6580A-WAHHTH
  • MT6223 vs MT6572A-WAHHAH
  • MT6223 vs MT6572A/WAHHPH
  • MT6223 vs MT6921BA-DFAH
  • MT6223 vs MT6750V/CHHMH
  • MT6223 vs MT6625LN/AMJL
  • MT6223 vs MT6589WK/ATSH
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!