☰
MT7201C
MT7201C
Active
Description:  MediaTek MT7201C
Manufacturer:  MediaTek
Datasheet:   MT7201C Datasheet
History Price: $0
In Stock: 15640
MT7201C Specification
Specification
Part No
MT7201C
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT7201
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT7201C Related Parts
MT7285
MT7285
MediaTek
MediaTek MT7285
MT7510
MT7510
MediaTek
MediaTek MT7510
MT7511
MT7511
MediaTek
MediaTek MT7511
MT7581
MT7581
MediaTek
MediaTek MT7581
MT7592
MT7592
MediaTek
MediaTek MT7592
MT7682
MT7682
MediaTek
MediaTek MT7682
MT7761
MT7761
MediaTek
MediaTek MT7761
MT7790
MT7790
MediaTek
MediaTek MT7790
MT7801
MT7801
MediaTek
MediaTek MT7801
MT7812
MT7812
MediaTek
MediaTek MT7812
MT7920
MT7920
MediaTek
MediaTek MT7920
MT7965
MT7965
MediaTek
MediaTek MT7965
MT7201C Description
The MediaTek MT7201C is a highly integrated system-on-chip (SoC) designed primarily for wireless communication applications, particularly in the realm of Internet of Things (IoT) devices. This chip is engineered to provide efficient connectivity, low power consumption, and robust performance, making it suitable for a variety of smart devices, including wearables, smart home products, and industrial applications.

## Key Features:

1. Integrated Wireless Connectivity: The MT7201C supports multiple wireless communication standards, including Wi-Fi, Bluetooth, and other protocols, enabling seamless connectivity for IoT applications.
2. Low Power Consumption: Designed with power efficiency in mind, the MT7201C features advanced power management capabilities, allowing devices to operate for extended periods on battery power.
3. High Performance: The SoC is built to handle demanding applications, providing sufficient processing power for data processing, communication, and control tasks.
4. Flexible Architecture: The MT7201C supports a range of peripherals and interfaces, making it adaptable to various application requirements.
5. Security Features: The chip includes built-in security mechanisms to protect data and ensure secure communication, which is critical for IoT devices.

## Specifications:

- Processor Architecture: ARM Cortex-M4
- Clock Speed: Up to 120 MHz
- Flash Memory Support: Up to 4 MB
- RAM Support: Up to 512 KB
- Wireless Standards:
- Wi-Fi: 802.11 b/g/n
- Bluetooth: Bluetooth 5.0
- Operating Voltage: 1.8V to 3.6V
- Power Consumption:
- Active Mode: Approximately 100 mA
- Sleep Mode: Less than 1 µA
- Temperature Range: -40°C to +85°C
- Package Type: QFN (Quad Flat No-lead) or similar compact package

## Applications:

The MediaTek MT7201C is designed for a wide range of applications, including:
- Smart Home Devices: Used in smart lighting, security systems, and home automation products to enable wireless connectivity and control.
- Wearable Technology: Ideal for fitness trackers, smartwatches, and health monitoring devices that require efficient power management and connectivity.
- Industrial IoT: Suitable for industrial automation, asset tracking, and remote monitoring applications where reliable communication is essential.
- Consumer Electronics: Employed in various consumer devices that require wireless connectivity, such as smart speakers and connected appliances.

## Conclusion:

The MediaTek MT7201C is a versatile and efficient SoC that meets the growing demands of the IoT market. With its integrated wireless capabilities, low power consumption, and robust performance, it is an excellent choice for developers looking to create innovative and connected devices. Whether in smart home applications, wearable technology, or industrial IoT solutions, the MT7201C stands out as a reliable component in MediaTek%27s portfolio, enabling the next generation of connected devices.
MT7201C Compare Parts
  • MT7201C vs MT7976DAN
  • MT7201C vs MT7931AN
  • MT7201C vs MT7688A
  • MT7201C vs MT7668BU
  • MT7201C vs MT7628A
  • MT7201C vs MT7622EV
  • MT7201C vs MT7615D
  • MT7201C vs MT7602E
  • MT7201C vs MT7601UN/A-L
  • MT7201C vs MT7530W
  • MT7201C vs MT7525GIT/B-BMTH
  • MT7201C vs MT7975AN/AJCD-L
  • MT7201C vs MT7905DAN-BXDAL
  • MT7201C vs MT7762N-BJCSL
  • MT7201C vs MT7621AT-AMTH
  • MT7201C vs MT7530DU/BMSL
  • MT7201C vs MT7525FT-BMTH
  • MT7201C vs MT7505N-AAMSL
  • MT7201C vs MT7502RN-BMSL
  • MT7201C vs MT7502RN-BMAL
  • MT7201C vs MT7905DAN/DR
  • MT7201C vs MT7905DAN/DN
  • MT7201C vs MT7555N-BWSL
  • MT7201C vs MT7550N/ADSL
  • MT7201C vs MT7531BE/PDB
  • MT7201C vs MT7531AE/PCB
  • MT7201C vs MT7510T/AMTH
  • MT7201C vs MT7111A-BCTH
  • MT7201C vs MT7986BSA/A
  • MT7201C vs MT7976DAN/C
  • MT7201C vs MT7975DAN/B
  • MT7201C vs MT7933CV/ZA
  • MT7201C vs MT7921LEN/B
  • MT7201C vs MT7921KEN/B
  • MT7201C vs MT7920QEN/B
  • MT7201C vs MT7915DAN/B
  • MT7201C vs MT7905DEN/B
  • MT7201C vs MT7905DAN/B
  • MT7201C vs MT7905DAN/A
  • MT7201C vs MT7902LSN/A
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.