☰
MT7530DU
MT7530DU
Active
Description:  MediaTek MT7530DU
Manufacturer:  MediaTek
Datasheet:   MT7530DU Datasheet
History Price: $0
In Stock: 11520
MT7530DU Specification
Specification
Part No
MT7530DU
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT7530
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT7530DU Related Parts
MT7285
MT7285
MediaTek
MediaTek MT7285
MT7510
MT7510
MediaTek
MediaTek MT7510
MT7511
MT7511
MediaTek
MediaTek MT7511
MT7581
MT7581
MediaTek
MediaTek MT7581
MT7592
MT7592
MediaTek
MediaTek MT7592
MT7682
MT7682
MediaTek
MediaTek MT7682
MT7761
MT7761
MediaTek
MediaTek MT7761
MT7790
MT7790
MediaTek
MediaTek MT7790
MT7801
MT7801
MediaTek
MediaTek MT7801
MT7812
MT7812
MediaTek
MediaTek MT7812
MT7920
MT7920
MediaTek
MediaTek MT7920
MT7965
MT7965
MediaTek
MediaTek MT7965
MT7530DU Description
Product Overview
The MediaTek MT7530DU is a high-performance, multi-port Ethernet switch IC designed to provide efficient, reliable, and scalable networking solutions for consumer and enterprise applications. It belongs to MediaTek’s MT7530 family, which focuses on integrating advanced switching features with low power consumption and high integration density. This IC is typically used in broadband gateways, routers, smart home devices, and small to medium business networking equipment where robust Ethernet connectivity and traffic management are required.

The MT7530DU integrates multiple physical layer (PHY) interfaces and supports a rich feature set including VLAN, Quality of Service (QoS), traffic prioritization, and advanced security mechanisms. It supports the latest Ethernet standards and is optimized for seamless integration into various networking platforms, offering ease of deployment and reliable network performance.

Key Features

* Ethernet Ports: Typically integrates 5 or 8 Gigabit Ethernet ports, including 1 to 2 CPU (uplink) ports and multiple user ports
* Standards Compliance: Supports IEEE 802.3, 802.3u, 802.3ab, 802.3az Energy Efficient Ethernet, 802.1Q VLAN, and 802.1p QoS standards
* Switch Architecture: Layer 2 switching with hardware-based MAC address learning and filtering, supporting up to 8K MAC addresses
* Port Speeds: Supports 10/100/1000 Mbps operation on each port with auto-negotiation and full/half duplex modes
* Traffic Management: Hardware-based QoS with multiple queues per port and weighted fair queuing (WFQ) scheduling
* VLAN Support: Up to 256 VLAN entries, supporting port-based, 802.1Q tagged VLAN, and VLAN stacking (Q-in-Q)
* Security Features:

* IEEE 802.1X port-based authentication
* Access Control Lists (ACLs) for filtering and traffic control
* DoS attack detection and prevention mechanisms
* Energy Efficiency: Implements IEEE 802.3az Energy Efficient Ethernet to reduce power consumption during low data activity periods
* Management Interface: Supports standard MDIO/MII management interface for configuration and monitoring
* Jumbo Frame Support: Up to 9 KB frame size for enhanced performance with large data packets
* Packet Buffer: Large internal buffer memory to accommodate traffic bursts and reduce packet loss
* Multicast and Broadcast Control: IGMP snooping, multicast filtering, and broadcast storm control to optimize network traffic
* Timestamping and Precision Time Protocol (PTP): Supports IEEE 1588v2 for network time synchronization applications (optional)
* Low Latency and Cut-Through Switching: Minimizes packet delay for time-sensitive applications

Electrical and Environmental Specifications

* Operating Voltage: Typically 3.3 V core and 1.8 V I/O voltages
* Power Consumption: Low power design optimized for energy efficiency, typical power consumption depends on active port usage and operating conditions
* Operating Temperature Range: Commercial (0°C to 70°C) and industrial (-40°C to 85°C) grade versions available
* Package Type: QFN or BGA package with pin counts varying depending on port configuration and features
* ESD Protection: Integrated ESD protection for all pins to ensure reliability and robustness

Functional Capabilities
The MT7530DU is engineered to handle complex traffic scenarios typical in modern Ethernet networks. It features advanced hardware-based MAC address learning and aging, supporting dynamic and static entries for efficient traffic forwarding. The VLAN support allows network segmentation and traffic isolation, which enhances security and traffic management. The QoS engine supports multiple priority queues and scheduling algorithms to ensure bandwidth allocation for critical services such as voice and video.

Energy Efficient Ethernet functionality reduces power consumption without impacting performance during idle or low-traffic conditions. The device supports flow control mechanisms including IEEE 802.3x pause frames to prevent packet loss during congestion.

The management interface enables comprehensive control via software, allowing network administrators to configure port parameters, monitor status, and update firmware. The MT7530DU also supports port mirroring for diagnostics and troubleshooting.

Applications

* Broadband Routers and Gateways: Integrates as a multi-port switch for high-speed LAN connectivity
* Smart Home Networking: Provides Ethernet switching for smart hubs, media gateways, and IoT gateways
* Small and Medium Business Switches: Suitable for cost-effective managed and unmanaged switches
* IP Surveillance Systems: Supports multiple network cameras requiring reliable and prioritized data transmission
* Industrial Networking: Offers rugged operation options and isolation features for factory automation networks
* Network Interface Cards (NICs) and Embedded Systems: Integrates Ethernet switching in embedded communication devices

Design Considerations

* Proper PCB layout and signal integrity considerations are essential to maximize data throughput and reduce noise, especially in high-frequency Gigabit Ethernet signals.
* External components such as magnetics (transformers) and EMI filters should be chosen to comply with EMI/EMC standards and ensure signal integrity.
* Power supply decoupling and thermal management must be addressed to maintain stable operation under full load conditions.
* The management interface requires appropriate firmware support in the host processor or network controller for full functionality.
* Careful attention should be paid to software configuration for VLAN, QoS, and security features to optimize network performance and security.
* Compliance with local and international communication standards and regulations should be verified during product development.

Conclusion
The MediaTek MT7530DU is a versatile, high-performance Ethernet switch IC designed to provide robust Layer 2 switching capabilities in a compact and power-efficient package. Its comprehensive feature set including multi-Gigabit ports, advanced QoS, VLAN management, and security features makes it suitable for a wide range of networking applications from consumer devices to industrial systems. By supporting modern Ethernet standards and energy-efficient technologies, the MT7530DU facilitates the development of reliable, scalable, and energy-conscious network solutions. Its flexible management and configuration options empower system designers to tailor network behavior to specific application requirements, ensuring optimal performance and network integrity.
MT7530DU Compare Parts
  • MT7530DU vs MT7976DAN
  • MT7530DU vs MT7931AN
  • MT7530DU vs MT7688A
  • MT7530DU vs MT7668BU
  • MT7530DU vs MT7628A
  • MT7530DU vs MT7622EV
  • MT7530DU vs MT7615D
  • MT7530DU vs MT7602E
  • MT7530DU vs MT7601UN/A-L
  • MT7530DU vs MT7530W
  • MT7530DU vs MT7525GIT/B-BMTH
  • MT7530DU vs MT7975AN/AJCD-L
  • MT7530DU vs MT7905DAN-BXDAL
  • MT7530DU vs MT7762N-BJCSL
  • MT7530DU vs MT7621AT-AMTH
  • MT7530DU vs MT7530DU/BMSL
  • MT7530DU vs MT7525FT-BMTH
  • MT7530DU vs MT7505N-AAMSL
  • MT7530DU vs MT7502RN-BMSL
  • MT7530DU vs MT7502RN-BMAL
  • MT7530DU vs MT7905DAN/DR
  • MT7530DU vs MT7905DAN/DN
  • MT7530DU vs MT7555N-BWSL
  • MT7530DU vs MT7550N/ADSL
  • MT7530DU vs MT7531BE/PDB
  • MT7530DU vs MT7531AE/PCB
  • MT7530DU vs MT7510T/AMTH
  • MT7530DU vs MT7111A-BCTH
  • MT7530DU vs MT7986BSA/A
  • MT7530DU vs MT7976DAN/C
  • MT7530DU vs MT7975DAN/B
  • MT7530DU vs MT7933CV/ZA
  • MT7530DU vs MT7921LEN/B
  • MT7530DU vs MT7921KEN/B
  • MT7530DU vs MT7920QEN/B
  • MT7530DU vs MT7915DAN/B
  • MT7530DU vs MT7905DEN/B
  • MT7530DU vs MT7905DAN/B
  • MT7530DU vs MT7905DAN/A
  • MT7530DU vs MT7902LSN/A
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.