☰
MT7531B
MT7531B
Active
Description:  MediaTek MT7531B
Manufacturer:  MediaTek
Datasheet:   MT7531B Datasheet
History Price: $0
In Stock: 33840
MT7531B Specification
Specification
Part No
MT7531B
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT7531
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT7531B Related Parts
MT7285
MT7285
MediaTek
MediaTek MT7285
MT7510
MT7510
MediaTek
MediaTek MT7510
MT7511
MT7511
MediaTek
MediaTek MT7511
MT7581
MT7581
MediaTek
MediaTek MT7581
MT7592
MT7592
MediaTek
MediaTek MT7592
MT7682
MT7682
MediaTek
MediaTek MT7682
MT7761
MT7761
MediaTek
MediaTek MT7761
MT7790
MT7790
MediaTek
MediaTek MT7790
MT7801
MT7801
MediaTek
MediaTek MT7801
MT7812
MT7812
MediaTek
MediaTek MT7812
MT7920
MT7920
MediaTek
MediaTek MT7920
MT7965
MT7965
MediaTek
MediaTek MT7965
MT7531B Description
The MediaTek MT7531B is a highly integrated Ethernet switch designed for various networking applications, including home routers, access points, and other consumer electronics. This device is part of MediaTek%27s extensive portfolio of networking solutions, which are known for their performance, efficiency, and advanced features. Below is a detailed introduction to the specifications and parameters of the MT7531B.

## Overview

The MT7531B is a multi-port Ethernet switch that supports a range of Ethernet standards, making it suitable for both wired and wireless networking applications. It is designed to provide high-speed data transfer, low latency, and efficient power management, making it ideal for modern networking environments.

## Key Specifications

1. Switch Type: Layer 2 Ethernet Switch
2. Ports:
- 5 x 10/100/1000 Mbps Ethernet ports (Gigabit Ethernet)
- 1 x 10/100/1000 Mbps uplink port
3. Switching Capacity:
- Up to 1 Gbps per port
- Total switching capacity of 10 Gbps
4. MAC Address Table:
- Supports up to 8K MAC addresses
5. Packet Buffer Memory:
- 128 KB for packet buffering
6. Jumbo Frame Support:
- Supports jumbo frames up to 9 KB
7. Power Supply:
- Operating voltage: 3.3V
- Power consumption: Low power design for energy efficiency

## Electrical Characteristics

- Operating Temperature Range:
- Commercial: 0°C to 70°C
- Industrial: -40°C to +85°C (if applicable)
- Power Management:
- Supports Energy Efficient Ethernet (EEE) for reduced power consumption during idle periods.

## Features

- Advanced Switching Features: The MT7531B supports various switching features, including VLAN (Virtual Local Area Network) tagging, QoS (Quality of Service), and IGMP snooping, which enhance network performance and management.
- Easy Integration: The device is designed for easy integration into existing networking solutions, making it suitable for a wide range of applications.
- Robust Security Features: The MT7531B includes security features such as port security and storm control to protect the network from unauthorized access and traffic storms.
- Flexible Configuration: The switch can be configured through various management interfaces, allowing for easy setup and monitoring.

## Applications

The MediaTek MT7531B is suitable for a variety of applications, including:

- Home routers and gateways
- Wireless access points
- Networked consumer electronics
- Small to medium-sized business networking solutions
- Smart home devices requiring Ethernet connectivity

## Conclusion

The MediaTek MT7531B is a powerful and efficient Ethernet switch that meets the demands of modern networking applications. With its high-speed performance, advanced features, and low power consumption, it is an excellent choice for engineers and designers looking to enhance their networking solutions. For detailed application notes, development resources, and further information, it is recommended to refer to MediaTek%27s official datasheet for the MT7531B.
MT7531B Compare Parts
  • MT7531B vs MT7976DAN
  • MT7531B vs MT7931AN
  • MT7531B vs MT7688A
  • MT7531B vs MT7668BU
  • MT7531B vs MT7628A
  • MT7531B vs MT7622EV
  • MT7531B vs MT7615D
  • MT7531B vs MT7602E
  • MT7531B vs MT7601UN/A-L
  • MT7531B vs MT7530W
  • MT7531B vs MT7525GIT/B-BMTH
  • MT7531B vs MT7975AN/AJCD-L
  • MT7531B vs MT7905DAN-BXDAL
  • MT7531B vs MT7762N-BJCSL
  • MT7531B vs MT7621AT-AMTH
  • MT7531B vs MT7530DU/BMSL
  • MT7531B vs MT7525FT-BMTH
  • MT7531B vs MT7505N-AAMSL
  • MT7531B vs MT7502RN-BMSL
  • MT7531B vs MT7502RN-BMAL
  • MT7531B vs MT7905DAN/DR
  • MT7531B vs MT7905DAN/DN
  • MT7531B vs MT7555N-BWSL
  • MT7531B vs MT7550N/ADSL
  • MT7531B vs MT7531BE/PDB
  • MT7531B vs MT7531AE/PCB
  • MT7531B vs MT7510T/AMTH
  • MT7531B vs MT7111A-BCTH
  • MT7531B vs MT7986BSA/A
  • MT7531B vs MT7976DAN/C
  • MT7531B vs MT7975DAN/B
  • MT7531B vs MT7933CV/ZA
  • MT7531B vs MT7921LEN/B
  • MT7531B vs MT7921KEN/B
  • MT7531B vs MT7920QEN/B
  • MT7531B vs MT7915DAN/B
  • MT7531B vs MT7905DEN/B
  • MT7531B vs MT7905DAN/B
  • MT7531B vs MT7905DAN/A
  • MT7531B vs MT7902LSN/A
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.