☰
MT7550N
MT7550N
Active
Description:  MediaTek MT7550N
Manufacturer:  MediaTek
Datasheet:   MT7550N Datasheet
History Price: $0
In Stock: 12040
MT7550N Specification
Specification
Part No
MT7550N
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT7550
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT7550N Related Parts
MT7285
MT7285
MediaTek
MediaTek MT7285
MT7510
MT7510
MediaTek
MediaTek MT7510
MT7511
MT7511
MediaTek
MediaTek MT7511
MT7581
MT7581
MediaTek
MediaTek MT7581
MT7592
MT7592
MediaTek
MediaTek MT7592
MT7682
MT7682
MediaTek
MediaTek MT7682
MT7761
MT7761
MediaTek
MediaTek MT7761
MT7790
MT7790
MediaTek
MediaTek MT7790
MT7801
MT7801
MediaTek
MediaTek MT7801
MT7812
MT7812
MediaTek
MediaTek MT7812
MT7920
MT7920
MediaTek
MediaTek MT7920
MT7965
MT7965
MediaTek
MediaTek MT7965
MT7550N Description
The MediaTek MT7550N is a highly integrated system-on-chip (SoC) designed primarily for wireless communication applications, particularly in the realm of Wi-Fi and Bluetooth connectivity. This chip is part of MediaTek%27s extensive portfolio of semiconductor solutions, which are widely used in various consumer electronics, including smartphones, tablets, smart home devices, and other IoT (Internet of Things) applications.

## Key Specifications and Features:

1. Architecture:
- The MT7550N is built on a highly efficient architecture that supports dual-band Wi-Fi (2.4 GHz and 5 GHz) and Bluetooth connectivity. This allows for versatile applications in both high-speed data transfer and low-power communication scenarios.

2. Wi-Fi Standards:
- The chip supports the IEEE 802.11ac standard, which is known for its high throughput and improved performance in crowded environments. It also supports backward compatibility with older Wi-Fi standards (802.11a/b/g/n).

3. Bluetooth:
- The MT7550N includes support for Bluetooth 5.0, which offers enhanced data transfer rates, increased range, and improved broadcasting capacity compared to previous versions. This makes it suitable for a wide range of Bluetooth-enabled devices.

4. Integrated Features:
- The SoC integrates various components, including a powerful processor, RF (radio frequency) front-end, and baseband processor, which helps reduce the overall footprint and power consumption of the device.
- It also features advanced power management capabilities, allowing devices to optimize battery life while maintaining high performance.

5. Data Rates:
- The MT7550N can achieve impressive data rates, with Wi-Fi speeds reaching up to 867 Mbps on the 5 GHz band, making it suitable for high-definition video streaming, online gaming, and other bandwidth-intensive applications.

6. Security Features:
- The chip includes robust security protocols to ensure secure connections, including WPA3 support, which enhances security for Wi-Fi networks.

7. Applications:
- The MT7550N is designed for a variety of applications, including:
- Smart home devices (e.g., smart speakers, security cameras)
- Wearable technology (e.g., fitness trackers, smartwatches)
- Consumer electronics (e.g., TVs, set-top boxes)
- IoT devices that require reliable wireless connectivity.

8. Development Support:
- MediaTek provides comprehensive development support for the MT7550N, including software development kits (SDKs) and reference designs, which facilitate the integration of the chip into various products.

9. Power Consumption:
- The MT7550N is designed with power efficiency in mind, making it suitable for battery-operated devices. Its low power consumption during both active and idle states helps extend the operational life of devices.

10. Form Factor:
- The chip is available in a compact package, which is essential for modern electronic devices that require space-saving designs.

## Conclusion:

The MediaTek MT7550N is a versatile and powerful SoC that caters to the growing demand for high-speed wireless connectivity in a wide range of applications. With its support for advanced Wi-Fi and Bluetooth standards, integrated features, and focus on power efficiency, it is well-suited for the next generation of smart devices and IoT applications. As technology continues to evolve, the MT7550N stands out as a reliable choice for manufacturers looking to enhance their products with robust wireless capabilities.
MT7550N Compare Parts
  • MT7550N vs MT7976DAN
  • MT7550N vs MT7931AN
  • MT7550N vs MT7688A
  • MT7550N vs MT7668BU
  • MT7550N vs MT7628A
  • MT7550N vs MT7622EV
  • MT7550N vs MT7615D
  • MT7550N vs MT7602E
  • MT7550N vs MT7601UN/A-L
  • MT7550N vs MT7530W
  • MT7550N vs MT7525GIT/B-BMTH
  • MT7550N vs MT7975AN/AJCD-L
  • MT7550N vs MT7905DAN-BXDAL
  • MT7550N vs MT7762N-BJCSL
  • MT7550N vs MT7621AT-AMTH
  • MT7550N vs MT7530DU/BMSL
  • MT7550N vs MT7525FT-BMTH
  • MT7550N vs MT7505N-AAMSL
  • MT7550N vs MT7502RN-BMSL
  • MT7550N vs MT7502RN-BMAL
  • MT7550N vs MT7905DAN/DR
  • MT7550N vs MT7905DAN/DN
  • MT7550N vs MT7555N-BWSL
  • MT7550N vs MT7550N/ADSL
  • MT7550N vs MT7531BE/PDB
  • MT7550N vs MT7531AE/PCB
  • MT7550N vs MT7510T/AMTH
  • MT7550N vs MT7111A-BCTH
  • MT7550N vs MT7986BSA/A
  • MT7550N vs MT7976DAN/C
  • MT7550N vs MT7975DAN/B
  • MT7550N vs MT7933CV/ZA
  • MT7550N vs MT7921LEN/B
  • MT7550N vs MT7921KEN/B
  • MT7550N vs MT7920QEN/B
  • MT7550N vs MT7915DAN/B
  • MT7550N vs MT7905DEN/B
  • MT7550N vs MT7905DAN/B
  • MT7550N vs MT7905DAN/A
  • MT7550N vs MT7902LSN/A
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.