☰
MT7555N
MT7555N
Active
Description:  MediaTek MT7555N
Manufacturer:  MediaTek
Datasheet:   MT7555N Datasheet
History Price: $0
In Stock: 14420
MT7555N Specification
Specification
Part No
MT7555N
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT7555
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT7555N Related Parts
MT7285
MT7285
MediaTek
MediaTek MT7285
MT7510
MT7510
MediaTek
MediaTek MT7510
MT7511
MT7511
MediaTek
MediaTek MT7511
MT7581
MT7581
MediaTek
MediaTek MT7581
MT7592
MT7592
MediaTek
MediaTek MT7592
MT7682
MT7682
MediaTek
MediaTek MT7682
MT7761
MT7761
MediaTek
MediaTek MT7761
MT7790
MT7790
MediaTek
MediaTek MT7790
MT7801
MT7801
MediaTek
MediaTek MT7801
MT7812
MT7812
MediaTek
MediaTek MT7812
MT7920
MT7920
MediaTek
MediaTek MT7920
MT7965
MT7965
MediaTek
MediaTek MT7965
MT7555N Description
The MediaTek MT7555N is a highly integrated Wi-Fi 6 (802.11ax) system-on-chip (SoC) designed for a variety of applications, including routers, access points, and other networking devices. It is part of MediaTek%27s comprehensive portfolio of wireless communication solutions, aimed at delivering high-performance connectivity with enhanced efficiency and lower latency.

## Key Specifications and Features:

1. Wi-Fi Standard:
- The MT7555N supports the latest Wi-Fi 6 standard (802.11ax), which offers significant improvements over previous generations, including higher data rates, increased capacity, and improved performance in dense environments.

2. Dual-Band Support:
- The chip operates on both the 2.4 GHz and 5 GHz frequency bands, allowing for flexible deployment and optimized performance based on user needs and environmental conditions.

3. Data Rates:
- The MT7555N can achieve maximum data rates of up to 4.8 Gbps, leveraging advanced technologies such as 1024-QAM (Quadrature Amplitude Modulation) and Multi-User MIMO (MU-MIMO) to enhance throughput and efficiency.

4. Channel Width:
- It supports wider channel bandwidths of up to 160 MHz, which is essential for maximizing throughput and minimizing latency, especially in high-demand scenarios.

5. Multi-User Capability:
- The chip features MU-MIMO technology, allowing it to communicate with multiple devices simultaneously. This capability is crucial for environments with many connected devices, such as homes, offices, and public spaces.

6. OFDMA (Orthogonal Frequency Division Multiple Access):
- OFDMA is supported, enabling efficient allocation of bandwidth to multiple users, reducing latency, and improving overall network efficiency.

7. Integrated Security Features:
- The MT7555N includes advanced security protocols, such as WPA3, to ensure secure connections and protect user data from potential threats.

8. Power Efficiency:
- Designed with power efficiency in mind, the MT7555N incorporates features that help reduce power consumption, making it suitable for battery-operated devices and contributing to lower operational costs.

9. Advanced Antenna Support:
- The chip supports advanced antenna configurations, including beamforming technology, which enhances signal strength and coverage by directing the Wi-Fi signal towards connected devices.

10. Connectivity Options:
- The MT7555N provides various connectivity options, including Ethernet interfaces, allowing for seamless integration into existing network infrastructures.

11. Application Scenarios:
- This SoC is ideal for a wide range of applications, including home routers, enterprise access points, IoT devices, and smart home solutions, where high-speed and reliable wireless connectivity is essential.

12. Software Support:
- MediaTek provides comprehensive software support, including SDKs and development tools, to facilitate the integration of the MT7555N into various products and applications.

## Conclusion:

The MediaTek MT7555N is a powerful and versatile Wi-Fi 6 SoC that addresses the growing demand for high-speed, reliable wireless connectivity in an increasingly connected world. With its advanced features, including dual-band support, high data rates, and efficient multi-user capabilities, it is well-suited for a variety of networking applications, making it a compelling choice for manufacturers looking to enhance their product offerings in the competitive wireless market.
MT7555N Compare Parts
  • MT7555N vs MT7976DAN
  • MT7555N vs MT7931AN
  • MT7555N vs MT7688A
  • MT7555N vs MT7668BU
  • MT7555N vs MT7628A
  • MT7555N vs MT7622EV
  • MT7555N vs MT7615D
  • MT7555N vs MT7602E
  • MT7555N vs MT7601UN/A-L
  • MT7555N vs MT7530W
  • MT7555N vs MT7525GIT/B-BMTH
  • MT7555N vs MT7975AN/AJCD-L
  • MT7555N vs MT7905DAN-BXDAL
  • MT7555N vs MT7762N-BJCSL
  • MT7555N vs MT7621AT-AMTH
  • MT7555N vs MT7530DU/BMSL
  • MT7555N vs MT7525FT-BMTH
  • MT7555N vs MT7505N-AAMSL
  • MT7555N vs MT7502RN-BMSL
  • MT7555N vs MT7502RN-BMAL
  • MT7555N vs MT7905DAN/DR
  • MT7555N vs MT7905DAN/DN
  • MT7555N vs MT7555N-BWSL
  • MT7555N vs MT7550N/ADSL
  • MT7555N vs MT7531BE/PDB
  • MT7555N vs MT7531AE/PCB
  • MT7555N vs MT7510T/AMTH
  • MT7555N vs MT7111A-BCTH
  • MT7555N vs MT7986BSA/A
  • MT7555N vs MT7976DAN/C
  • MT7555N vs MT7975DAN/B
  • MT7555N vs MT7933CV/ZA
  • MT7555N vs MT7921LEN/B
  • MT7555N vs MT7921KEN/B
  • MT7555N vs MT7920QEN/B
  • MT7555N vs MT7915DAN/B
  • MT7555N vs MT7905DEN/B
  • MT7555N vs MT7905DAN/B
  • MT7555N vs MT7905DAN/A
  • MT7555N vs MT7902LSN/A
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.