☰
MT7585T
MT7585T
Active
Description:  MediaTek MT7585T
Manufacturer:  MediaTek
Datasheet:   MT7585T Datasheet
History Price: $0
In Stock: 16800
MT7585T Specification
Specification
Part No
MT7585T
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT7585
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT7585T Related Parts
MT7285
MT7285
MediaTek
MediaTek MT7285
MT7510
MT7510
MediaTek
MediaTek MT7510
MT7511
MT7511
MediaTek
MediaTek MT7511
MT7581
MT7581
MediaTek
MediaTek MT7581
MT7592
MT7592
MediaTek
MediaTek MT7592
MT7682
MT7682
MediaTek
MediaTek MT7682
MT7761
MT7761
MediaTek
MediaTek MT7761
MT7790
MT7790
MediaTek
MediaTek MT7790
MT7801
MT7801
MediaTek
MediaTek MT7801
MT7812
MT7812
MediaTek
MediaTek MT7812
MT7920
MT7920
MediaTek
MediaTek MT7920
MT7965
MT7965
MediaTek
MediaTek MT7965
MT7585T Description
The MediaTek MT7585T is a highly integrated system-on-chip (SoC) designed for wireless communication applications, particularly in the realm of Internet of Things (IoT) devices. This chip is tailored for smart home applications, industrial automation, and other connected devices that require reliable and efficient wireless connectivity. Below is a detailed introduction to the MT7585T, including its specifications and parameters.

## Overview

The MediaTek MT7585T is a dual-band Wi-Fi SoC that supports both 2.4 GHz and 5 GHz frequency bands, enabling devices to connect to Wi-Fi networks with enhanced flexibility and performance. It is designed to provide robust connectivity, low power consumption, and high data throughput, making it ideal for a wide range of IoT applications.

## Key Features

1. Dual-Band Wi-Fi Support: The MT7585T supports both 2.4 GHz and 5 GHz bands, allowing for greater flexibility in network connectivity and improved performance in environments with multiple devices.

2. High Data Throughput: The chip is capable of delivering high data rates, supporting Wi-Fi 802.11ac standards, which can provide speeds of up to 433 Mbps on the 5 GHz band and 150 Mbps on the 2.4 GHz band.

3. Low Power Consumption: Designed with energy efficiency in mind, the MT7585T features advanced power management capabilities, making it suitable for battery-operated devices and applications where power conservation is critical.

4. Integrated Security Features: The SoC includes built-in security protocols such as WPA3, ensuring secure connections and protecting user data in IoT applications.

5. Multiple Connectivity Options: In addition to Wi-Fi, the MT7585T supports various connectivity options, including Ethernet, making it versatile for different application needs.

6. Rich Peripheral Support: The chip supports a variety of peripherals, including GPIO, SPI, I2C, and UART interfaces, allowing for easy integration with sensors and other components in IoT devices.

7. Advanced Processing Capabilities: The MT7585T is equipped with a powerful CPU and integrated memory, enabling it to handle complex tasks and processes efficiently.

## Specifications

- Wi-Fi Standards: Supports 802.11a/b/g/n/ac
- Frequency Bands: Dual-band operation (2.4 GHz and 5 GHz)
- Maximum Data Rate: Up to 433 Mbps on 5 GHz and 150 Mbps on 2.4 GHz
- Power Supply Voltage: Typically operates at 3.3V
- Power Consumption: Low power consumption, with specific values depending on the operational mode (e.g., sleep, idle, active)
- Integrated Security: Supports WPA2/WPA3 security protocols
- Peripheral Interfaces: GPIO, SPI, I2C, UART, and more
- Operating Temperature Range: Typically from -40°C to +85°C, suitable for industrial applications
- Package Type: Available in a compact package suitable for integration into various devices

## Applications

The MediaTek MT7585T is designed for a wide range of applications, including:

- Smart Home Devices: Used in smart speakers, security cameras, and home automation systems to provide reliable wireless connectivity.
- Industrial IoT: Employed in industrial automation systems, sensors, and monitoring devices that require robust and secure communication.
- Wearable Devices: Suitable for smartwatches and fitness trackers that need efficient power management and connectivity.
- Healthcare Devices: Utilized in medical monitoring equipment that requires reliable data transmission and low power consumption.

## Conclusion

The MediaTek MT7585T is a versatile and efficient SoC that meets the growing demands of IoT applications. With its dual-band Wi-Fi support, high data throughput, and low power consumption, it is an excellent choice for developers and manufacturers looking to create connected devices that are both reliable and energy-efficient. The MT7585T%27s advanced features and specifications make it a valuable component in the rapidly evolving landscape of smart technology, enabling seamless connectivity and enhanced user experiences across various applications.
MT7585T Compare Parts
  • MT7585T vs MT7976DAN
  • MT7585T vs MT7931AN
  • MT7585T vs MT7688A
  • MT7585T vs MT7668BU
  • MT7585T vs MT7628A
  • MT7585T vs MT7622EV
  • MT7585T vs MT7615D
  • MT7585T vs MT7602E
  • MT7585T vs MT7601UN/A-L
  • MT7585T vs MT7530W
  • MT7585T vs MT7525GIT/B-BMTH
  • MT7585T vs MT7975AN/AJCD-L
  • MT7585T vs MT7905DAN-BXDAL
  • MT7585T vs MT7762N-BJCSL
  • MT7585T vs MT7621AT-AMTH
  • MT7585T vs MT7530DU/BMSL
  • MT7585T vs MT7525FT-BMTH
  • MT7585T vs MT7505N-AAMSL
  • MT7585T vs MT7502RN-BMSL
  • MT7585T vs MT7502RN-BMAL
  • MT7585T vs MT7905DAN/DR
  • MT7585T vs MT7905DAN/DN
  • MT7585T vs MT7555N-BWSL
  • MT7585T vs MT7550N/ADSL
  • MT7585T vs MT7531BE/PDB
  • MT7585T vs MT7531AE/PCB
  • MT7585T vs MT7510T/AMTH
  • MT7585T vs MT7111A-BCTH
  • MT7585T vs MT7986BSA/A
  • MT7585T vs MT7976DAN/C
  • MT7585T vs MT7975DAN/B
  • MT7585T vs MT7933CV/ZA
  • MT7585T vs MT7921LEN/B
  • MT7585T vs MT7921KEN/B
  • MT7585T vs MT7920QEN/B
  • MT7585T vs MT7915DAN/B
  • MT7585T vs MT7905DEN/B
  • MT7585T vs MT7905DAN/B
  • MT7585T vs MT7905DAN/A
  • MT7585T vs MT7902LSN/A
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.