☰
MT7600U
MT7600U
Active
Description:  MediaTek MT7600U
Manufacturer:  MediaTek
Datasheet:   MT7600U Datasheet
History Price: $0
In Stock: 43680
MT7600U Specification
Specification
Part No
MT7600U
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT7600
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT7600U Related Parts
MT7285
MT7285
MediaTek
MediaTek MT7285
MT7510
MT7510
MediaTek
MediaTek MT7510
MT7511
MT7511
MediaTek
MediaTek MT7511
MT7581
MT7581
MediaTek
MediaTek MT7581
MT7592
MT7592
MediaTek
MediaTek MT7592
MT7682
MT7682
MediaTek
MediaTek MT7682
MT7761
MT7761
MediaTek
MediaTek MT7761
MT7790
MT7790
MediaTek
MediaTek MT7790
MT7801
MT7801
MediaTek
MediaTek MT7801
MT7812
MT7812
MediaTek
MediaTek MT7812
MT7920
MT7920
MediaTek
MediaTek MT7920
MT7965
MT7965
MediaTek
MediaTek MT7965
MT7600U Description
The MediaTek MT7600U is a highly integrated wireless communication chip designed to provide robust Wi-Fi connectivity for a variety of applications, including consumer electronics, Internet of Things (IoT) devices, and networking equipment. This chip is part of MediaTek%27s extensive range of wireless solutions, known for their performance, efficiency, and versatility. Below is a detailed introduction to the MT7600U, including its specifications and parameters.

## Overview

The MT7600U is a dual-band Wi-Fi chip that supports both the 2.4 GHz and 5 GHz frequency bands, making it suitable for a wide range of wireless applications. It is designed to deliver high-speed data transmission and reliable connectivity, making it ideal for devices that require fast and stable internet access. The chip is optimized for low power consumption, which is particularly important for battery-operated devices.

## Key Features

1. Dual-Band Support: The MT7600U supports both 2.4 GHz and 5 GHz bands, allowing devices to operate on the less congested 5 GHz band for higher data rates and reduced interference.

2. High Data Rates: The chip supports advanced Wi-Fi standards, including IEEE 802.11ac, enabling high-speed data transmission rates that are essential for applications such as video streaming, online gaming, and large file transfers.

3. Low Power Consumption: Designed with energy efficiency in mind, the MT7600U operates with low power consumption, making it suitable for mobile devices and IoT applications that rely on battery power.

4. Integrated MAC and Baseband: The MT7600U features an integrated Media Access Control (MAC) layer and baseband processor, simplifying the design and reducing the need for additional components in the system.

5. Enhanced Security Features: The chip supports various security protocols, including WPA/WPA2, ensuring secure wireless communication and protecting user data from unauthorized access.

6. Multiple Antenna Support: The MT7600U supports multiple-input multiple-output (MIMO) technology, which enhances the performance and reliability of the wireless connection by using multiple antennas for transmission and reception.

## Specifications

- Wireless Standards:
- IEEE 802.11a/b/g/n/ac
- Frequency Bands:
- 2.4 GHz (up to 600 Mbps)
- 5 GHz (up to 1300 Mbps)

- Modulation Schemes:
- BPSK, QPSK, 16-QAM, 64-QAM, 256-QAM

- Data Rates:
- Up to 1300 Mbps on 5 GHz
- Up to 600 Mbps on 2.4 GHz

- Power Supply Voltage:
- 3.3V

- Operating Temperature Range:
- -40°C to +85°C (industrial grade)

- Interface:
- USB 2.0/3.0
- SDIO (Secure Digital Input Output)

- Antenna Configuration:
- Supports 1x1, 2x2, and 4x4 MIMO configurations

## Applications

The MT7600U is suitable for a variety of applications, including:

- Smartphones and tablets
- Laptops and ultrabooks
- Smart home devices (e.g., smart speakers, security cameras)
- Internet of Things (IoT) devices
- Wireless routers and access points
- Automotive applications

## Conclusion

The MediaTek MT7600U is a powerful and versatile wireless communication chip that offers dual-band support, high data rates, and low power consumption. Its integration of MAC and baseband processing, along with support for advanced Wi-Fi standards, makes it an excellent choice for a wide range of applications, from consumer electronics to IoT devices. With its robust performance and enhanced security features, the MT7600U is designed to meet the demands of modern wireless connectivity, providing reliable and efficient solutions for users.
MT7600U Compare Parts
  • MT7600U vs MT7976DAN
  • MT7600U vs MT7931AN
  • MT7600U vs MT7688A
  • MT7600U vs MT7668BU
  • MT7600U vs MT7628A
  • MT7600U vs MT7622EV
  • MT7600U vs MT7615D
  • MT7600U vs MT7602E
  • MT7600U vs MT7601UN/A-L
  • MT7600U vs MT7530W
  • MT7600U vs MT7525GIT/B-BMTH
  • MT7600U vs MT7975AN/AJCD-L
  • MT7600U vs MT7905DAN-BXDAL
  • MT7600U vs MT7762N-BJCSL
  • MT7600U vs MT7621AT-AMTH
  • MT7600U vs MT7530DU/BMSL
  • MT7600U vs MT7525FT-BMTH
  • MT7600U vs MT7505N-AAMSL
  • MT7600U vs MT7502RN-BMSL
  • MT7600U vs MT7502RN-BMAL
  • MT7600U vs MT7905DAN/DR
  • MT7600U vs MT7905DAN/DN
  • MT7600U vs MT7555N-BWSL
  • MT7600U vs MT7550N/ADSL
  • MT7600U vs MT7531BE/PDB
  • MT7600U vs MT7531AE/PCB
  • MT7600U vs MT7510T/AMTH
  • MT7600U vs MT7111A-BCTH
  • MT7600U vs MT7986BSA/A
  • MT7600U vs MT7976DAN/C
  • MT7600U vs MT7975DAN/B
  • MT7600U vs MT7933CV/ZA
  • MT7600U vs MT7921LEN/B
  • MT7600U vs MT7921KEN/B
  • MT7600U vs MT7920QEN/B
  • MT7600U vs MT7915DAN/B
  • MT7600U vs MT7905DEN/B
  • MT7600U vs MT7905DAN/B
  • MT7600U vs MT7905DAN/A
  • MT7600U vs MT7902LSN/A
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.