MT7600UAN/B
MT7600UAN/B
Active
Description:  MediaTek MT7600UAN/B
Manufacturer:  MediaTek
Datasheet:   MT7600UAN/B Datasheet
History Price: $0
In Stock: 46000
MT7600UAN/B Specification
Specification
Part No
MT7600UAN/B
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT7600
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT7600UAN/B Related Parts
MT7285
MT7285
MediaTek
MediaTek MT7285
MT7510
MT7510
MediaTek
MediaTek MT7510
MT7511
MT7511
MediaTek
MediaTek MT7511
MT7581
MT7581
MediaTek
MediaTek MT7581
MT7592
MT7592
MediaTek
MediaTek MT7592
MT7682
MT7682
MediaTek
MediaTek MT7682
MT7761
MT7761
MediaTek
MediaTek MT7761
MT7790
MT7790
MediaTek
MediaTek MT7790
MT7801
MT7801
MediaTek
MediaTek MT7801
MT7812
MT7812
MediaTek
MediaTek MT7812
MT7920
MT7920
MediaTek
MediaTek MT7920
MT7965
MT7965
MediaTek
MediaTek MT7965
MT7600UAN/B Description
The MediaTek MT7600UAN/B is a highly integrated wireless communication chip designed for various applications, particularly in the realm of Wi-Fi connectivity. This chip is part of MediaTek%27s extensive portfolio of wireless solutions, which are known for their performance, efficiency, and versatility. Below is a detailed introduction to the MT7600UAN/B, including its specifications and parameters.

## Overview

The MT7600UAN/B is a dual-band Wi-Fi chip that supports both 2.4 GHz and 5 GHz frequency bands, making it suitable for a wide range of wireless applications. It is designed to provide robust connectivity for devices such as smartphones, tablets, laptops, and Internet of Things (IoT) devices. The chip is optimized for high-speed data transmission and low power consumption, making it ideal for battery-operated devices.

## Key Features

1. Dual-Band Support: The MT7600UAN/B supports both 2.4 GHz and 5 GHz bands, allowing for flexible deployment in various environments and enabling users to take advantage of the less congested 5 GHz band for higher data rates.

2. High Data Rates: The chip supports advanced Wi-Fi standards, including IEEE 802.11ac, which allows for high-speed data transmission rates, making it suitable for applications that require fast and reliable connectivity.

3. Low Power Consumption: Designed with energy efficiency in mind, the MT7600UAN/B operates with low power consumption, which is crucial for mobile and IoT devices that rely on battery power.

4. Integrated MAC and Baseband: The chip features an integrated Media Access Control (MAC) layer and baseband processor, simplifying the design and reducing the need for additional components in the system.

5. Enhanced Security Features: The MT7600UAN/B supports various security protocols, including WPA/WPA2, ensuring secure wireless communication and protecting user data.

6. Multiple Antenna Support: The chip supports multiple-input multiple-output (MIMO) technology, which enhances the performance and reliability of the wireless connection by using multiple antennas for transmission and reception.

## Specifications

- Wireless Standards:
- IEEE 802.11a/b/g/n/ac
- Frequency Bands:
- 2.4 GHz (up to 600 Mbps)
- 5 GHz (up to 1300 Mbps)

- Modulation Schemes:
- BPSK, QPSK, 16-QAM, 64-QAM, 256-QAM

- Data Rates:
- Up to 1300 Mbps on 5 GHz
- Up to 600 Mbps on 2.4 GHz

- Power Supply Voltage:
- 3.3V

- Operating Temperature Range:
- -40°C to +85°C (industrial grade)

- Interface:
- USB 2.0/3.0
- SDIO (Secure Digital Input Output)

- Antenna Configuration:
- Supports 1x1, 2x2, and 4x4 MIMO configurations

## Applications

The MT7600UAN/B is suitable for a variety of applications, including:

- Smartphones and tablets
- Laptops and ultrabooks
- Smart home devices (e.g., smart speakers, security cameras)
- Internet of Things (IoT) devices
- Wireless routers and access points
- Automotive applications

## Conclusion

The MediaTek MT7600UAN/B is a powerful and versatile wireless communication chip that offers dual-band support, high data rates, and low power consumption. Its integration of MAC and baseband processing, along with support for advanced Wi-Fi standards, makes it an excellent choice for a wide range of applications, from consumer electronics to IoT devices. With its robust performance and enhanced security features, the MT7600UAN/B is designed to meet the demands of modern wireless connectivity, providing reliable and efficient solutions for users.
MT7600UAN/B Compare Parts
  • MT7600UAN/B vs MT7976DAN
  • MT7600UAN/B vs MT7931AN
  • MT7600UAN/B vs MT7688A
  • MT7600UAN/B vs MT7668BU
  • MT7600UAN/B vs MT7628A
  • MT7600UAN/B vs MT7622EV
  • MT7600UAN/B vs MT7615D
  • MT7600UAN/B vs MT7602E
  • MT7600UAN/B vs MT7601UN/A-L
  • MT7600UAN/B vs MT7530W
  • MT7600UAN/B vs MT7525GIT/B-BMTH
  • MT7600UAN/B vs MT7975AN/AJCD-L
  • MT7600UAN/B vs MT7905DAN-BXDAL
  • MT7600UAN/B vs MT7762N-BJCSL
  • MT7600UAN/B vs MT7621AT-AMTH
  • MT7600UAN/B vs MT7530DU/BMSL
  • MT7600UAN/B vs MT7525FT-BMTH
  • MT7600UAN/B vs MT7505N-AAMSL
  • MT7600UAN/B vs MT7502RN-BMSL
  • MT7600UAN/B vs MT7502RN-BMAL
  • MT7600UAN/B vs MT7905DAN/DR
  • MT7600UAN/B vs MT7905DAN/DN
  • MT7600UAN/B vs MT7555N-BWSL
  • MT7600UAN/B vs MT7550N/ADSL
  • MT7600UAN/B vs MT7531BE/PDB
  • MT7600UAN/B vs MT7531AE/PCB
  • MT7600UAN/B vs MT7510T/AMTH
  • MT7600UAN/B vs MT7111A-BCTH
  • MT7600UAN/B vs MT7986BSA/A
  • MT7600UAN/B vs MT7976DAN/C
  • MT7600UAN/B vs MT7975DAN/B
  • MT7600UAN/B vs MT7933CV/ZA
  • MT7600UAN/B vs MT7921LEN/B
  • MT7600UAN/B vs MT7921KEN/B
  • MT7600UAN/B vs MT7920QEN/B
  • MT7600UAN/B vs MT7915DAN/B
  • MT7600UAN/B vs MT7905DEN/B
  • MT7600UAN/B vs MT7905DAN/B
  • MT7600UAN/B vs MT7905DAN/A
  • MT7600UAN/B vs MT7902LSN/A
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend