☰
MT7632UN
MT7632UN
Active
Description:  MediaTek MT7632UN
Manufacturer:  MediaTek
Datasheet:   MT7632UN Datasheet
History Price: $0
In Stock: 44160
MT7632UN Specification
Specification
Part No
MT7632UN
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT7632
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT7632UN Related Parts
MT7285
MT7285
MediaTek
MediaTek MT7285
MT7510
MT7510
MediaTek
MediaTek MT7510
MT7511
MT7511
MediaTek
MediaTek MT7511
MT7581
MT7581
MediaTek
MediaTek MT7581
MT7592
MT7592
MediaTek
MediaTek MT7592
MT7682
MT7682
MediaTek
MediaTek MT7682
MT7761
MT7761
MediaTek
MediaTek MT7761
MT7790
MT7790
MediaTek
MediaTek MT7790
MT7801
MT7801
MediaTek
MediaTek MT7801
MT7812
MT7812
MediaTek
MediaTek MT7812
MT7920
MT7920
MediaTek
MediaTek MT7920
MT7965
MT7965
MediaTek
MediaTek MT7965
MT7632UN Description
The MediaTek MT7632UN is a highly integrated wireless communication chip designed for a variety of applications, including Wi-Fi and Bluetooth connectivity. This chip is particularly popular in the realm of consumer electronics, such as laptops, tablets, and smart home devices, due to its compact size, low power consumption, and robust performance.

## Overview

The MT7632UN is a dual-band wireless chip that supports both 2.4 GHz and 5 GHz frequency bands, making it suitable for a wide range of wireless networking applications. It combines Wi-Fi and Bluetooth functionalities into a single chip, which simplifies the design and reduces the overall footprint of the device. This integration is particularly beneficial for manufacturers looking to create compact and efficient devices.

## Key Specifications

1. Wireless Standards:
- Wi-Fi: Supports IEEE 802.11 a/b/g/n standards, allowing for high-speed wireless connectivity.
- Bluetooth: Complies with Bluetooth 4.0, enabling low-energy wireless communication with other Bluetooth-enabled devices.

2. Frequency Bands:
- 2.4 GHz: Supports 20 MHz and 40 MHz channels for enhanced data rates.
- 5 GHz: Supports 20 MHz, 40 MHz, and 80 MHz channels, providing higher throughput and reduced interference.

3. Data Rates:
- Wi-Fi: Capable of achieving data rates of up to 300 Mbps in 802.11n mode, depending on the channel width and environmental conditions.
- Bluetooth: Offers data rates of up to 3 Mbps, suitable for various applications such as audio streaming and data transfer.

4. Power Consumption:
- The MT7632UN is designed for low power consumption, making it ideal for battery-operated devices. It features power-saving modes that help extend battery life during idle periods.

5. Interface:
- The chip supports various interfaces, including USB 2.0, which allows for easy integration into host devices. It also supports SDIO for Wi-Fi and UART for Bluetooth communication.

6. Security Features:
- The MT7632UN includes support for various security protocols, such as WPA/WPA2 for Wi-Fi and Secure Simple Pairing (SSP) for Bluetooth, ensuring secure connections.

7. Operating Temperature Range:
- The chip is designed to operate in a wide temperature range, typically from -40°C to +85°C, making it suitable for industrial and outdoor applications.

8. Form Factor:
- The MT7632UN is available in a compact package, which is advantageous for space-constrained designs. Its small footprint allows for easy integration into various devices.

## Applications

The MediaTek MT7632UN is versatile and can be used in a variety of applications, including:

- Consumer Electronics: Found in laptops, tablets, and smart TVs, providing reliable wireless connectivity.
- Smart Home Devices: Used in smart speakers, security cameras, and home automation systems, enabling seamless communication between devices.
- IoT Devices: Ideal for Internet of Things applications, where low power consumption and reliable connectivity are essential.
- Wearable Technology: Employed in fitness trackers and smartwatches, allowing for Bluetooth connectivity with smartphones and other devices.

## Conclusion

The MediaTek MT7632UN is a powerful and efficient wireless communication chip that meets the demands of modern connectivity solutions. With its dual-band Wi-Fi and Bluetooth capabilities, low power consumption, and compact design, it is an excellent choice for manufacturers looking to enhance their products with reliable wireless features. Its versatility makes it suitable for a wide range of applications, from consumer electronics to IoT devices, ensuring that it remains a popular choice in the wireless communication market.
MT7632UN Compare Parts
  • MT7632UN vs MT7976DAN
  • MT7632UN vs MT7931AN
  • MT7632UN vs MT7688A
  • MT7632UN vs MT7668BU
  • MT7632UN vs MT7628A
  • MT7632UN vs MT7622EV
  • MT7632UN vs MT7615D
  • MT7632UN vs MT7602E
  • MT7632UN vs MT7601UN/A-L
  • MT7632UN vs MT7530W
  • MT7632UN vs MT7525GIT/B-BMTH
  • MT7632UN vs MT7975AN/AJCD-L
  • MT7632UN vs MT7905DAN-BXDAL
  • MT7632UN vs MT7762N-BJCSL
  • MT7632UN vs MT7621AT-AMTH
  • MT7632UN vs MT7530DU/BMSL
  • MT7632UN vs MT7525FT-BMTH
  • MT7632UN vs MT7505N-AAMSL
  • MT7632UN vs MT7502RN-BMSL
  • MT7632UN vs MT7502RN-BMAL
  • MT7632UN vs MT7905DAN/DR
  • MT7632UN vs MT7905DAN/DN
  • MT7632UN vs MT7555N-BWSL
  • MT7632UN vs MT7550N/ADSL
  • MT7632UN vs MT7531BE/PDB
  • MT7632UN vs MT7531AE/PCB
  • MT7632UN vs MT7510T/AMTH
  • MT7632UN vs MT7111A-BCTH
  • MT7632UN vs MT7986BSA/A
  • MT7632UN vs MT7976DAN/C
  • MT7632UN vs MT7975DAN/B
  • MT7632UN vs MT7933CV/ZA
  • MT7632UN vs MT7921LEN/B
  • MT7632UN vs MT7921KEN/B
  • MT7632UN vs MT7920QEN/B
  • MT7632UN vs MT7915DAN/B
  • MT7632UN vs MT7905DEN/B
  • MT7632UN vs MT7905DAN/B
  • MT7632UN vs MT7905DAN/A
  • MT7632UN vs MT7902LSN/A
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.