MT7931AN
MT7931AN
Active
Description:  MediaTek MT7931AN
Manufacturer:  MediaTek
Datasheet:   MT7931AN Datasheet
History Price: $0
In Stock: 33600
MT7931AN Specification
Specification
Part No
MT7931AN
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT7931
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT7931AN Related Parts
MT7285
MT7285
MediaTek
MediaTek MT7285
MT7510
MT7510
MediaTek
MediaTek MT7510
MT7511
MT7511
MediaTek
MediaTek MT7511
MT7581
MT7581
MediaTek
MediaTek MT7581
MT7592
MT7592
MediaTek
MediaTek MT7592
MT7682
MT7682
MediaTek
MediaTek MT7682
MT7761
MT7761
MediaTek
MediaTek MT7761
MT7790
MT7790
MediaTek
MediaTek MT7790
MT7801
MT7801
MediaTek
MediaTek MT7801
MT7812
MT7812
MediaTek
MediaTek MT7812
MT7920
MT7920
MediaTek
MediaTek MT7920
MT7965
MT7965
MediaTek
MediaTek MT7965
MT7931AN Description
The MediaTek MT7931AN is a highly integrated Wi-Fi 6 (802.11ax) system-on-chip (SoC) designed for a variety of applications, including smartphones, tablets, laptops, and other smart devices. It is engineered to deliver high-speed wireless connectivity, improved efficiency, and enhanced performance in crowded environments. Below is a detailed overview of its specifications and features.

## Key Specifications:

1. Wi-Fi Standard:
- Supports Wi-Fi 6 (802.11ax) technology, which offers significant improvements over previous generations, including higher data rates, increased capacity, and better performance in dense environments.

2. Frequency Bands:
- Dual-band operation: 2.4 GHz and 5 GHz, allowing for flexible connectivity options and improved performance.

3. Data Rates:
- Maximum theoretical data rates of up to 1.2 Gbps on the 5 GHz band and up to 574 Mbps on the 2.4 GHz band, enabling fast and reliable internet access.

4. MIMO Technology:
- Supports 2x2 MIMO (Multiple Input Multiple Output) technology, which allows multiple data streams to be transmitted simultaneously, enhancing throughput and efficiency.

5. OFDMA:
- Utilizes Orthogonal Frequency Division Multiple Access (OFDMA) to improve network efficiency and reduce latency, especially in environments with many connected devices.

6. Beamforming:
- Incorporates advanced beamforming technology to enhance signal strength and coverage, providing a more stable connection even at greater distances.

7. Security Features:
- Supports WPA3 security protocol, ensuring robust protection against unauthorized access and enhancing user privacy.

8. Power Efficiency:
- Designed with power-saving features to extend battery life in portable devices, making it suitable for mobile applications.

9. Integration:
- The MT7931AN integrates various components, including the radio frequency (RF) front-end, baseband processor, and MAC (Media Access Control) layer, into a single chip, reducing the overall footprint and complexity of the design.

10. Interface Support:
- Provides support for various interfaces, including PCIe, USB, and SDIO, facilitating easy integration into different device architectures.

11. Operating Temperature:
- Designed to operate in a wide temperature range, making it suitable for various environmental conditions.

## Applications:

The MediaTek MT7931AN is versatile and can be used in a wide range of applications, including:

- Smartphones: Enhancing mobile connectivity and user experience with high-speed internet access.
- Tablets: Providing reliable wireless connectivity for streaming, gaming, and productivity tasks.
- Laptops: Enabling fast and stable connections for remote work and online collaboration.
- Smart Home Devices: Supporting IoT applications with efficient and reliable wireless communication.
- Consumer Electronics: Enhancing connectivity in smart TVs, gaming consoles, and other devices.

## Conclusion:

The MediaTek MT7931AN is a powerful and efficient Wi-Fi 6 SoC that meets the demands of modern wireless communication. With its advanced features, high data rates, and robust security, it is well-suited for a variety of applications, making it an excellent choice for manufacturers looking to enhance their devices%27 connectivity capabilities.
MT7931AN Compare Parts
  • MT7931AN vs MT7976DAN
  • MT7931AN vs MT7688A
  • MT7931AN vs MT7668BU
  • MT7931AN vs MT7628A
  • MT7931AN vs MT7622EV
  • MT7931AN vs MT7615D
  • MT7931AN vs MT7602E
  • MT7931AN vs MT7601UN/A-L
  • MT7931AN vs MT7530W
  • MT7931AN vs MT7525GIT/B-BMTH
  • MT7931AN vs MT7975AN/AJCD-L
  • MT7931AN vs MT7905DAN-BXDAL
  • MT7931AN vs MT7762N-BJCSL
  • MT7931AN vs MT7621AT-AMTH
  • MT7931AN vs MT7530DU/BMSL
  • MT7931AN vs MT7525FT-BMTH
  • MT7931AN vs MT7505N-AAMSL
  • MT7931AN vs MT7502RN-BMSL
  • MT7931AN vs MT7502RN-BMAL
  • MT7931AN vs MT7905DAN/DR
  • MT7931AN vs MT7905DAN/DN
  • MT7931AN vs MT7555N-BWSL
  • MT7931AN vs MT7550N/ADSL
  • MT7931AN vs MT7531BE/PDB
  • MT7931AN vs MT7531AE/PCB
  • MT7931AN vs MT7510T/AMTH
  • MT7931AN vs MT7111A-BCTH
  • MT7931AN vs MT7986BSA/A
  • MT7931AN vs MT7976DAN/C
  • MT7931AN vs MT7975DAN/B
  • MT7931AN vs MT7933CV/ZA
  • MT7931AN vs MT7921LEN/B
  • MT7931AN vs MT7921KEN/B
  • MT7931AN vs MT7920QEN/B
  • MT7931AN vs MT7915DAN/B
  • MT7931AN vs MT7905DEN/B
  • MT7931AN vs MT7905DAN/B
  • MT7931AN vs MT7905DAN/A
  • MT7931AN vs MT7902LSN/A
  • MT7931AN vs MT7902BEN/A
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description