☰
MT7981B
MT7981B
Active
Description:  MediaTek MT7981B
Manufacturer:  MediaTek
Datasheet:   MT7981B Datasheet
History Price: $0
In Stock: 18720
MT7981B Specification
Specification
Part No
MT7981B
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT7981
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT7981B Related Parts
MT7285
MT7285
MediaTek
MediaTek MT7285
MT7510
MT7510
MediaTek
MediaTek MT7510
MT7511
MT7511
MediaTek
MediaTek MT7511
MT7581
MT7581
MediaTek
MediaTek MT7581
MT7592
MT7592
MediaTek
MediaTek MT7592
MT7682
MT7682
MediaTek
MediaTek MT7682
MT7761
MT7761
MediaTek
MediaTek MT7761
MT7790
MT7790
MediaTek
MediaTek MT7790
MT7801
MT7801
MediaTek
MediaTek MT7801
MT7812
MT7812
MediaTek
MediaTek MT7812
MT7920
MT7920
MediaTek
MediaTek MT7920
MT7965
MT7965
MediaTek
MediaTek MT7965
MT7981B Description
The MediaTek MT7981B is a high-performance system-on-chip (SoC) designed primarily for advanced networking applications, including routers, gateways, and other smart home devices. This SoC is part of MediaTek%27s comprehensive portfolio aimed at enhancing connectivity and performance in various consumer electronics. Below is a detailed overview of the MT7981B, including its specifications and features.

## Overview

The MediaTek MT7981B is engineered to deliver robust performance and efficiency for next-generation networking solutions. It supports high-speed wireless communication standards and is optimized for both wired and wireless networking applications. The SoC is particularly well-suited for applications requiring high throughput, low latency, and extensive connectivity options.

## Key Specifications

1. CPU Architecture:
- The MT7981B features a powerful multi-core CPU architecture, typically comprising a combination of ARM Cortex-A53 cores. This architecture is designed to handle multiple tasks simultaneously, ensuring smooth performance for demanding applications.

2. Clock Speed:
- The CPU cores in the MT7981B can operate at clock speeds of up to 2.0 GHz, providing the necessary processing power for high-performance networking tasks.

3. Integrated GPU:
- The SoC includes an integrated graphics processing unit (GPU), which enhances multimedia processing capabilities. This is particularly useful for applications that require video streaming or graphical user interfaces.

4. Wireless Connectivity:
- The MT7981B supports advanced Wi-Fi standards, including Wi-Fi 6 (802.11ax), which allows for faster data rates, improved capacity, and better performance in congested environments. It typically supports dual-band operation (2.4 GHz and 5 GHz) for enhanced flexibility.

5. Ethernet Support:
- The SoC includes multiple Gigabit Ethernet ports, enabling high-speed wired connections. This is essential for applications that require stable and fast internet access, such as gaming and streaming.

6. Memory Support:
- The MT7981B supports various types of memory, including DDR4 RAM, which allows for efficient data processing and multitasking capabilities. The memory interface is designed to handle high bandwidth, ensuring smooth operation.

7. Security Features:
- The SoC incorporates advanced security features, including hardware-based encryption and secure boot capabilities. These features are crucial for protecting sensitive data and ensuring secure communications in networking applications.

8. Power Efficiency:
- MediaTek has designed the MT7981B with power efficiency in mind, allowing it to operate effectively in low-power environments. This is particularly important for battery-operated devices and energy-efficient home networking solutions.

9. Peripheral Interfaces:
- The MT7981B supports a variety of peripheral interfaces, including USB, SPI, I2C, and UART, enabling easy integration with other components and devices in a networking system.

10. AI Capabilities:
- The SoC may include AI processing capabilities, allowing for intelligent features such as adaptive QoS (Quality of Service) and enhanced network management, which can optimize performance based on user behavior and network conditions.

## Applications

The MediaTek MT7981B is designed for a wide range of applications, including:
- High-performance routers and gateways
- Smart home devices and IoT applications
- Mesh networking systems
- Network-attached storage (NAS) devices
- Multimedia streaming devices

## Conclusion

The MediaTek MT7981B is a versatile and powerful SoC that meets the demands of modern networking applications. With its high-performance CPU, support for advanced wireless standards, and robust security features, it is an ideal choice for manufacturers looking to develop cutting-edge networking solutions. Its specifications make it suitable for a variety of applications, ensuring reliable connectivity and performance in both consumer and enterprise environments.
MT7981B Compare Parts
  • MT7981B vs MT7976DAN
  • MT7981B vs MT7931AN
  • MT7981B vs MT7688A
  • MT7981B vs MT7668BU
  • MT7981B vs MT7628A
  • MT7981B vs MT7622EV
  • MT7981B vs MT7615D
  • MT7981B vs MT7602E
  • MT7981B vs MT7601UN/A-L
  • MT7981B vs MT7530W
  • MT7981B vs MT7525GIT/B-BMTH
  • MT7981B vs MT7975AN/AJCD-L
  • MT7981B vs MT7905DAN-BXDAL
  • MT7981B vs MT7762N-BJCSL
  • MT7981B vs MT7621AT-AMTH
  • MT7981B vs MT7530DU/BMSL
  • MT7981B vs MT7525FT-BMTH
  • MT7981B vs MT7505N-AAMSL
  • MT7981B vs MT7502RN-BMSL
  • MT7981B vs MT7502RN-BMAL
  • MT7981B vs MT7905DAN/DR
  • MT7981B vs MT7905DAN/DN
  • MT7981B vs MT7555N-BWSL
  • MT7981B vs MT7550N/ADSL
  • MT7981B vs MT7531BE/PDB
  • MT7981B vs MT7531AE/PCB
  • MT7981B vs MT7510T/AMTH
  • MT7981B vs MT7111A-BCTH
  • MT7981B vs MT7986BSA/A
  • MT7981B vs MT7976DAN/C
  • MT7981B vs MT7975DAN/B
  • MT7981B vs MT7933CV/ZA
  • MT7981B vs MT7921LEN/B
  • MT7981B vs MT7921KEN/B
  • MT7981B vs MT7920QEN/B
  • MT7981B vs MT7915DAN/B
  • MT7981B vs MT7905DEN/B
  • MT7981B vs MT7905DAN/B
  • MT7981B vs MT7905DAN/A
  • MT7981B vs MT7902LSN/A
  • MT7981B FAQ
    Q1: What is the MediaTek MT7981B?
    A1: The MediaTek MT7981B is a high-performance System on Chip (SoC) designed for Wi-Fi routers and gateways, supporting advanced features like Wi-Fi 6 (802.11ax) and multi-gigabit networking.

    Q2: What Wi-Fi standard does the MT7981B support?
    A2: The MT7981B supports Wi-Fi 6 (802.11ax), which offers improved speed, capacity, and efficiency over previous Wi-Fi standards.

    Q3: What is the maximum Wi-Fi speed supported by the MT7981B?
    A3: The MT7981B supports a maximum theoretical Wi-Fi speed of up to 4.8 Gbps, depending on the configuration and the number of channels used.

    Q4: What is the processor architecture of the MT7981B?
    A4: The MT7981B is based on a multi-core ARM Cortex-A53 processor architecture, providing efficient performance for networking applications.

    Q5: How many cores does the MT7981B have?
    A5: The MT7981B features a quad-core ARM Cortex-A53 processor, which allows for smooth performance in high-demand networking tasks.

    Q6: Does the MT7981B support 2.5GbE Ethernet ports?
    A6: Yes, the MT7981B supports 2.5 Gigabit Ethernet (2.5GbE) ports, enabling faster wired connections for high-speed data transfer.

    Q7: What are the key features of the MT7981B for networking?
    A7: Key features of the MT7981B include support for Wi-Fi 6, multiple Gigabit Ethernet ports, advanced security features, and a powerful multi-core CPU for handling high-throughput networking tasks.

    Q8: What is the target use case for the MT7981B?
    A8: The MT7981B is primarily designed for high-performance Wi-Fi routers, gateways, and mesh networking systems, making it ideal for home and office networks with high bandwidth requirements.

    Q9: Does the MT7981B have built-in security features?
    A9: Yes, the MT7981B includes hardware security features such as WPA3 encryption, Secure Boot, and hardware VPN acceleration to ensure a secure network environment.

    Q10: What is the power consumption of the MT7981B?
    A10: The MT7981B is designed for energy efficiency, with a typical power consumption of around 3W under moderate workloads, making it suitable for always-on networking devices.

    Q11: Can the MT7981B support Mesh Wi-Fi systems?
    A11: Yes, the MT7981B is optimized for mesh networking, allowing it to provide seamless Wi-Fi coverage across large areas by connecting multiple nodes in a mesh configuration.

    Q12: What types of devices can the MT7981B be integrated into?
    A12: The MT7981B can be integrated into a variety of networking devices such as routers, access points, mesh nodes, and gateways for home and enterprise networks.

    Q13: Does the MT7981B support OFDMA?
    A13: Yes, the MT7981B supports Orthogonal Frequency Division Multiple Access (OFDMA), a key feature of Wi-Fi 6 that allows more efficient use of the available spectrum, improving network performance in congested environments.

    Q14: What is the role of the MT7981B in a Wi-Fi 6 network?
    A14: The MT7981B acts as a central processing unit for Wi-Fi 6 routers and gateways, handling advanced features like OFDMA, MU-MIMO, and beamforming, ensuring optimal performance for multiple connected devices.

    Q15: Does the MT7981B support Bluetooth?
    A15: Yes, the MT7981B includes support for Bluetooth 5.0, allowing it to connect to Bluetooth-enabled devices for additional functionality in IoT and smart home applications.

    Q16: What is the maximum number of connected devices the MT7981B can handle?
    A16: The MT7981B can support hundreds of connected devices simultaneously, making it suitable for dense environments like smart homes, office spaces, and public hotspots.

    Q17: What is the role of the integrated GPU in the MT7981B?
    A17: The integrated GPU in the MT7981B is used for hardware acceleration of video and graphics processing tasks, providing smooth user interfaces for devices with display outputs.

    Q18: Can the MT7981B be used for IPTV applications?
    A18: Yes, the MT7981B supports IPTV applications through its high-speed Ethernet ports and powerful processing capabilities, allowing it to stream high-definition video content seamlessly.

    Q19: What type of memory does the MT7981B support?
    A19: The MT7981B supports LPDDR4 and DDR3 memory, providing flexible memory configurations to optimize performance and energy efficiency.

    Q20: Is the MT7981B suitable for industrial or commercial applications?
    A20: Yes, the MT7981B is designed to meet the high-performance requirements of both consumer and commercial networks, making it suitable for industrial routers, enterprise-level networking, and high-density deployments.
    Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.