☰
MT7986AV
MT7986AV
Active
Description:  MediaTek MT7986AV
Manufacturer:  MediaTek
Datasheet:   MT7986AV Datasheet
History Price: $0
In Stock: 35600
MT7986AV Specification
Specification
Part No
MT7986AV
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT7986
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT7986AV Related Parts
MT7285
MT7285
MediaTek
MediaTek MT7285
MT7510
MT7510
MediaTek
MediaTek MT7510
MT7511
MT7511
MediaTek
MediaTek MT7511
MT7581
MT7581
MediaTek
MediaTek MT7581
MT7592
MT7592
MediaTek
MediaTek MT7592
MT7682
MT7682
MediaTek
MediaTek MT7682
MT7761
MT7761
MediaTek
MediaTek MT7761
MT7790
MT7790
MediaTek
MediaTek MT7790
MT7801
MT7801
MediaTek
MediaTek MT7801
MT7812
MT7812
MediaTek
MediaTek MT7812
MT7920
MT7920
MediaTek
MediaTek MT7920
MT7965
MT7965
MediaTek
MediaTek MT7965
MT7986AV Description
The MediaTek MT7986AV is a highly integrated system-on-chip (SoC) designed for advanced networking applications, particularly in the realm of Wi-Fi 6 and 6E routers, gateways, and other smart home devices. This SoC is part of MediaTek%27s comprehensive portfolio aimed at enhancing connectivity, performance, and efficiency in modern networking solutions.

## Overview

The MT7986AV is engineered to deliver high-speed wireless connectivity and robust performance, making it suitable for a variety of applications, including home networking, enterprise solutions, and Internet of Things (IoT) devices. With support for the latest Wi-Fi standards, this SoC is designed to meet the growing demands for bandwidth and low latency in today%27s connected environments.

## Key Specifications

1. CPU Architecture:
- Cores: The MT7986AV features a dual-core ARM Cortex-A76 CPU, which provides high performance for processing tasks.
- Clock Speed: The CPU can operate at speeds up to 2.4 GHz, ensuring efficient handling of multiple tasks and applications.

2. Wireless Connectivity:
- Wi-Fi Standard: Supports Wi-Fi 6 (802.11ax) and Wi-Fi 6E, enabling faster data rates, improved capacity, and reduced latency.
- Frequency Bands: Operates on both 2.4 GHz and 5 GHz bands, with the added capability of utilizing the 6 GHz band in Wi-Fi 6E for enhanced performance.
- Maximum Data Rate: Capable of delivering data rates of up to 4.8 Gbps, depending on the configuration and network conditions.

3. Integrated Features:
- Multi-User MIMO (MU-MIMO): Supports multi-user multiple input multiple output technology, allowing multiple devices to communicate simultaneously without degrading performance.
- OFDMA (Orthogonal Frequency Division Multiple Access): Enhances efficiency by allowing multiple users to share the same channel, reducing latency and improving overall network performance.
- Beamforming Technology: Improves signal strength and coverage by directing the Wi-Fi signal towards connected devices.

4. Memory Support:
- RAM: Supports LPDDR4X memory, allowing for efficient data processing and multitasking capabilities.
- Flash Storage: Compatible with eMMC and UFS storage solutions for fast data access and storage.

5. Security Features:
- WPA3 Support: Ensures enhanced security for wireless networks, protecting against unauthorized access and ensuring data privacy.
- Hardware Security: Integrated security features to protect sensitive data and enhance overall system integrity.

6. Power Management:
- Energy Efficiency: Designed with power-saving features to optimize energy consumption, making it suitable for battery-operated devices and reducing operational costs.

7. Package Type:
- The MT7986AV is available in a compact package suitable for integration into various devices, ensuring ease of design and manufacturing.

## Applications

The MediaTek MT7986AV is designed for a wide range of applications, including:

- Home Routers and Gateways: Ideal for consumer-grade routers that require high-speed internet connectivity and support for multiple devices.
- Enterprise Networking Solutions: Suitable for business environments where reliable and fast connectivity is essential for productivity.
- Smart Home Devices: Can be integrated into smart home hubs and IoT devices, enabling seamless connectivity and control.
- Mesh Networking Systems: Supports advanced networking configurations, allowing for the creation of mesh networks that provide extensive coverage and reliability.

## Conclusion

The MediaTek MT7986AV is a powerful and versatile SoC that addresses the growing demands for high-speed connectivity in modern networking applications. With its support for Wi-Fi 6 and 6E, advanced features like MU-MIMO and OFDMA, and robust processing capabilities, it is well-suited for a variety of applications ranging from home routers to enterprise networking solutions. As the demand for reliable and efficient connectivity continues to rise, the MT7986AV stands out as a leading solution for manufacturers and developers looking to enhance their product offerings in the competitive networking landscape.
MT7986AV Compare Parts
  • MT7986AV vs MT7976DAN
  • MT7986AV vs MT7931AN
  • MT7986AV vs MT7688A
  • MT7986AV vs MT7668BU
  • MT7986AV vs MT7628A
  • MT7986AV vs MT7622EV
  • MT7986AV vs MT7615D
  • MT7986AV vs MT7602E
  • MT7986AV vs MT7601UN/A-L
  • MT7986AV vs MT7530W
  • MT7986AV vs MT7525GIT/B-BMTH
  • MT7986AV vs MT7975AN/AJCD-L
  • MT7986AV vs MT7905DAN-BXDAL
  • MT7986AV vs MT7762N-BJCSL
  • MT7986AV vs MT7621AT-AMTH
  • MT7986AV vs MT7530DU/BMSL
  • MT7986AV vs MT7525FT-BMTH
  • MT7986AV vs MT7505N-AAMSL
  • MT7986AV vs MT7502RN-BMSL
  • MT7986AV vs MT7502RN-BMAL
  • MT7986AV vs MT7905DAN/DR
  • MT7986AV vs MT7905DAN/DN
  • MT7986AV vs MT7555N-BWSL
  • MT7986AV vs MT7550N/ADSL
  • MT7986AV vs MT7531BE/PDB
  • MT7986AV vs MT7531AE/PCB
  • MT7986AV vs MT7510T/AMTH
  • MT7986AV vs MT7111A-BCTH
  • MT7986AV vs MT7986BSA/A
  • MT7986AV vs MT7976DAN/C
  • MT7986AV vs MT7975DAN/B
  • MT7986AV vs MT7933CV/ZA
  • MT7986AV vs MT7921LEN/B
  • MT7986AV vs MT7921KEN/B
  • MT7986AV vs MT7920QEN/B
  • MT7986AV vs MT7915DAN/B
  • MT7986AV vs MT7905DEN/B
  • MT7986AV vs MT7905DAN/B
  • MT7986AV vs MT7905DAN/A
  • MT7986AV vs MT7902LSN/A
  • MT7986AV FAQ
    Q1: What is the MediaTek MT7986AV designed for?
    A: The MediaTek MT7986AV is a high-performance System-on-Chip (SoC) designed primarily for networking applications, such as routers, gateways, and wireless access points. It integrates multiple processing cores, high-speed interfaces, and hardware acceleration to deliver high throughput, low latency, and reliable network performance.

    Q2: What type of processor cores does the MediaTek MT7986AV include?
    A: The MediaTek MT7986AV features multi-core ARM Cortex processors, optimized for both control and data-plane tasks in networking environments. This enables efficient packet processing, traffic management, and application-level operations simultaneously.

    Q3: How does the MediaTek MT7986AV support high-speed networking?
    A: The MediaTek MT7986AV incorporates high-speed Ethernet interfaces, PCIe support, and hardware-accelerated packet forwarding. These features allow it to handle gigabit and multi-gigabit traffic efficiently, ensuring smooth data transmission in demanding network applications.

    Q4: What wireless technologies are supported by the MediaTek MT7986AV?
    A: The MediaTek MT7986AV supports advanced Wi-Fi standards, including Wi-Fi 6 and 6E, enabling high-bandwidth, low-latency wireless communication with enhanced efficiency in dense network environments.

    Q5: How does the MediaTek MT7986AV handle security?
    A: The MediaTek MT7986AV integrates hardware-based security features, including encryption acceleration, secure boot, and trusted execution environments. These capabilities protect sensitive data and ensure secure network operation.

    Q6: Can the MediaTek MT7986AV manage multiple network streams simultaneously?
    A: Yes, the MediaTek MT7986AV is designed to handle multiple concurrent network streams, making it suitable for modern networking scenarios that require high throughput, QoS management, and simultaneous multi-user access.

    Q7: How does the MediaTek MT7986AV improve energy efficiency in networking devices?
    A: The MediaTek MT7986AV uses advanced power management techniques and low-power processor cores to optimize energy consumption while maintaining high performance, which is critical for battery-assisted or environmentally-conscious networking equipment.

    Q8: What makes the MediaTek MT7986AV suitable for enterprise networking?
    A: With its high-performance processing, hardware acceleration, multi-gigabit interfaces, and robust security, the MediaTek MT7986AV is well-suited for enterprise routers, switches, and Wi-Fi access points that require reliability and scalability.

    Q9: How does the MediaTek MT7986AV handle real-time network processing?
    A: The MediaTek MT7986AV integrates dedicated hardware accelerators and multi-core processing, which allows it to perform packet forwarding, traffic shaping, and QoS enforcement in real-time, minimizing latency for time-sensitive applications.

    Q10: What interface options does the MediaTek MT7986AV provide?
    A: The MediaTek MT7986AV offers a variety of interfaces, including multiple Gigabit Ethernet ports, PCIe lanes for expansion, USB interfaces, and high-speed memory interfaces, enabling flexible connectivity and peripheral integration.

    Q11: How does the MediaTek MT7986AV support IoT applications?
    A: The MediaTek MT7986AV’s high processing performance, low-power modes, and connectivity options make it suitable for IoT gateways and hubs, providing efficient aggregation, routing, and secure data handling for connected devices.

    Q12: Can the MediaTek MT7986AV support mesh networking?
    A: Yes, the MediaTek MT7986AV supports advanced mesh networking protocols, enabling seamless communication between multiple access points, improved coverage, and reliable data routing in both home and enterprise networks.

    Q13: How does the MediaTek MT7986AV enhance wireless performance?
    A: The MediaTek MT7986AV includes multi-stream MIMO, OFDMA support, and beamforming capabilities, which collectively increase wireless throughput, reduce interference, and optimize signal quality for multiple devices simultaneously.

    Q14: What memory options are compatible with the MediaTek MT7986AV?
    A: The MediaTek MT7986AV supports high-speed DDR memory and flash interfaces, providing sufficient bandwidth and storage for complex network processing tasks, firmware, and caching requirements.

    Q15: How does the MediaTek MT7986AV support software-defined networking (SDN)?
    A: With its programmable cores, high-speed interfaces, and flexible I/O, the MediaTek MT7986AV can execute software-defined networking tasks, including dynamic routing, virtual LAN management, and network function virtualization.

    Q16: Can the MediaTek MT7986AV be used in carrier-grade networking equipment?
    A: Yes, the MediaTek MT7986AV is suitable for carrier-grade routers and gateways due to its reliability, high throughput, support for multiple network standards, and integrated security features.

    Q17: How does the MediaTek MT7986AV handle firmware updates?
    A: The MediaTek MT7986AV supports secure firmware updates via protected boot and flash memory management, ensuring system stability and security while allowing features and performance enhancements to be deployed over time.

    Q18: What makes the MediaTek MT7986AV ideal for multi-user networks?
    A: Its multi-core architecture, high-speed packet processing, and wireless optimization allow the MediaTek MT7986AV to efficiently manage traffic from multiple users simultaneously, ensuring low latency and consistent performance.

    Q19: How does the MediaTek MT7986AV improve network reliability?
    A: The MediaTek MT7986AV features hardware acceleration, error correction, and redundant data paths for critical traffic, which improve network reliability and minimize packet loss under high-load conditions.

    Q20: Why is the MediaTek MT7986AV considered a versatile SoC for networking applications?
    A: The MediaTek MT7986AV combines high-performance processing, flexible I/O, advanced wireless features, hardware security, and energy efficiency, making it a versatile and comprehensive solution for routers, gateways, IoT hubs, and enterprise networking devices.
    Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.